Vishay Intertechnology, Inc. Tantalum Capacitors TMCMA1A476MTRF

Description
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2387-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2387-1-ND
Tantalum Capacitors 718-2387-1-ND
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2387-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2387-2-ND
Tantalum Capacitors 718-2387-2-ND
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2387-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2387-6-ND
Tantalum Capacitors 718-2387-6-ND
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 1882065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882065
Tantalum Capacitors 1882065
Vishay TMCMA1A476MTRF Tantalum Capacitor

Vishay TMCMA1A476MTRF Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 1882227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882227
Tantalum Capacitors 1882227
Vishay TMCMA1A476MTRF Tantalum Capacitor

Vishay TMCMA1A476MTRF Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - 1882227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882227P
Tantalum Capacitors 1882227P
Vishay TMCMA1A476MTRF Tantalum Capacitor

Vishay TMCMA1A476MTRF Tantalum Capacitor

Supplier's Site
Tantalum Capacitors - TMCMA1A476MTRF - 716740-TMCMA1A476MTRF A 47UF 1 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1A476MTRF
716740-TMCMA1A476MTRF A 47UF 1
Tantalum Capacitors - TMCMA1A476MTRF 716740-TMCMA1A476MTRF A 47UF 1
Manufacturer: Vishay Sprague Win Source Part Number: 716740-TMCMA1A476MTR F A 47UF 1 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 2.6Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Sprague
Win Source Part Number: 716740-TMCMA1A476MTRF A 47UF 1
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 2.6Ohm at 100kHz
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Singapore, Singapore
10V 47uF Capacitor
59-TMCMA1A476MTRF
10V 47uF Capacitor 59-TMCMA1A476MTRF
Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 20% +Tol, 20% -Tol, 47uF, 1206, Product overview: TMCMA1A476MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A476MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 20% +Tol, 20% -Tol, 47uF, 1206, Product overview: TMCMA1A476MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1A476MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1A476MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCMA1A476MTRF
Tantalum Capacitors TMCMA1A476MTRF
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Vishay - 56Y0100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Vishay
56Y0100
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Vishay 56Y0100
Surface Mount Tantalum Capacitor, TMCM Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant Vishay - 69AH3013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant Vishay
69AH3013
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant Vishay 69AH3013
CAP, 47UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 47UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TMCMA1A476MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1A476MTRF
Capacitors - Tantalum Capacitors TMCMA1A476MTRF
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - TMCMA1A476MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1A476MTRF
Tantalum Capacitors TMCMA1A476MTRF
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TMCMA1A476MTRF
Capacitors >> Tantalum Capacitors TMCMA1A476MTRF
47uF 10V 2.6Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

47uF 10V 2.6Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2387-1-ND 718-2387-6-ND 1882065 1882227P 716740-TMCMA1A476MTRF A 47UF 1 59-TMCMA1A476MTRF TMCMA1A476MTRF 56Y0100 TMCMA1A476MTRF TMCMA1A476MTRF TMCMA1A476MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCMA1A476MTRF 10V 47uF Capacitor Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers