Vishay Precision Group Tantalum Capacitors TR8M106M010C2000

Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1673-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1673-2-ND
Tantalum Capacitors 718-1673-2-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1673-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1673-1-ND
Tantalum Capacitors 718-1673-1-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1673-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1673-6-ND
Tantalum Capacitors 718-1673-6-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V 2 Ohm Capacitor
59-TR8M106M010C2000
SMD 10uF 10V 2 Ohm Capacitor 59-TR8M106M010C2000
Tantalum Cap 10uF 10V 20% 0603 SMD 2 Ohm 125C T/R Product overview: TR8M106M010C2000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR8M106M010C2000 can be used for catalog matching and distributor lookup.

Tantalum Cap 10uF 10V 20% 0603 SMD 2 Ohm 125C T/R Product overview: TR8M106M010C2000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR8M106M010C2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359645-TR8M106M010C2000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359645-TR8M106M010C2000
Capacitors - Tantalum Capacitors 1359645-TR8M106M010C2000
Win Source Part Number: 1359645-TR8M106M010C 2000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: MICROTAN®, TR8 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.89mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: M

Win Source Part Number: 1359645-TR8M106M010C2000
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: MICROTAN®, TR8
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.89mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: M

Buy Now Datasheet
Tantalum Capacitors - TR8M106M010C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR8M106M010C2000
Tantalum Capacitors TR8M106M010C2000
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TR8M106M010C2000
Capacitors >> Tantalum Capacitors TR8M106M010C2000
10uF 10V 2Ω ±20% 0603 Tantalum Capacitors ROHS

10uF 10V 2Ω ±20% 0603 Tantalum Capacitors ROHS

Supplier's Site Datasheet
CAP TANT 10UF 20% 10V 0603 - 874-TR8M106M010C2000 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 10V 0603
874-TR8M106M010C2000
CAP TANT 10UF 20% 10V 0603 874-TR8M106M010C2000
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site
Capacitor, Tant, 10Uf, 10V, 0603, Reel; Capacitance Vishay - 41Y4463 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 10Uf, 10V, 0603, Reel; Capacitance Vishay
41Y4463
Capacitor, Tant, 10Uf, 10V, 0603, Reel; Capacitance Vishay 41Y4463
CAPACITOR, TANT, 10UF, 10V, 0603, REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

CAPACITOR, TANT, 10UF, 10V, 0603, REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 10Uf, 10V, 0603; Capacitance Vishay - 71Y7979 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 10V, 0603; Capacitance Vishay
71Y7979
Capacitor, Tantalum, 10Uf, 10V, 0603; Capacitance Vishay 71Y7979
CAPACITOR, TANTALUM, 10UF, 10V, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 10V, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR8M106M010C2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR8M106M010C2000
Capacitors - Tantalum Capacitors TR8M106M010C2000
CAP TANT 10UF 20% 10V 0603

CAP TANT 10UF 20% 10V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1673-2-ND 718-1673-6-ND 59-TR8M106M010C2000 1359645-TR8M106M010C2000 TR8M106M010C2000 TR8M106M010C2000 874-TR8M106M010C2000 41Y4463 TR8M106M010C2000
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V 2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors CAP TANT 10UF 20% 10V 0603 Capacitor, Tant, 10Uf, 10V, 0603, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details