47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm
Win Source Part Number: 1101195-TR3D476K025C
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): T495D476K025ATE250; TPSD476K025R0150; T495X476K025ATE150; 593D476X9020E2TE3; T495X476K025ATE080; T491D476K025AT; TAJD476K025SNJTR3D47
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1525-1,718-1525-
25V 47uF Tantalum Capacitor, 150mR ESR, 2917 SMD Product overview: TR3D476K025C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D476K025C0150 can be used for catalog matching and distributor lookup.
47uF 25V 150mΩ ±10% 2917 Tantalum Capacitors ROHS
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
TANTALUM CAPACITOR, 47UF 25V 0.15 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes
CAPACITOR TANT, 47UF 25V 0.15 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes
CAP, 47µF, 25V, 10%, REEL; Capacitance:47µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1525-1-ND | 718-1525-6-ND | 6845284 | 6845284P | 1101195-TR3D476K025C0150 | 59-TR3D476K025C0150 | TR3D476K025C0150 | TR3D476K025C0150 | TR3D476K025C0150 | TR3D476K025C0150 | 25R2720 | 71P8271 | 03AC3571 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | SMD 25V 47uF Capacitor | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf 25V 0.15 Ohm 10%, 7343-31; Capacitance Vishay | Capacitor Tant, 47Uf 25V 0.15 Ohm 10%, 7343-31; Capacitance Vishay | Cap, 47Μf, 25V, 10%, Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||||
| Applications | General Purpose | General Purpose | |||||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |