Kyocera Corporation SMD 68uF 25V 0.125 Ohm Capacitor TPSE686K025R0125

Description
Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686K025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K025R0125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686K025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K025R0125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 25V 0.125 Ohm Capacitor
59-TPSE686K025R0125
SMD 68uF 25V 0.125 Ohm Capacitor 59-TPSE686K025R0125
Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686K025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K025R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686K025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K025R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-2410-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2410-1-ND
Tantalum Capacitors 478-2410-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2410-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2410-2-ND
Tantalum Capacitors 478-2410-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2410-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2410-6-ND
Tantalum Capacitors 478-2410-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSE686K025R0125
Capacitors >> Tantalum Capacitors TPSE686K025R0125
68uF 25V 125mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

68uF 25V 125mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE686K025R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE686K025R0125
Capacitors - Tantalum Capacitors TPSE686K025R0125
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TPSE686K025R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K025R0125
Tantalum Capacitors TPSE686K025R0125
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Cap, 68Μf, 25V, 10%, 2917, Reel; Capacitance Kyocera Avx - 94W9889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, 10%, 2917, Reel; Capacitance Kyocera Avx
94W9889
Cap, 68Μf, 25V, 10%, 2917, Reel; Capacitance Kyocera Avx 94W9889
CAP, 68µF, 25V, 10%, 2917, REEL; Capacitance:68µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 25V, 10%, 2917, REEL; Capacitance:68µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 93K0875 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
93K0875
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 93K0875
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE686K025R0125 478-2410-1-ND 478-2410-6-ND TPSE686K025R0125 TPSE686K025R0125 TPSE686K025R0125 94W9889 93K0875
Product Name SMD 68uF 25V 0.125 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 68Μf, 25V, 10%, 2917, Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details