AVX Corporation SMD 22uF 10V 0.4 Ohm Capacitor TPSB226K010R0400

Description
Cap Tant Solid 22uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB226K010R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K010R0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB226K010R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K010R0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 0.4 Ohm Capacitor
59-TPSB226K010R0400
SMD 22uF 10V 0.4 Ohm Capacitor 59-TPSB226K010R0400
Cap Tant Solid 22uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB226K010R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K010R0400 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB226K010R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K010R0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1361549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361549
Tantalum Capacitors 1361549
KYOCERA AVX TPSB226K010R0400

KYOCERA AVX TPSB226K010R0400

Supplier's Site
Tantalum Capacitors - 1366135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366135
Tantalum Capacitors 1366135
KYOCERA AVX TPSB226K010R0400

KYOCERA AVX TPSB226K010R0400

Supplier's Site
Tantalum Capacitors - 478-2393-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2393-1-ND
Tantalum Capacitors 478-2393-1-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2393-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2393-6-ND
Tantalum Capacitors 478-2393-6-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2393-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2393-2-ND
Tantalum Capacitors 478-2393-2-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB226K010R0400 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB226K010R0400
Tantalum Capacitors TPSB226K010R0400
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSB226K010R0400
Capacitors >> Tantalum Capacitors TPSB226K010R0400
22uF 10V 400mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

22uF 10V 400mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 10V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J8613 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J8613
Tantalum Capacitor, 22Uf, 10V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J8613
TANTALUM CAPACITOR, 22UF, 10V, 0.4 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 0.4 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx - 59M2741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx
59M2741
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx 59M2741
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 10 V, 1210 [3225 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB226K010R0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB226K010R0400
Capacitors - Tantalum Capacitors TPSB226K010R0400
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TPSB226K010R0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB226K010R0400
Tantalum Capacitors TPSB226K010R0400
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSB226K010R0400 1361549 478-2393-1-ND 478-2393-6-ND TPSB226K010R0400 TPSB226K010R0400 54J8613 59M2741 TPSB226K010R0400 TPSB226K010R0400
Product Name SMD 22uF 10V 0.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 22Uf, 10V, 0.4 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 10 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details