Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.1 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TPSC107K010T0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010T0100 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm @ 100kHz
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm @ 100kHz
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm @ 100kHz
Win Source Part Number: 1359797-TPSC107K010T
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Ratings: AEC-Q200
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
ECCN: EAR99
Manufacturer Size Code: C
CAP TANT 100UF 10% 10V 2312
100uF 10V 100mΩ@100kHz ±10% 2312 Tantalum Capacitors ROHS
CAP TANT 100UF 10% 10V 2312
TANT CAP, POLYMER, AEC-Q200, 100UF/CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:2.8mm RoHS Compliant: Yes
TANT CAP, POLYMER, AEC-Q200, 100UF/CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:1.05A RoHS Compliant: Yes
CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSC107K010T0100 | 478-11488-1-ND | 478-11488-6-ND | 1359797-TPSC107K010T0100 | TPSC107K010T0100 | TPSC107K010T0100 | TPSC107K010T0100 | 46AC8534 | 77AC3915 |
| Product Name | Automotive SMD 100uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tant Cap, Polymer, Aec-Q200, 100Uf/case C; Capacitance Kyocera Avx | Cap, 100Uf, 10V, Tant, Case C; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |