Vishay Intertechnology, Inc. Tantalum Capacitors - TMCMA1C226MTRF TMCMA1C226MTRF

Description
Manufacturer: Vishay Win Source Part Number: 937009-TMCMA1C226MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 2.9Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2393-6, 718-2393-1, 718-2393-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937009-TMCMA1C226MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 2.9Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2393-6, 718-2393-1, 718-2393-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMA1C226MTRF - 937009-TMCMA1C226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1C226MTRF
937009-TMCMA1C226MTRF
Tantalum Capacitors - TMCMA1C226MTRF 937009-TMCMA1C226MTRF
Manufacturer: Vishay Win Source Part Number: 937009-TMCMA1C226MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 2.9Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2393-6, 718-2393-1, 718-2393-2

Manufacturer: Vishay
Win Source Part Number: 937009-TMCMA1C226MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2393-6, 718-2393-1, 718-2393-2

Buy Now Datasheet
Singapore, Singapore
SMD 16V 22uF Capacitor
59-TMCMA1C226MTRF
SMD 16V 22uF Capacitor 59-TMCMA1C226MTRF
Tantalum Capacitor, Polarized, Tantalum (dry/solid), 16V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 1206, CHIP, GREEN Product overview: TMCMA1C226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C226MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (dry/solid), 16V, 20% +Tol, 20% -Tol, 22uF, Surface Mount, 1206, CHIP, GREEN Product overview: TMCMA1C226MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C226MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1882250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882250P
Tantalum Capacitors 1882250P
Tantalum Molded 22uF 16V SMD

Tantalum Molded 22uF 16V SMD

Supplier's Site
Tantalum Capacitors - 1882250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882250
Tantalum Capacitors 1882250
Tantalum Molded 22uF 16V SMD

Tantalum Molded 22uF 16V SMD

Supplier's Site
Tantalum Capacitors - 1882066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882066
Tantalum Capacitors 1882066
Tantalum Molded 22uF 16V SMD

Tantalum Molded 22uF 16V SMD

Supplier's Site
Tantalum Capacitors - 718-2393-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2393-1-ND
Tantalum Capacitors 718-2393-1-ND
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2393-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2393-2-ND
Tantalum Capacitors 718-2393-2-ND
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2393-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2393-6-ND
Tantalum Capacitors 718-2393-6-ND
22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

22µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 22 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Vishay - 56Y0102 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 22 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Vishay
56Y0102
Surface Mount Tantalum Capacitor, Tmcm Series, 22 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Vishay 56Y0102
Surface Mount Tantalum Capacitor, TMCM Series, 22 F, 20%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 22 F, 20%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Case A Rohs Compliant Vishay - 69AH3014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case A Rohs Compliant Vishay
69AH3014
Cap, 22Uf, 16V, Tant, Case A Rohs Compliant Vishay 69AH3014
CAP, 22UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 22UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TMCMA1C226MTRF
Capacitors >> Tantalum Capacitors TMCMA1C226MTRF
22uF 16V 2.9Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

22uF 16V 2.9Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1C226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1C226MTRF
Tantalum Capacitors TMCMA1C226MTRF
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - Solid SMD 22uF 16V 20% A case - 874-TMCMA1C226MTRF - Utmel Electronic Limited
Hong Kong, China
Tantalum Capacitors - Solid SMD 22uF 16V 20% A case
874-TMCMA1C226MTRF
Tantalum Capacitors - Solid SMD 22uF 16V 20% A case 874-TMCMA1C226MTRF
Tantalum Capacitors - Solid SMD 22uF 16V 20% A case

Tantalum Capacitors - Solid SMD 22uF 16V 20% A case

Supplier's Site
Capacitors - Tantalum Capacitors - TMCMA1C226MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1C226MTRF
Capacitors - Tantalum Capacitors TMCMA1C226MTRF
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937009-TMCMA1C226MTRF 59-TMCMA1C226MTRF 1882250P 1882250 718-2393-1-ND 718-2393-6-ND 56Y0102 TMCMA1C226MTRF TMCMA1C226MTRF 874-TMCMA1C226MTRF TMCMA1C226MTRF
Product Name Tantalum Capacitors - TMCMA1C226MTRF SMD 16V 22uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcm Series, 22 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Vishay Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - Solid SMD 22uF 16V 20% A case Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details