Kyocera Corporation SMD 1000uF 6.3V 0.1 Ohm Capacitor TPSE108M006R0100

Description
Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE108M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE108M006R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE108M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE108M006R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1000uF 6.3V 0.1 Ohm Capacitor
59-TPSE108M006R0100
SMD 1000uF 6.3V 0.1 Ohm Capacitor 59-TPSE108M006R0100
Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE108M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE108M006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE108M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE108M006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE108M006R0100 - 845420-TPSE108M006R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE108M006R0100
845420-TPSE108M006R0100
Tantalum Capacitors - TPSE108M006R0100 845420-TPSE108M006R0100
Manufacturer: AVX Corporation Win Source Part Number: 845420-TPSE108M006R0 100 Series: TPS Features: 1000 µF Tantalum Capacitors 6.3 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-6138-2, 478-6138-1, 478-6138-6

Manufacturer: AVX Corporation
Win Source Part Number: 845420-TPSE108M006R0100
Series: TPS
Features: 1000 µF Tantalum Capacitors 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-6138-2, 478-6138-1, 478-6138-6

Buy Now Datasheet
Tantalum Capacitors - 478-6138-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6138-1-ND
Tantalum Capacitors 478-6138-1-ND
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6138-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6138-2-ND
Tantalum Capacitors 478-6138-2-ND
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6138-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6138-6-ND
Tantalum Capacitors 478-6138-6-ND
1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

1000µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE108M006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE108M006R0100
Capacitors - Tantalum Capacitors TPSE108M006R0100
CAP TANT 1000UF 20% 6.3V 2917

CAP TANT 1000UF 20% 6.3V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSE108M006R0100
Capacitors >> Tantalum Capacitors TPSE108M006R0100
1000uF 6.3V 100mΩ@100kHz ±20% CASE-E-7343 Tantalum Capacitors ROHS

1000uF 6.3V 100mΩ@100kHz ±20% CASE-E-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TPSE108M006R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE108M006R0100
Tantalum Capacitors TPSE108M006R0100
CAP TANT 1000UF 20% 6.3V 2917

CAP TANT 1000UF 20% 6.3V 2917

Supplier's Site Datasheet
1mF 6.3V -55℃~+125℃ 100mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS - 17928-TPSE108M006R0100 - Utmel Electronic Limited
Hong Kong, China
1mF 6.3V -55℃~+125℃ 100mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS
17928-TPSE108M006R0100
1mF 6.3V -55℃~+125℃ 100mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS 17928-TPSE108M006R0100
1mF 6.3V -55℃~+125℃ 100mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS

1mF 6.3V -55℃~+125℃ 100mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS

Supplier's Site
Tps Tant / T&r Rohs Compliant Kyocera Avx - 21T8036 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
21T8036
Tps Tant / T&r Rohs Compliant Kyocera Avx 21T8036
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSE108M006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE108M006R0100
Tantalum Capacitors TPSE108M006R0100
CAP TANT 1000UF 20% 6.3V 2917

CAP TANT 1000UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE108M006R0100 845420-TPSE108M006R0100 478-6138-1-ND 478-6138-6-ND TPSE108M006R0100 TPSE108M006R0100 TPSE108M006R0100 17928-TPSE108M006R0100 21T8036 TPSE108M006R0100
Product Name SMD 1000uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitors - TPSE108M006R0100 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors 1mF 6.3V -55℃~+125℃ 100mΩ@100kHz ±20% CASE-E_7343 Tantalum Capacitors ROHS Tps Tant / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - 338-4417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers