Kyocera Corporation SMD 22uF 0.1 Ohm Capacitor TCJB226M025R0100

Description
Cap Tant Polymer 22uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.1 Ohm 105°C T/R Product overview: TCJB226M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M025R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 22uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.1 Ohm 105°C T/R Product overview: TCJB226M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M025R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 0.1 Ohm Capacitor
70-TCJB226M025R0100
SMD 22uF 0.1 Ohm Capacitor 70-TCJB226M025R0100
Cap Tant Polymer 22uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.1 Ohm 105°C T/R Product overview: TCJB226M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M025R0100 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 25VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.1 Ohm 105°C T/R Product overview: TCJB226M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCJB226M025R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 959443-TCJB226M025R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
959443-TCJB226M025R0100
Capacitors - Tantalum - Polymer Capacitors 959443-TCJB226M025R0100
Win Source Part Number: 959443-TCJB226M025R0 100 Category: Capacitors>Tantalum - Polymer Capacitors Series: TCJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B Package / Case: 1411 (3528 Metric), 1210 Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): TCJB226M025R0100TCJB 226M025R0100.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-9415-6,478-9415- 1,478-9415-2

Win Source Part Number: 959443-TCJB226M025R0100
Category: Capacitors>Tantalum - Polymer Capacitors
Series: TCJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): TCJB226M025R0100TCJB226M025R0100.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-9415-6,478-9415-1,478-9415-2

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9415-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9415-6-ND
Tantalum - Polymer Capacitors 478-9415-6-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9415-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9415-1-ND
Tantalum - Polymer Capacitors 478-9415-1-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9415-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9415-2-ND
Tantalum - Polymer Capacitors 478-9415-2-ND
22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric), 1210 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - TCJB226M025R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCJB226M025R0100
Tantalum - Polymer Capacitors TCJB226M025R0100
CAP TANT POLY 22UF 25V 1411

CAP TANT POLY 22UF 25V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TCJB226M025R0100
Capacitors >> Tantalum Capacitors TCJB226M025R0100
22uF 25V 100mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

22uF 25V 100mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCJB226M025R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCJB226M025R0100
Capacitors - Tantalum - Polymer Capacitors TCJB226M025R0100
CAP TANT POLY 22UF 25V 1210

CAP TANT POLY 22UF 25V 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCJB226M025R0100 959443-TCJB226M025R0100 478-9415-6-ND 478-9415-1-ND TCJB226M025R0100 TCJB226M025R0100 TCJB226M025R0100
Product Name SMD 22uF 0.1 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Tantalum Capacitors - TDL225M025S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers