Kyocera Corporation Tantalum Capacitors TPSB106K016R0500

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5230-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5230-2-ND
Tantalum Capacitors 478-5230-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5230-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5230-1-ND
Tantalum Capacitors 478-5230-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5230-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5230-6-ND
Tantalum Capacitors 478-5230-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 1243322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1243322
Tantalum Capacitors 1243322
Capacitor tantalum TPS 1210 10uF 16V

Capacitor tantalum TPS 1210 10uF 16V

Supplier's Site
Tantalum Capacitors - 1364115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364115
Tantalum Capacitors 1364115
Capacitor tantalum TPS 1210 10uF 16V

Capacitor tantalum TPS 1210 10uF 16V

Supplier's Site
Tantalum Capacitors - 1364115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364115P
Tantalum Capacitors 1364115P
Capacitor tantalum TPS 1210 10uF 16V

Capacitor tantalum TPS 1210 10uF 16V

Supplier's Site
Singapore, Singapore
SMD 10uF 16V 0.5 Ohm Capacitor
59-TPSB106K016R0500
SMD 10uF 16V 0.5 Ohm Capacitor 59-TPSB106K016R0500
Cap Tant Solid 10uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: TPSB106K016R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB106K016R0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: TPSB106K016R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB106K016R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 10R5877 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
10R5877
Tantalum Capacitor, 10Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 10R5877
TANTALUM CAPACITOR, 10UF, 16V, 0.5 OHM, 0.1, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 0.5 OHM, 0.1, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 15P3540 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
15P3540
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 15P3540
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 94W9797 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
94W9797
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 94W9797
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSB106K016R0500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB106K016R0500
Tantalum Capacitors TPSB106K016R0500
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSB106K016R0500
Capacitors >> Tantalum Capacitors TPSB106K016R0500
10uF 16V 500mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

10uF 16V 500mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
CAP TANT 10UF 10% 16V 1411 - 66-TPSB106K016R0500 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 10% 16V 1411
66-TPSB106K016R0500
CAP TANT 10UF 10% 16V 1411 66-TPSB106K016R0500
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - TPSB106K016R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB106K016R0500
Tantalum Capacitors TPSB106K016R0500
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB106K016R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB106K016R0500
Capacitors - Tantalum Capacitors TPSB106K016R0500
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5230-2-ND 478-5230-6-ND 1243322 1364115 1364115P 59-TPSB106K016R0500 10R5877 15P3540 TPSB106K016R0500 TPSB106K016R0500 66-TPSB106K016R0500 TPSB106K016R0500 TPSB106K016R0500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V 0.5 Ohm Capacitor Tantalum Capacitor, 10Uf, 16V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors >> Tantalum Capacitors CAP TANT 10UF 10% 16V 1411 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details