Kyocera Corporation Tantalum Capacitors - TPSD226K035R0200 TPSD226K035R0200

Description
Manufacturer: AVX Corporation Win Source Part Number: 728027-TPSD226K035R0 200 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): LSR22/35DK200; T495D226K035ASE200; T495D226K035AME26072 80; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 728027-TPSD226K035R0 200 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): LSR22/35DK200; T495D226K035ASE200; T495D226K035AME26072 80; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD226K035R0200 - 728027-TPSD226K035R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD226K035R0200
728027-TPSD226K035R0200
Tantalum Capacitors - TPSD226K035R0200 728027-TPSD226K035R0200
Manufacturer: AVX Corporation Win Source Part Number: 728027-TPSD226K035R0 200 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): LSR22/35DK200; T495D226K035ASE200; T495D226K035AME26072 80; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 728027-TPSD226K035R0200
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): LSR22/35DK200; T495D226K035ASE200; T495D226K035AME2607280;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V 0.2 Ohm Capacitor
59-TPSD226K035R0200
SMD 22uF 35V 0.2 Ohm Capacitor 59-TPSD226K035R0200
Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD226K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD226K035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD226K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD226K035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1359891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359891
Tantalum Capacitors 1359891
Tantalum Capacitor 2917 22uF 35Vdc 10%

Tantalum Capacitor 2917 22uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-3356-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3356-6-ND
Tantalum Capacitors 478-3356-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3356-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3356-1-ND
Tantalum Capacitors 478-3356-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3356-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3356-2-ND
Tantalum Capacitors 478-3356-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD226K035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD226K035R0200
Tantalum Capacitors TPSD226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 75M2953 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
75M2953
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 75M2953
TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.1, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.1, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 01J1940 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
01J1940
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 01J1940
TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSD226K035R0200
Capacitors >> Tantalum Capacitors TPSD226K035R0200
22uF 35V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

22uF 35V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TPSD226K035R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD226K035R0200
Tantalum Capacitors TPSD226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD226K035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD226K035R0200
Capacitors - Tantalum Capacitors TPSD226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
CAP TANT 22UF 10% 35V 2917 - 66-TPSD226K035R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 35V 2917
66-TPSD226K035R0200
CAP TANT 22UF 10% 35V 2917 66-TPSD226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 728027-TPSD226K035R0200 59-TPSD226K035R0200 1359891 478-3356-6-ND 478-3356-1-ND TPSD226K035R0200 75M2953 01J1940 TPSD226K035R0200 TPSD226K035R0200 TPSD226K035R0200 66-TPSD226K035R0200
Product Name Tantalum Capacitors - TPSD226K035R0200 SMD 22uF 35V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 22UF 10% 35V 2917
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 2917 (7343 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details