Vishay Intertechnology, Inc. SMD 100uF 6.3V 1.8 Ohm Capacitor TMCMA0J107MTRF

Description
Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0J107MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J107MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0J107MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J107MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 1.8 Ohm Capacitor
59-TMCMA0J107MTRF
SMD 100uF 6.3V 1.8 Ohm Capacitor 59-TMCMA0J107MTRF
Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0J107MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J107MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R Product overview: TMCMA0J107MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA0J107MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2373-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2373-2-ND
Tantalum Capacitors 718-2373-2-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2373-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2373-1-ND
Tantalum Capacitors 718-2373-1-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2373-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2373-6-ND
Tantalum Capacitors 718-2373-6-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMA0J107MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA0J107MTRF
Tantalum Capacitors TMCMA0J107MTRF
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA0J107MTRF - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TMCMA0J107MTRF
Tantalum Capacitors TMCMA0J107MTRF
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA0J107MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA0J107MTRF
Capacitors - Tantalum Capacitors TMCMA0J107MTRF
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site
Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Vishay - 39Y1973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Vishay
39Y1973
Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Vishay 39Y1973
CAP, 100UF, 6.3V, TANT, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Case Size:1206RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Vishay - 81AH8599 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Vishay
81AH8599
Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Vishay 81AH8599
CAP, 100UF, 6.3V, TANT, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Case Size:1206RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, CASE A; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tmcm Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Vishay - 56Y0097 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcm Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Vishay
56Y0097
Surface Mount Tantalum Capacitor, Tmcm Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Vishay 56Y0097
Surface Mount Tantalum Capacitor, TMCM Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCM Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TMCMA0J107MTRF
Capacitors >> Tantalum Capacitors TMCMA0J107MTRF
100uF 6.3V 1.8Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

100uF 6.3V 1.8Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCMA0J107MTRF 718-2373-2-ND 718-2373-6-ND TMCMA0J107MTRF TMCMA0J107MTRF TMCMA0J107MTRF 39Y1973 56Y0097 TMCMA0J107MTRF
Product Name SMD 100uF 6.3V 1.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 6.3V, Tant, Case A; Capacitance Vishay Surface Mount Tantalum Capacitor, Tmcm Series, 100 F, 20%, 6.3 V, 1206 [3216 Metric], A Rohs Compliant Vishay Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details