Kyocera Corporation SMD 2.2uF 35V 1.5 Ohm Capacitor TPSA225K035R1500

Description
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.5 Ohm 125°C T/R Product overview: TPSA225K035R1500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA225K035R1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.5 Ohm 125°C T/R Product overview: TPSA225K035R1500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA225K035R1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 35V 1.5 Ohm Capacitor
59-TPSA225K035R1500
SMD 2.2uF 35V 1.5 Ohm Capacitor 59-TPSA225K035R1500
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.5 Ohm 125°C T/R Product overview: TPSA225K035R1500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA225K035R1500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.5 Ohm 125°C T/R Product overview: TPSA225K035R1500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA225K035R1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3105-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3105-2-ND
Tantalum Capacitors 478-3105-2-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3105-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3105-6-ND
Tantalum Capacitors 478-3105-6-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3105-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3105-1-ND
Tantalum Capacitors 478-3105-1-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA225K035R1500 - 708156-TPSA225K035R1500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA225K035R1500
708156-TPSA225K035R1500
Tantalum Capacitors - TPSA225K035R1500 708156-TPSA225K035R1500
Manufacturer: AVX Corporation Win Source Part Number: 708156-TPSA225K035R1 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 708156-TPSA225K035R1500
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSA225K035R1500
Capacitors >> Tantalum Capacitors TPSA225K035R1500
2.2uF 35V 1.5Ω@100kHZ ±10% CASE-A-3216 Tantalum Capacitors ROHS

2.2uF 35V 1.5Ω@100kHZ ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA225K035R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA225K035R1500
Capacitors - Tantalum Capacitors TPSA225K035R1500
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - TPSA225K035R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA225K035R1500
Tantalum Capacitors TPSA225K035R1500
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 35V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 75M2897 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
75M2897
Tantalum Capacitor, 2.2Uf, 35V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx 75M2897
TANTALUM CAPACITOR, 2.2UF, 35V, 1.5 OHM, 0.1, 1206; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 1.5 OHM, 0.1, 1206; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 35V, 1.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J8529 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 1.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J8529
Tantalum Capacitor, 2.2Uf, 35V, 1.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J8529
TANTALUM CAPACITOR, 2.2UF, 35V, 1.5 OHM, 0.1, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 1.5 OHM, 0.1, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSA225K035R1500 478-3105-2-ND 478-3105-6-ND 708156-TPSA225K035R1500 TPSA225K035R1500 TPSA225K035R1500 TPSA225K035R1500 75M2897
Product Name SMD 2.2uF 35V 1.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSA225K035R1500 Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM565K020P0W-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details