Kyocera Corporation Tantalum Capacitors TPSA106K016R1000

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-10757-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10757-1-ND
Tantalum Capacitors 478-10757-1-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10757-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10757-6-ND
Tantalum Capacitors 478-10757-6-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-10757-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-10757-2-ND
Tantalum Capacitors 478-10757-2-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA106K016R1000 - 937434-TPSA106K016R1000 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA106K016R1000
937434-TPSA106K016R1000
Tantalum Capacitors - TPSA106K016R1000 937434-TPSA106K016R1000
Manufacturer: AVX Corporation Win Source Part Number: 937434-TPSA106K016R1 000 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 1Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-10757-1, 478-10757-2, 478-10757-6

Manufacturer: AVX Corporation
Win Source Part Number: 937434-TPSA106K016R1000
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 1Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-10757-1, 478-10757-2, 478-10757-6

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 1 Ohm Capacitor
59-TPSA106K016R1000
SMD 10uF 16V 1 Ohm Capacitor 59-TPSA106K016R1000
Cap Tant Solid 10uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1 Ohm 125°C T/R Product overview: TPSA106K016R1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA106K016R1000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1 Ohm 125°C T/R Product overview: TPSA106K016R1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA106K016R1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSA106K016R1000
Capacitors >> Tantalum Capacitors TPSA106K016R1000
10uF 16V 1Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

10uF 16V 1Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TPSA106K016R1000 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSA106K016R1000
Tantalum Capacitors TPSA106K016R1000
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA106K016R1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA106K016R1000
Capacitors - Tantalum Capacitors TPSA106K016R1000
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site
Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx - 50AH3266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx
50AH3266
Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx 50AH3266
CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:274mA; Product Length:3.2mmRoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:274mA; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16, Tant, Case A Rohs Compliant Kyocera Avx - 66AH7314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16, Tant, Case A Rohs Compliant Kyocera Avx
66AH7314
Cap, 10Uf, 16, Tant, Case A Rohs Compliant Kyocera Avx 66AH7314
CAP, 10UF, 16, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 16, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
10uF 16V -55℃~+125℃ 1Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS - 17928-TPSA106K016R1000 - Utmel Electronic Limited
Hong Kong, China
10uF 16V -55℃~+125℃ 1Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS
17928-TPSA106K016R1000
10uF 16V -55℃~+125℃ 1Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS 17928-TPSA106K016R1000
10uF 16V -55℃~+125℃ 1Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS

10uF 16V -55℃~+125℃ 1Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS

Supplier's Site
Tantalum Capacitors - TPSA106K016R1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA106K016R1000
Tantalum Capacitors TPSA106K016R1000
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10757-1-ND 478-10757-6-ND 937434-TPSA106K016R1000 59-TPSA106K016R1000 TPSA106K016R1000 TPSA106K016R1000 TPSA106K016R1000 50AH3266 66AH7314 17928-TPSA106K016R1000 TPSA106K016R1000
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSA106K016R1000 SMD 10uF 16V 1 Ohm Capacitor Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx Cap, 10Uf, 16, Tant, Case A Rohs Compliant Kyocera Avx 10uF 16V -55℃~+125℃ 1Ω@100kHz ±10% CASE-A_3216 Tantalum Capacitors ROHS Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details