AVX Corporation SMD 470uF 10V 0.05 Ohm Capacitor TPSE477K010R0050

Description
Cap Tant Solid 470uF 10V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 470uF 10V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 10V 0.05 Ohm Capacitor
59-TPSE477K010R0050
SMD 470uF 10V 0.05 Ohm Capacitor 59-TPSE477K010R0050
Cap Tant Solid 470uF 10V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477K010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359723-TPSE477K010R0050 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359723-TPSE477K010R0050
Capacitors - Tantalum Capacitors 1359723-TPSE477K010R0050
Win Source Part Number: 1359723-TPSE477K010R 0050 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 470 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 50mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.169" (4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E

Win Source Part Number: 1359723-TPSE477K010R0050
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 470 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 50mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.169" (4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: E

Buy Now Datasheet
Tantalum Capacitors - 478-9250-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9250-1-ND
Tantalum Capacitors 478-9250-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9250-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9250-6-ND
Tantalum Capacitors 478-9250-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9250-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9250-2-ND
Tantalum Capacitors 478-9250-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE477K010R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0050
Tantalum Capacitors TPSE477K010R0050
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477K010R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K010R0050
Capacitors - Tantalum Capacitors TPSE477K010R0050
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSE477K010R0050
Capacitors >> Tantalum Capacitors TPSE477K010R0050
470uF 10V 50mΩ ±10% CASE-E-7343 Tantalum Capacitors ROHS

470uF 10V 50mΩ ±10% CASE-E-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 49H7150 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
49H7150
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 49H7150
TANTALUM CAPACITOR, 470UF, 10V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Product Length:7.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 10V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 470Uf, 10V, 10%, 2917; Capacitance Kyocera Avx - 89W2132 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 10V, 10%, 2917; Capacitance Kyocera Avx
89W2132
Tantalum Capacitor, 470Uf, 10V, 10%, 2917; Capacitance Kyocera Avx 89W2132
TANTALUM CAPACITOR, 470uF, 10V, 10%, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.82A RoHS Compliant: Yes

TANTALUM CAPACITOR, 470uF, 10V, 10%, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.82A RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx - 94W9886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx
94W9886
Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx 94W9886
CAP, 470µF, 10V, 10%, 2917, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 10V, 10%, 2917, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477K010R0050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0050
Tantalum Capacitors TPSE477K010R0050
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
470uF 10V -55℃~+125℃ 50mΩ ±10% CASE-E_7343 Tantalum Capacitors ROHS - 17928-TPSE477K010R0050 - Utmel Electronic Limited
Hong Kong, China
470uF 10V -55℃~+125℃ 50mΩ ±10% CASE-E_7343 Tantalum Capacitors ROHS
17928-TPSE477K010R0050
470uF 10V -55℃~+125℃ 50mΩ ±10% CASE-E_7343 Tantalum Capacitors ROHS 17928-TPSE477K010R0050
470uF 10V -55℃~+125℃ 50mΩ ±10% CASE-E_7343 Tantalum Capacitors ROHS

470uF 10V -55℃~+125℃ 50mΩ ±10% CASE-E_7343 Tantalum Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE477K010R0050 1359723-TPSE477K010R0050 478-9250-1-ND 478-9250-6-ND TPSE477K010R0050 TPSE477K010R0050 TPSE477K010R0050 49H7150 89W2132 94W9886 TPSE477K010R0050 17928-TPSE477K010R0050
Product Name SMD 470uF 10V 0.05 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 470Uf, 10V, 10%, 2917; Capacitance Kyocera Avx Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx Tantalum Capacitors 470uF 10V -55℃~+125℃ 50mΩ ±10% CASE-E_7343 Tantalum Capacitors ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C17AH151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details