Cap Tant Solid 10uF 20V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1 Ohm 125°C T/R Product overview: TPSB106K020R1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB106K020R1000 can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1Ohm
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1Ohm
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1Ohm
Tantalum Capacitor 1210 10uF 20Vdc 10%
CAP TANT 10UF 10% 20V 1411
TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 1210; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 20 V, 1210 [3225 Metric], B RoHS Compliant: Yes
CAP, 10µF, 20V, 10%, 1210, REEL; Capacitance:10µF; Voltage Rating:20V; Tantalum Capacitor Case:1210 [3225 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 10UF 10% 20V 1411
CAP TANT 10UF 10% 20V 1411
10uF 20V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSB106K020R1000 | 478-1756-2-ND | 478-1756-6-ND | 1361542 | TPSB106K020R1000 | 84K8353 | 59M2735 | 94W9800 | TPSB106K020R1000 | TPSB106K020R1000 | TPSB106K020R1000 |
| Product Name | SMD 10uF 20V 1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 20 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx | Cap, 10Μf, 20V, 10%, 1210, Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel | Tape Reel |