Vishay Precision Group Tantalum Capacitors TR3B107K6R3C0500

Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1313-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1313-6-ND
Tantalum Capacitors 718-1313-6-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1313-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1313-1-ND
Tantalum Capacitors 718-1313-1-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1313-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1313-2-ND
Tantalum Capacitors 718-1313-2-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-TR3B107K6R3C0500
SMD 100uF 6.3V Capacitor 59-TR3B107K6R3C0500
100uF 6.3V Tantalum Capacitor, 1411 SMD, 500mR ESR Product overview: TR3B107K6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107K6R3C0500 can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 1411 SMD, 500mR ESR Product overview: TR3B107K6R3C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107K6R3C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845039
Tantalum Capacitors 6845039
Capacitor Tantalum SMT TR3B 6.3V 100uF

Capacitor Tantalum SMT TR3B 6.3V 100uF

Supplier's Site
Tantalum Capacitors - 6845039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845039P
Tantalum Capacitors 6845039P
Capacitor Tantalum SMT TR3B 6.3V 100uF

Capacitor Tantalum SMT TR3B 6.3V 100uF

Supplier's Site
Tantalum Capacitors - 1731314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731314
Tantalum Capacitors 1731314
Capacitor Tantalum SMT TR3B 6.3V 100uF

Capacitor Tantalum SMT TR3B 6.3V 100uF

Supplier's Site
Capacitors - Tantalum Capacitors - 1359751-TR3B107K6R3C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359751-TR3B107K6R3C0500
Capacitors - Tantalum Capacitors 1359751-TR3B107K6R3C0500
Win Source Part Number: 1359751-TR3B107K6R3C 0500 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 500mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359751-TR3B107K6R3C0500
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 500mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TR3B107K6R3C0500
Capacitors >> Tantalum Capacitors TR3B107K6R3C0500
100uF 6.3V 500mΩ ±10% 1411 Tantalum Capacitors ROHS

100uF 6.3V 500mΩ ±10% 1411 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B107K6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B107K6R3C0500
Capacitors - Tantalum Capacitors TR3B107K6R3C0500
CAP TANT 100UF 10% 6.3V 1411

CAP TANT 100UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TR3B107K6R3C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B107K6R3C0500
Tantalum Capacitors TR3B107K6R3C0500
CAP TANT 100UF 10% 6.3V 1411

CAP TANT 100UF 10% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay - 25R2684 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay
25R2684
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay 25R2684
TANTALUM CAPACITOR, 100UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay - 46R1128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
46R1128
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay 46R1128
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Case B Rohs Compliant Vishay - 66AH0853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case B Rohs Compliant Vishay
66AH0853
Cap, 100Uf, 6.3V, Tant, Case B Rohs Compliant Vishay 66AH0853
CAP, 100UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1313-6-ND 718-1313-1-ND 59-TR3B107K6R3C0500 6845039 6845039P 1359751-TR3B107K6R3C0500 TR3B107K6R3C0500 TR3B107K6R3C0500 TR3B107K6R3C0500 25R2684 46R1128
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details