The Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, part number 46R1164, features a capacitance of 100 µF with a tolerance of ±10% and a voltage rating of 16 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current carrying capability. The component is compliant with RoHS standards and is available in a 2917 [7343 Metric] case size, which is compatible with high-volume automatic pick and place equipment. It is applicable in various sectors including industrial, telecom infrastructure, consumer electronics, and general-purpose applications.
Win Source Part Number: 1359849-TR3D107K016C
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 150mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D
100uF 16V Tantalum Capacitor, 150mR ESR, 2917 SMD Product overview: TR3D107K016C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K016C0150 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 16V 10% 2917
100uF 16V 150mΩ ±10% 2917 Tantalum Capacitors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359849-TR3D107K016C0150 | 59-TR3D107K016C0150 | 718-1491-2-ND | 718-1491-6-ND | 46R1164 | TR3D107K016C0150 | 874-TR3D107K016C0150 | TR3D107K016C0150 |
| Product Name | Capacitors - Tantalum Capacitors | SMD 100uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay | Tantalum Capacitors | CAP TANT 100UF 16V 10% 2917 | Capacitors >> Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |