Vishay Intertechnology, Inc. SMD 10uF 10V 5.9 Ohm Capacitor TMCP1A106MTRF

Description
Cap Tant Solid 10uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A106MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A106MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V 5.9 Ohm Capacitor
59-TMCP1A106MTRF
SMD 10uF 10V 5.9 Ohm Capacitor 59-TMCP1A106MTRF
Cap Tant Solid 10uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A106MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 Ohm 125°C T/R Product overview: TMCP1A106MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 5.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 5.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A106MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCP1A106MTRF - 844438-TMCP1A106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP1A106MTRF
844438-TMCP1A106MTRF
Tantalum Capacitors - TMCP1A106MTRF 844438-TMCP1A106MTRF
Manufacturer: Vishay Win Source Part Number: 844438-TMCP1A106MTRF Series: TMCP Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 5.9Ohm @ 100kHz Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2490-6, 718-2490-1, 718-2490-2

Manufacturer: Vishay
Win Source Part Number: 844438-TMCP1A106MTRF
Series: TMCP
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 5.9Ohm @ 100kHz
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2490-6, 718-2490-1, 718-2490-2

Buy Now Datasheet
Tantalum Capacitors - 718-2490-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2490-2-ND
Tantalum Capacitors 718-2490-2-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2490-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2490-6-ND
Tantalum Capacitors 718-2490-6-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2490-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2490-1-ND
Tantalum Capacitors 718-2490-1-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5.9Ohm @ 100kHz

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TMCP1A106MTRF
Capacitors >> Tantalum Capacitors TMCP1A106MTRF
10uF 10V 5.9Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS

10uF 10V 5.9Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case P Rohs Compliant Vishay - 69AH9256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case P Rohs Compliant Vishay
69AH9256
Cap, 10Uf, 10V, Tant, Case P Rohs Compliant Vishay 69AH9256
CAP, 10UF, 10V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case P Rohs Compliant Vishay - 93AH0508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case P Rohs Compliant Vishay
93AH0508
Cap, 10Uf, 10V, Tant, Case P Rohs Compliant Vishay 93AH0508
CAP, 10UF, 10V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TMCP1A106MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP1A106MTRF
Tantalum Capacitors TMCP1A106MTRF
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
10uF 10V ±20% 0805 Tantalum Capacitors ROHS - 17930-TMCP1A106MTRF - Utmel Electronic Limited
Hong Kong, China
10uF 10V ±20% 0805 Tantalum Capacitors ROHS
17930-TMCP1A106MTRF
10uF 10V ±20% 0805 Tantalum Capacitors ROHS 17930-TMCP1A106MTRF
10uF 10V ±20% 0805 Tantalum Capacitors ROHS

10uF 10V ±20% 0805 Tantalum Capacitors ROHS

Supplier's Site
Capacitors - Tantalum Capacitors - TMCP1A106MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCP1A106MTRF
Capacitors - Tantalum Capacitors TMCP1A106MTRF
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCP1A106MTRF 844438-TMCP1A106MTRF 718-2490-2-ND 718-2490-6-ND TMCP1A106MTRF 69AH9256 TMCP1A106MTRF 17930-TMCP1A106MTRF TMCP1A106MTRF
Product Name SMD 10uF 10V 5.9 Ohm Capacitor Tantalum Capacitors - TMCP1A106MTRF Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Cap, 10Uf, 10V, Tant, Case P Rohs Compliant Vishay Tantalum Capacitors 10uF 10V ±20% 0805 Tantalum Capacitors ROHS Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers