Vishay Intertechnology, Inc. Tantalum Capacitors TR3D227K010C0050

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1347-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1347-2-ND
Tantalum Capacitors 718-1347-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1347-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1347-1-ND
Tantalum Capacitors 718-1347-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1347-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1347-6-ND
Tantalum Capacitors 718-1347-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D227K010C0050 - 798351-TR3D227K010C0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3D227K010C0050
798351-TR3D227K010C0050
Tantalum Capacitors - TR3D227K010C0050 798351-TR3D227K010C0050
Manufacturer: Vishay Sprague Win Source Part Number: 798351-TR3D227K010C0 050 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±10% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: D Family Name: TR3 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): 07016-051KCHA; 07016-051KCBB; LSR220/10HK50; 07016-051KBHA; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 798351-TR3D227K010C0050
Series: TANTAMOUNT, TR3
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 50 mOhm
Manufacturer Size Code: D
Family Name: TR3
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): 07016-051KCHA; 07016-051KCBB; LSR220/10HK50; 07016-051KBHA;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 6845253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845253
Tantalum Capacitors 6845253
Vishay TR3D227K010C0050

Vishay TR3D227K010C0050

Supplier's Site
Tantalum Capacitors - 6845253P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845253P
Tantalum Capacitors 6845253P
Vishay TR3D227K010C0050

Vishay TR3D227K010C0050

Supplier's Site
Tantalum Capacitors - 1730584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730584
Tantalum Capacitors 1730584
Vishay TR3D227K010C0050

Vishay TR3D227K010C0050

Supplier's Site
Singapore, Singapore
SMD 220uF 10V Capacitor
59-TR3D227K010C0050
SMD 220uF 10V Capacitor 59-TR3D227K010C0050
220uF 10V Tantalum Capacitor, 50mR ESR, 2917 SMD Product overview: TR3D227K010C0050 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D227K010C0050 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 50mR ESR, 2917 SMD Product overview: TR3D227K010C0050 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D227K010C0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3D227K010C0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D227K010C0050
Tantalum Capacitors TR3D227K010C0050
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TR3D227K010C0050
Capacitors >> Tantalum Capacitors TR3D227K010C0050
220uF 10V 50mΩ ±10% 2917 Tantalum Capacitors ROHS

220uF 10V 50mΩ ±10% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TR3D227K010C0050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3D227K010C0050
Tantalum Capacitors TR3D227K010C0050
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D227K010C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D227K010C0050
Capacitors - Tantalum Capacitors TR3D227K010C0050
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay - 97M9749 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay
97M9749
Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay 97M9749
TANTALUM CAPACITOR, 220UF 10V 0.05 OHM 10%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 10V 0.05 OHM 10%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 86K5823 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
86K5823
Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 86K5823
TANTALUM CAPACITOR, 220UF 10V 0.05 OHM 10%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 10V 0.05 OHM 10%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1173 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1173
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1173
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1347-2-ND 718-1347-6-ND 798351-TR3D227K010C0050 6845253 6845253P 59-TR3D227K010C0050 TR3D227K010C0050 TR3D227K010C0050 TR3D227K010C0050 TR3D227K010C0050 97M9749 86K5823 46R1173
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TR3D227K010C0050 Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V Capacitor Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitor, 220Uf 10V 0.05 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details