Kyocera Corporation SMD 22uF 16V 0.6 Ohm Capacitor TPSB226K016R0600

Description
Cap Tant Solid 22uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.6 Ohm 125°C T/R Product overview: TPSB226K016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K016R0600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.6 Ohm 125°C T/R Product overview: TPSB226K016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K016R0600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V 0.6 Ohm Capacitor
59-TPSB226K016R0600
SMD 22uF 16V 0.6 Ohm Capacitor 59-TPSB226K016R0600
Cap Tant Solid 22uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.6 Ohm 125°C T/R Product overview: TPSB226K016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K016R0600 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.6 Ohm 125°C T/R Product overview: TPSB226K016R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226K016R0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1758-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1758-2-ND
Tantalum Capacitors 478-1758-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1758-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1758-6-ND
Tantalum Capacitors 478-1758-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1758-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1758-1-ND
Tantalum Capacitors 478-1758-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TPSB226K016R0600
Capacitors >> Tantalum Capacitors TPSB226K016R0600
22uF 16V 600mΩ@100kHZ ±10% CASE-B-3528 Tantalum Capacitors ROHS

22uF 16V 600mΩ@100kHZ ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TPSB226K016R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB226K016R0600
Tantalum Capacitors TPSB226K016R0600
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB226K016R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB226K016R0600
Capacitors - Tantalum Capacitors TPSB226K016R0600
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - TPSB226K016R0600 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB226K016R0600
Tantalum Capacitors TPSB226K016R0600
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 16V, 0.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 45H2951 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 0.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
45H2951
Tantalum Capacitor, 22Uf, 16V, 0.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 45H2951
TANTALUM CAPACITOR, 22UF, 16V, 0.6 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 0.6 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 31Y4821 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
31Y4821
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 31Y4821
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSB226K016R0600 478-1758-2-ND 478-1758-6-ND TPSB226K016R0600 TPSB226K016R0600 TPSB226K016R0600 TPSB226K016R0600 45H2951 31Y4821
Product Name SMD 22uF 16V 0.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, 0.6 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH220J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details