Vishay Precision Group Tantalum Capacitors TR3C475K035C0600

Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1771-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1771-1-ND
Tantalum Capacitors 718-1771-1-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1771-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1771-6-ND
Tantalum Capacitors 718-1771-6-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1771-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1771-2-ND
Tantalum Capacitors 718-1771-2-ND
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1351841-TR3C475K035C0600 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1351841-TR3C475K035C0600
Capacitors - Tantalum Capacitors 1351841-TR3C475K035C0600
Win Source Part Number: 1351841-TR3C475K035C 0600 Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: C Mounting Type: Surface Mount Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1351841-TR3C475K035C0600
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: C
Mounting Type: Surface Mount
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 6845168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845168
Tantalum Capacitors 6845168
Capacitor Tantalum SMT TR3C 35V 4.7uF

Capacitor Tantalum SMT TR3C 35V 4.7uF

Supplier's Site
Tantalum Capacitors - 1733673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733673
Tantalum Capacitors 1733673
Capacitor Tantalum SMT TR3C 35V 4.7uF

Capacitor Tantalum SMT TR3C 35V 4.7uF

Supplier's Site
Singapore, Singapore
SMD 35V 4.7uF Capacitor
59-TR3C475K035C0600
SMD 35V 4.7uF Capacitor 59-TR3C475K035C0600
35V 4.7uF Tantalum Capacitor, 2312 SMD, 600mR ESR Product overview: TR3C475K035C0600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C475K035C0600 can be used for catalog matching and distributor lookup.

35V 4.7uF Tantalum Capacitor, 2312 SMD, 600mR ESR Product overview: TR3C475K035C0600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C475K035C0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TR3C475K035C0600
Capacitors >> Tantalum Capacitors TR3C475K035C0600
4.7uF 35V 600mΩ ±10% 2312 Tantalum Capacitors ROHS

4.7uF 35V 600mΩ ±10% 2312 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C475K035C0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C475K035C0600
Capacitors - Tantalum Capacitors TR3C475K035C0600
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - TR3C475K035C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C475K035C0600
Tantalum Capacitors TR3C475K035C0600
CAP TANT 4.7UF 10% 35V 2312

CAP TANT 4.7UF 10% 35V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1148
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1148
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay - 37AJ7759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay
37AJ7759
Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay 37AJ7759
CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 35V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1771-1-ND 718-1771-6-ND 1351841-TR3C475K035C0600 6845168 59-TR3C475K035C0600 TR3C475K035C0600 TR3C475K035C0600 TR3C475K035C0600 46R1148 37AJ7759
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors SMD 35V 4.7uF Capacitor Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay Cap, 4.7Uf, 35V, Tant, Case C; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers