47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 600mOhm
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 600mOhm
47µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 600mOhm
KYOCERA AVX TLJA476M010R0600
KYOCERA AVX TLJA476M010R0600
Cap Tant Solid 47uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.6 Ohm 125°C T/R Product overview: TLJA476M010R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TLJA476M010R0600 can be used for catalog matching and distributor lookup.
CAP TANT 47UF 20% 10V 1206
CAP TANT 47UF 20% 10V 1206
TANTALUM CAPACITOR, 47UF, 10V, 0.6 OHM, 0.2, 1206; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TLJ Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP, 47UF, 10V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 47UF 20% 10V 1206
47uF 10V 600mΩ@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9009-6-ND | 478-9009-2-ND | 1441525 | 59-TLJA476M010R0600 | TLJA476M010R0600 | TLJA476M010R0600 | 10R5868 | 15P3373 | TLJA476M010R0600 | TLJA476M010R0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 10V 0.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 10V, 0.6 Ohm, 0.2, 1206; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tlj Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |