Vishay Intertechnology, Inc. Tantalum Capacitors TMCMB0G227MTRF

Description
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2415-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2415-6-ND
Tantalum Capacitors 718-2415-6-ND
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2415-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2415-2-ND
Tantalum Capacitors 718-2415-2-ND
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2415-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2415-1-ND
Tantalum Capacitors 718-2415-1-ND
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz

220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCMB0G227MTRF - 937012-TMCMB0G227MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMB0G227MTRF
937012-TMCMB0G227MTRF
Tantalum Capacitors - TMCMB0G227MTRF 937012-TMCMB0G227MTRF
Manufacturer: Vishay Win Source Part Number: 937012-TMCMB0G227MTR F Series: TMCM Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Molded Tantalum Capacitors 4 V 1411 (3528 Metric) 1.1Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2415-1, 718-2415-2, 718-2415-6

Manufacturer: Vishay
Win Source Part Number: 937012-TMCMB0G227MTRF
Series: TMCM
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Molded Tantalum Capacitors 4 V 1411 (3528 Metric) 1.1Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2415-1, 718-2415-2, 718-2415-6

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
59-TMCMB0G227MTRF
SMD Capacitor 59-TMCMB0G227MTRF
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMB0G227MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB0G227MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCMB0G227MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMB0G227MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCMB0G227MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMB0G227MTRF
Tantalum Capacitors TMCMB0G227MTRF
CAP TANT 220UF 20% 4V 1411

CAP TANT 220UF 20% 4V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TMCMB0G227MTRF
Capacitors >> Tantalum Capacitors TMCMB0G227MTRF
220uF 4V 1.1Ω@100kHz ±20% 1411 Tantalum Capacitors ROHS

220uF 4V 1.1Ω@100kHz ±20% 1411 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMB0G227MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMB0G227MTRF
Capacitors - Tantalum Capacitors TMCMB0G227MTRF
CAP TANT 220UF 20% 4V 1411

CAP TANT 220UF 20% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2415-6-ND 718-2415-2-ND 937012-TMCMB0G227MTRF 59-TMCMB0G227MTRF TMCMB0G227MTRF TMCMB0G227MTRF TMCMB0G227MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCMB0G227MTRF SMD Capacitor Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 2.20E8 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details