Xoxide Enermax Revolution 85+ 850w Power Supply 38006

Description
No, it's not just a clever name. The Enermax Revolution 85+ 850w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC. This 850W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 850w Power Supply is the definitive component for you. Max Power 850 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 6 x 6+2P PCI-Express Overall Dimensions 150 x 86 x 190mm Noise Level Low Fans 1 x 135mm Fan w/ RPM Control Efficiency 85% - 91% Features: World’s First PSU Series w/ 85-91% Efficiency EPS12V PSU w/ 99% 12V Output Capability Status Monitor w/ 4-Mode LED (Off / Stand-by / OK / Fail) Fully Prepped for Most Upcoming CPU Generations by 12P Sockets Industry-Leading “Asymmetric Hybrid DC-to-DC” Topology Certified by 80 PLUS® Organizations HeatGuard Keeps PSU Fan Running for 30-60 secs After Shut-Down Ultra-Quiet 13.5cm Fan w/ Intelligent RPM Control EMC Ready - Full-Scale Electromagnetic Filtering (Protects from Radiation) DXX Ready for PCI Express 2.0/ DXX Next-Generation Graphic Cards Specifications: Connectors: 6 x 6+2P PCI-E 12 x SATA 6 x 4P Molex 1 x FDD Supports: Latest Intel® Core™ Extreme/ i7 / Xeon™ / AMD® Opteron™ / SLI™ / CrossFireX™ / AMD GAME! / AMD GAME! Ultra Downward Compatible w/ SSI PSDG 2008 1.0, EPS12V 2.92, 2.91, 2.8. Temperature: Operation ambient: 0~50oC/32~122oF (for full rated output) Storage ambient: -40~70 oC/-40~158 oF
Description
No, it's not just a clever name. The Enermax Revolution 85+ 850w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC. This 850W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 850w Power Supply is the definitive component for you. Max Power 850 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 6 x 6+2P PCI-Express Overall Dimensions 150 x 86 x 190mm Noise Level Low Fans 1 x 135mm Fan w/ RPM Control Efficiency 85% - 91% Features: World’s First PSU Series w/ 85-91% Efficiency EPS12V PSU w/ 99% 12V Output Capability Status Monitor w/ 4-Mode LED (Off / Stand-by / OK / Fail) Fully Prepped for Most Upcoming CPU Generations by 12P Sockets Industry-Leading “Asymmetric Hybrid DC-to-DC” Topology Certified by 80 PLUS® Organizations HeatGuard Keeps PSU Fan Running for 30-60 secs After Shut-Down Ultra-Quiet 13.5cm Fan w/ Intelligent RPM Control EMC Ready - Full-Scale Electromagnetic Filtering (Protects from Radiation) DXX Ready for PCI Express 2.0/ DXX Next-Generation Graphic Cards Specifications: Connectors: 6 x 6+2P PCI-E 12 x SATA 6 x 4P Molex 1 x FDD Supports: Latest Intel® Core™ Extreme/ i7 / Xeon™ / AMD® Opteron™ / SLI™ / CrossFireX™ / AMD GAME! / AMD GAME! Ultra Downward Compatible w/ SSI PSDG 2008 1.0, EPS12V 2.92, 2.91, 2.8. Temperature: Operation ambient: 0~50oC/32~122oF (for full rated output) Storage ambient: -40~70 oC/-40~158 oF

Suppliers

Company
Product
Description
Supplier Links
Enermax Revolution 85+ 850w Power Supply - 38006 - Xoxide
Malvern, PA, USA
Enermax Revolution 85+ 850w Power Supply
38006
Enermax Revolution 85+ 850w Power Supply 38006
No, it's not just a clever name. The Enermax Revolution 85+ 850w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC. This 850W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 850w Power Supply is the definitive component for you. Max Power 850 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 6 x 6+2P PCI-Express Overall Dimensions 150 x 86 x 190mm Noise Level Low Fans 1 x 135mm Fan w/ RPM Control Efficiency 85% - 91% Features: World’s First PSU Series w/ 85-91% Efficiency EPS12V PSU w/ 99% 12V Output Capability Status Monitor w/ 4-Mode LED (Off / Stand-by / OK / Fail) Fully Prepped for Most Upcoming CPU Generations by 12P Sockets Industry-Leading “Asymmetric Hybrid DC-to-DC” Topology Certified by 80 PLUS® Organizations HeatGuard Keeps PSU Fan Running for 30-60 secs After Shut-Down Ultra-Quiet 13.5cm Fan w/ Intelligent RPM Control EMC Ready - Full-Scale Electromagnetic Filtering (Protects from Radiation) DXX Ready for PCI Express 2.0/ DXX Next-Generation Graphic Cards Specifications: Connectors: 6 x 6+2P PCI-E 12 x SATA 6 x 4P Molex 1 x FDD Supports: Latest Intel® Core™ Extreme/ i7 / Xeon™ / AMD® Opteron™ / SLI™ / CrossFireX™ / AMD GAME! / AMD GAME! Ultra Downward Compatible w/ SSI PSDG 2008 1.0, EPS12V 2.92, 2.91, 2.8. Temperature: Operation ambient: 0~50oC/32~122oF (for full rated output) Storage ambient: -40~70 oC/-40~158 oF

No, it's not just a clever name. The Enermax Revolution 85+ 850w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC.
This 850W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 850w Power Supply is the definitive component for you.

Max Power 850 Watts Modular Yes
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors 6 x 6+2P PCI-Express
Overall
Dimensions
150 x 86 x 190mmNoise Level Low
Fans 1 x 135mm Fan w/ RPM ControlEfficiency 85% - 91%

Features:

  • World’s First PSU Series w/ 85-91% Efficiency
  • EPS12V PSU w/ 99% 12V Output Capability
  • Status Monitor w/ 4-Mode LED (Off / Stand-by / OK / Fail)
  • Fully Prepped for Most Upcoming CPU Generations by 12P Sockets
  • Industry-Leading “Asymmetric Hybrid DC-to-DC” Topology
  • Certified by 80 PLUS® Organizations
  • HeatGuard Keeps PSU Fan Running for 30-60 secs After Shut-Down
  • Ultra-Quiet 13.5cm Fan w/ Intelligent RPM Control
  • EMC Ready - Full-Scale Electromagnetic Filtering (Protects from Radiation)
  • DXX Ready for PCI Express 2.0/ DXX Next-Generation Graphic Cards

Specifications:

  • Connectors:
    • 6 x 6+2P PCI-E
    • 12 x SATA
    • 6 x 4P Molex
    • 1 x FDD
  • Supports:
    • Latest Intel® Core™ Extreme/ i7 / Xeon™ / AMD® Opteron™ / SLI™ / CrossFireX™ / AMD GAME! / AMD GAME! Ultra
    • Downward Compatible w/ SSI PSDG 2008 1.0, EPS12V 2.92, 2.91, 2.8.
  • Temperature:
    • Operation ambient: 0~50oC/32~122oF (for full rated output)
    • Storage ambient: -40~70 oC/-40~158 oF
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 38006
Product Name Enermax Revolution 85+ 850w Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details