Xoxide Apevia 1100W Warlock Windowed Power Supply 70432

Description
The highly efficient Apevia 1100W Warlock power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's especailly for modders!. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled , 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output 1100W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 2 x 8pin PCI Express 1 x 4/8 pin + 12V and EPS 8 x 4pin Peripheral 6 x Serial ATA 2 x Floppy Electrical Efficiency:80% at full load Hold up time: 17ms at full load Switching Frequency: 125K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C PFC Active Cooling Forced air ventilation by 1 x 135mm ball bearing fan Fan speed controller Automatically thermal controlled MTBF 100,000 hours at full load/25°C Dimension 150mm x 170mm x 85mm (W x L x H) Weight 5.0 lbs Package 8 pcs/carton Cu'ft 2.74 (per carton)
Description
The highly efficient Apevia 1100W Warlock power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's especailly for modders!. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled , 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output 1100W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 2 x 8pin PCI Express 1 x 4/8 pin + 12V and EPS 8 x 4pin Peripheral 6 x Serial ATA 2 x Floppy Electrical Efficiency:80% at full load Hold up time: 17ms at full load Switching Frequency: 125K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C PFC Active Cooling Forced air ventilation by 1 x 135mm ball bearing fan Fan speed controller Automatically thermal controlled MTBF 100,000 hours at full load/25°C Dimension 150mm x 170mm x 85mm (W x L x H) Weight 5.0 lbs Package 8 pcs/carton Cu'ft 2.74 (per carton)

Suppliers

Company
Product
Description
Supplier Links
Apevia 1100W Warlock Windowed Power Supply - 70432 - Xoxide
Malvern, PA, USA
Apevia 1100W Warlock Windowed Power Supply
70432
Apevia 1100W Warlock Windowed Power Supply 70432
The highly efficient Apevia 1100W Warlock power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's especailly for modders!. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled , 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output 1100W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 2 x 8pin PCI Express 1 x 4/8 pin + 12V and EPS 8 x 4pin Peripheral 6 x Serial ATA 2 x Floppy Electrical Efficiency:80% at full load Hold up time: 17ms at full load Switching Frequency: 125K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C PFC Active Cooling Forced air ventilation by 1 x 135mm ball bearing fan Fan speed controller Automatically thermal controlled MTBF 100,000 hours at full load/25°C Dimension 150mm x 170mm x 85mm (W x L x H) Weight 5.0 lbs Package 8 pcs/carton Cu'ft 2.74 (per carton)

The highly efficient Apevia 1100W Warlock power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's especailly for modders!. This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled, 135mm, color-selectable LED fan, and blue UV reactive cable sleeves to this unit's high-performance and reliability, and you can see why our Warlock power supply triumphs over the competition.
Specifications:

Model No.ATX-WA1100W
Max. Power1100W
MaterialMetal
ColorBlack titanium coated with black sleeves
SwitchesATX Logic on-off additional power rocker switch 115/230 Volt selector switch
InputVoltage valtagees:115V/230V
Input freguency:60Hz/50Hz
Output1100W Max
Connectors1 x 20/24pin Main Power
2 x 6pinPCI Express
2 x 8pin PCI Express
1 x 4/8 pin + 12V and EPS
8 x 4pin Peripheral
6 x Serial ATA
2 x Floppy
ElectricalEfficiency:80% at full load
Hold up time: 17ms at full load
Switching Frequency: 125K Hz at normal link input
Stability: +/- 5% for 24K hr after warm up
ProtectionShort-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature
EnvironmentOperation temperature:0°C to 40°C
PFCActive
CoolingForced air ventilation by 1 x 135mm ball bearing fan
Fan speed controllerAutomatically thermal controlled
MTBF100,000 hours at full load/25°C
Dimension150mm x 170mm x 85mm (W x L x H)
Weight5.0 lbs
Package8 pcs/carton
Cu'ft2.74 (per carton)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70432
Product Name Apevia 1100W Warlock Windowed Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details