Xoxide SilverStone Zeus SST-ST65EF 650W Power Supply nVIDIA SLI 14512

Description
SilverStone ELEMENT series power supply is the synonym of saving electricity and cost. ELEMENT series ST65EF can deliver exceptionally high efficiency with greater than 82% within 20% to 100% loading and its 650W continuous output has dual +12V rails with 50A combined output, moreover, its quad PCI-E 6 pin and single PCI-E 8 pin connectors can support up to the needs of highest graphic cards on the market. For enthusiasts, the compact size (140mm) of ST65EF is another advantage for easy integration for any sizes of chassis and it is ready to deliver in any high powered environment for serious work or play. Special Feature 650W continuous power output Class-leading Dual +12V rail(s) with 50A High efficiency with 82%~85% at 20% - 100% loading Support single PCI-E 8pin and Quad PCI-E 6pin connectors Silent running 120mm Fan with 19dBA Support ATX 12V 2.3 & EPS 12V 3.3V +5V +12V1 +12V2 +5VSB -12V Max.(Amps) 25A 30A 20A 30A 2.5A 0.8A Peak (Amps) / / / / / / Min.(Amps) 1.0A 1.0A 1.0A 1.0A 0.1A 0A Range (%) ±5 % ±5 % ±5 % ±5 % ±5 % ±10 % Line Reg.(%) ±1 % ±1 % ±1 % ±1 % ±1 % ±1 % Ripple(mVp-p) 50mV 50mV 120mV 120mV 50mV 120mV Connectors 1 x 24 / 20-Pin Motherboard connector (550mm) 1 x 8 / 4-Pin EPS / ATX 12V connector (550mm) 4 x 6-Pin PCIE connector (550mm / 150mm) 1 x 8-Pin PCIE connector (550mm ) 6 x SATA connector (500mm / 250mm / 250mm) 6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm) 2 x 4-Pin Floppy connector (500mm / 250mm / 250mm / 150mm) Cooling System Silent 120mm fan Noise Level 19dBA – 35dBA Dimension 150 mm (W) x 86 mm (H) x 140 mm (D) Weight 2.3 kg Certification 80 PLUS BRONZE
Description
SilverStone ELEMENT series power supply is the synonym of saving electricity and cost. ELEMENT series ST65EF can deliver exceptionally high efficiency with greater than 82% within 20% to 100% loading and its 650W continuous output has dual +12V rails with 50A combined output, moreover, its quad PCI-E 6 pin and single PCI-E 8 pin connectors can support up to the needs of highest graphic cards on the market. For enthusiasts, the compact size (140mm) of ST65EF is another advantage for easy integration for any sizes of chassis and it is ready to deliver in any high powered environment for serious work or play. Special Feature 650W continuous power output Class-leading Dual +12V rail(s) with 50A High efficiency with 82%~85% at 20% - 100% loading Support single PCI-E 8pin and Quad PCI-E 6pin connectors Silent running 120mm Fan with 19dBA Support ATX 12V 2.3 & EPS 12V 3.3V +5V +12V1 +12V2 +5VSB -12V Max.(Amps) 25A 30A 20A 30A 2.5A 0.8A Peak (Amps) / / / / / / Min.(Amps) 1.0A 1.0A 1.0A 1.0A 0.1A 0A Range (%) ±5 % ±5 % ±5 % ±5 % ±5 % ±10 % Line Reg.(%) ±1 % ±1 % ±1 % ±1 % ±1 % ±1 % Ripple(mVp-p) 50mV 50mV 120mV 120mV 50mV 120mV Connectors 1 x 24 / 20-Pin Motherboard connector (550mm) 1 x 8 / 4-Pin EPS / ATX 12V connector (550mm) 4 x 6-Pin PCIE connector (550mm / 150mm) 1 x 8-Pin PCIE connector (550mm ) 6 x SATA connector (500mm / 250mm / 250mm) 6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm) 2 x 4-Pin Floppy connector (500mm / 250mm / 250mm / 150mm) Cooling System Silent 120mm fan Noise Level 19dBA – 35dBA Dimension 150 mm (W) x 86 mm (H) x 140 mm (D) Weight 2.3 kg Certification 80 PLUS BRONZE

Suppliers

Company
Product
Description
Supplier Links
SilverStone Zeus SST-ST65EF 650W Power Supply nVIDIA SLI - 14512 - Xoxide
Malvern, PA, USA
SilverStone Zeus SST-ST65EF 650W Power Supply nVIDIA SLI
14512
SilverStone Zeus SST-ST65EF 650W Power Supply nVIDIA SLI 14512
SilverStone ELEMENT series power supply is the synonym of saving electricity and cost. ELEMENT series ST65EF can deliver exceptionally high efficiency with greater than 82% within 20% to 100% loading and its 650W continuous output has dual +12V rails with 50A combined output, moreover, its quad PCI-E 6 pin and single PCI-E 8 pin connectors can support up to the needs of highest graphic cards on the market. For enthusiasts, the compact size (140mm) of ST65EF is another advantage for easy integration for any sizes of chassis and it is ready to deliver in any high powered environment for serious work or play. Special Feature 650W continuous power output Class-leading Dual +12V rail(s) with 50A High efficiency with 82%~85% at 20% - 100% loading Support single PCI-E 8pin and Quad PCI-E 6pin connectors Silent running 120mm Fan with 19dBA Support ATX 12V 2.3 & EPS 12V 3.3V +5V +12V1 +12V2 +5VSB -12V Max.(Amps) 25A 30A 20A 30A 2.5A 0.8A Peak (Amps) / / / / / / Min.(Amps) 1.0A 1.0A 1.0A 1.0A 0.1A 0A Range (%) ±5 % ±5 % ±5 % ±5 % ±5 % ±10 % Line Reg.(%) ±1 % ±1 % ±1 % ±1 % ±1 % ±1 % Ripple(mVp-p) 50mV 50mV 120mV 120mV 50mV 120mV Connectors 1 x 24 / 20-Pin Motherboard connector (550mm) 1 x 8 / 4-Pin EPS / ATX 12V connector (550mm) 4 x 6-Pin PCIE connector (550mm / 150mm) 1 x 8-Pin PCIE connector (550mm ) 6 x SATA connector (500mm / 250mm / 250mm) 6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm) 2 x 4-Pin Floppy connector (500mm / 250mm / 250mm / 150mm) Cooling System Silent 120mm fan Noise Level 19dBA – 35dBA Dimension 150 mm (W) x 86 mm (H) x 140 mm (D) Weight 2.3 kg Certification 80 PLUS BRONZE

SilverStone ELEMENT series power supply is the synonym of saving electricity and cost. ELEMENT series ST65EF can deliver exceptionally high efficiency with greater than 82% within 20% to 100% loading and its 650W continuous output has dual +12V rails with 50A combined output, moreover, its quad PCI-E 6 pin and single PCI-E 8 pin connectors can support up to the needs of highest graphic cards on the market. For enthusiasts, the compact size (140mm) of ST65EF is another advantage for easy integration for any sizes of chassis and it is ready to deliver in any high powered environment for serious work or play.

Special Feature
650W continuous power output
Class-leading Dual +12V rail(s) with 50A
High efficiency with 82%~85% at 20% - 100% loading
Support single PCI-E 8pin and Quad PCI-E 6pin connectors
Silent running 120mm Fan with 19dBA
Support ATX 12V 2.3 & EPS 12V

3.3V+5V+12V1+12V2+5VSB-12V
Max.(Amps)25A30A20A30A2.5A0.8A
Peak (Amps)//////
Min.(Amps)1.0A1.0A1.0A1.0A0.1A0A
Range (%)±5 %±5 %±5 %±5 %±5 %±10 %
Line Reg.(%)±1 %±1 %±1 %±1 %±1 %±1 %
Ripple(mVp-p)50mV50mV120mV120mV50mV120mV

Connectors

1 x 24 / 20-Pin Motherboard connector (550mm)
1 x 8 / 4-Pin EPS / ATX 12V connector (550mm)
4 x 6-Pin PCIE connector (550mm / 150mm)
1 x 8-Pin PCIE connector (550mm )
6 x SATA connector (500mm / 250mm / 250mm)
6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm)
2 x 4-Pin Floppy connector (500mm / 250mm / 250mm / 150mm)

Cooling System

Silent 120mm fan

Noise Level

19dBA – 35dBA

Dimension

150 mm (W) x 86 mm (H) x 140 mm (D)

Weight

2.3 kg

Certification

80 PLUS BRONZE

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 14512
Product Name SilverStone Zeus SST-ST65EF 650W Power Supply nVIDIA SLI
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details