Xoxide Aerocool Turbine Power 550w Power Supply 20036

Description
The 550W Turbine Series Power Supply from AeroCool is a Modular power supply with a twist. A very powerful twist in cooling that is. The AeroCool Turbine Series power supply utilizes a 120mm 16 blade turbine fan to silently push massive amounts of air through your power supply keeping your system running strong and stable. The modular cabling system with UV reactive sleeving allows you to select only the cables you need, keeping your system neat and clean. The Turbine series is compatible with all of today’s latest technologies like PCI Express, 20 and 24-pin Motherboards, and SATA drives. So Turbine charge your system with the 550W Turbine Series Modular Power Supply from AeroCool. Max Power 550 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 5.9 x 3.4 x 6.2 inches Noise Level N/A Fans 1 x 120mm Turbine Fan Efficiency N/A Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 8-pin P8 1 x 6-pin PCI Express 4 x 5-pin SATA 8 x 4-pin Molex 2 x 4-pin FDD 3 x 3-pin Fan Features: Smart modular cable management system allows you to use only the cables you need ATX 12V v2.0 compliance reduces power consumption by up to 25% Dual +12V rails provide plenty of power Turbine fan head design with 2 LEDs Double layer 12cm fan blades for stronger air pressure with quieter performance Press and release connectors for easy detachment without hard pulling UV reactive sleeving on all cables High gloss black mirror surface finish Includes polishing cloth to keep your mirror finish shiny Specifications: AC Input: Voltage: 100~120/200~240 VAC Current: 10/6A Frequency: 60/50Hz DC Output: Maximum Power Output: 550W +3.3V: 36A +5V: 36A +12V: +12V Total: 38A +12V1: 20A +12V2: 18A -12V: 0.8A +5VSB: 2.5A Dimensions: 5.9 x 3.4 x 6.2 (inches) Turbine nose cap protrudes 0.5 inch from top of unit
Description
The 550W Turbine Series Power Supply from AeroCool is a Modular power supply with a twist. A very powerful twist in cooling that is. The AeroCool Turbine Series power supply utilizes a 120mm 16 blade turbine fan to silently push massive amounts of air through your power supply keeping your system running strong and stable. The modular cabling system with UV reactive sleeving allows you to select only the cables you need, keeping your system neat and clean. The Turbine series is compatible with all of today’s latest technologies like PCI Express, 20 and 24-pin Motherboards, and SATA drives. So Turbine charge your system with the 550W Turbine Series Modular Power Supply from AeroCool. Max Power 550 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 5.9 x 3.4 x 6.2 inches Noise Level N/A Fans 1 x 120mm Turbine Fan Efficiency N/A Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 8-pin P8 1 x 6-pin PCI Express 4 x 5-pin SATA 8 x 4-pin Molex 2 x 4-pin FDD 3 x 3-pin Fan Features: Smart modular cable management system allows you to use only the cables you need ATX 12V v2.0 compliance reduces power consumption by up to 25% Dual +12V rails provide plenty of power Turbine fan head design with 2 LEDs Double layer 12cm fan blades for stronger air pressure with quieter performance Press and release connectors for easy detachment without hard pulling UV reactive sleeving on all cables High gloss black mirror surface finish Includes polishing cloth to keep your mirror finish shiny Specifications: AC Input: Voltage: 100~120/200~240 VAC Current: 10/6A Frequency: 60/50Hz DC Output: Maximum Power Output: 550W +3.3V: 36A +5V: 36A +12V: +12V Total: 38A +12V1: 20A +12V2: 18A -12V: 0.8A +5VSB: 2.5A Dimensions: 5.9 x 3.4 x 6.2 (inches) Turbine nose cap protrudes 0.5 inch from top of unit

Suppliers

Company
Product
Description
Supplier Links
Aerocool Turbine Power 550w Power Supply - 20036 - Xoxide
Malvern, PA, USA
Aerocool Turbine Power 550w Power Supply
20036
Aerocool Turbine Power 550w Power Supply 20036
The 550W Turbine Series Power Supply from AeroCool is a Modular power supply with a twist. A very powerful twist in cooling that is. The AeroCool Turbine Series power supply utilizes a 120mm 16 blade turbine fan to silently push massive amounts of air through your power supply keeping your system running strong and stable. The modular cabling system with UV reactive sleeving allows you to select only the cables you need, keeping your system neat and clean. The Turbine series is compatible with all of today’s latest technologies like PCI Express, 20 and 24-pin Motherboards, and SATA drives. So Turbine charge your system with the 550W Turbine Series Modular Power Supply from AeroCool. Max Power 550 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall Dimensions 5.9 x 3.4 x 6.2 inches Noise Level N/A Fans 1 x 120mm Turbine Fan Efficiency N/A Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 8-pin P8 1 x 6-pin PCI Express 4 x 5-pin SATA 8 x 4-pin Molex 2 x 4-pin FDD 3 x 3-pin Fan Features: Smart modular cable management system allows you to use only the cables you need ATX 12V v2.0 compliance reduces power consumption by up to 25% Dual +12V rails provide plenty of power Turbine fan head design with 2 LEDs Double layer 12cm fan blades for stronger air pressure with quieter performance Press and release connectors for easy detachment without hard pulling UV reactive sleeving on all cables High gloss black mirror surface finish Includes polishing cloth to keep your mirror finish shiny Specifications: AC Input: Voltage: 100~120/200~240 VAC Current: 10/6A Frequency: 60/50Hz DC Output: Maximum Power Output: 550W +3.3V: 36A +5V: 36A +12V: +12V Total: 38A +12V1: 20A +12V2: 18A -12V: 0.8A +5VSB: 2.5A Dimensions: 5.9 x 3.4 x 6.2 (inches) Turbine nose cap protrudes 0.5 inch from top of unit

The 550W Turbine Series Power Supply from AeroCool is a Modular power supply with a twist. A very powerful twist in cooling that is. The AeroCool Turbine Series power supply utilizes a 120mm 16 blade turbine fan to silently push massive amounts of air through your power supply keeping your system running strong and stable.
The modular cabling system with UV reactive sleeving allows you to select only the cables you need, keeping your system neat and clean. The Turbine series is compatible with all of today’s latest technologies like PCI Express, 20 and 24-pin Motherboards, and SATA drives. So Turbine charge your system with the 550W Turbine Series Modular Power Supply from AeroCool.

Max Power550 WattsModularYes
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors1 x 6-pin PCI Express
Overall
Dimensions
5.9 x 3.4 x 6.2 inchesNoise LevelN/A
Fans1 x 120mm Turbine FanEfficiencyN/A

Connectors:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 1 x 8-pin P8
  • 1 x 6-pin PCI Express
  • 4 x 5-pin SATA
  • 8 x 4-pin Molex
  • 2 x 4-pin FDD
  • 3 x 3-pin Fan

Features:

  • Smart modular cable management system allows you to use only the cables you need
  • ATX 12V v2.0 compliance reduces power consumption by up to 25%
  • Dual +12V rails provide plenty of power
  • Turbine fan head design with 2 LEDs
  • Double layer 12cm fan blades for stronger air pressure with quieter performance
  • Press and release connectors for easy detachment without hard pulling
  • UV reactive sleeving on all cables
  • High gloss black mirror surface finish
  • Includes polishing cloth to keep your mirror finish shiny

Specifications:

  • AC Input:
    • Voltage: 100~120/200~240 VAC
    • Current: 10/6A
    • Frequency: 60/50Hz
  • DC Output:
    • Maximum Power Output: 550W
    • +3.3V: 36A
    • +5V: 36A
    • +12V:
      • +12V Total: 38A
      • +12V1: 20A
      • +12V2: 18A
    • -12V: 0.8A
    • +5VSB: 2.5A
  • Dimensions:
    • 5.9 x 3.4 x 6.2 (inches)
    • Turbine nose cap protrudes 0.5 inch from top of unit
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 20036
Product Name Aerocool Turbine Power 550w Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Bench Power Supplies - 1225053 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details