Xoxide Apevia 700W Aqua Windowed Power Supply 70433

Description
The highly efficient Apevia 700W Aqua power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's awesome for modders! This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled , 135mm LED fan to this unit's high-performance and reliability, and you can see why our Aqua power supply triumphs over the competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x 4/8 pin 12V/EPS 6 x 4pin Peripheral 6 x Serial ATA 1 x Floppy Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x 4/8 pin 12V/EPS 6 x 4pin Peripheral 6 x Serial ATA 1 x Floppy Electrical Hold up time: 17ms at full load Switching Frequency: 50K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C Cooling Forced air ventilation by 1 x 135mm blue LED fan Fan speed controller Automatically thermal controlled MTBF 100,000 hours at full load/25°C Dimension 150mm x 155mm x 85mm (5.9" x 6.1" x 3.4") -W x L x H Weight 5.5 lbs Package 8 pcs/carton Cu'ft 2.15 (per carton)
Description
The highly efficient Apevia 700W Aqua power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's awesome for modders! This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled , 135mm LED fan to this unit's high-performance and reliability, and you can see why our Aqua power supply triumphs over the competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x 4/8 pin 12V/EPS 6 x 4pin Peripheral 6 x Serial ATA 1 x Floppy Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x 4/8 pin 12V/EPS 6 x 4pin Peripheral 6 x Serial ATA 1 x Floppy Electrical Hold up time: 17ms at full load Switching Frequency: 50K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C Cooling Forced air ventilation by 1 x 135mm blue LED fan Fan speed controller Automatically thermal controlled MTBF 100,000 hours at full load/25°C Dimension 150mm x 155mm x 85mm (5.9" x 6.1" x 3.4") -W x L x H Weight 5.5 lbs Package 8 pcs/carton Cu'ft 2.15 (per carton)

Suppliers

Company
Product
Description
Supplier Links
Apevia 700W Aqua Windowed Power Supply - 70433 - Xoxide
Malvern, PA, USA
Apevia 700W Aqua Windowed Power Supply
70433
Apevia 700W Aqua Windowed Power Supply 70433
The highly efficient Apevia 700W Aqua power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's awesome for modders! This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled , 135mm LED fan to this unit's high-performance and reliability, and you can see why our Aqua power supply triumphs over the competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x 4/8 pin 12V/EPS 6 x 4pin Peripheral 6 x Serial ATA 1 x Floppy Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x 4/8 pin 12V/EPS 6 x 4pin Peripheral 6 x Serial ATA 1 x Floppy Electrical Hold up time: 17ms at full load Switching Frequency: 50K Hz at normal link input Stability: +/- 5% for 24K hr after warm up Protection Short-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature Environment Operation temperature:0°C to 40°C Cooling Forced air ventilation by 1 x 135mm blue LED fan Fan speed controller Automatically thermal controlled MTBF 100,000 hours at full load/25°C Dimension 150mm x 155mm x 85mm (5.9" x 6.1" x 3.4") -W x L x H Weight 5.5 lbs Package 8 pcs/carton Cu'ft 2.15 (per carton)

The highly efficient Apevia 700W Aqua power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's awesome for modders! This quad-rail power supply features 4 independent +12V rails for better power distribution, and can handle most overclocked, extreme gaming, or power hungry systems. Apevia is well known for its unique personal style, and this power supply is no exception. Add in the flair of a thermally-controlled, 135mm LED fan to this unit's high-performance and reliability, and you can see why our Aqua power supply triumphs over the competition.
Specifications:

Model No.ATX-AQ700W-BK
Max. Power700W
MaterialMetal
SwitchesAdditional power rocker switch 115/230 Volt selector switch
InputVoltage ranges:115V/230V
Input frequency:60Hz/50Hz
Output700W Max
Connectors1 x 20/24pin Main Power
2 x 6pinPCI Express
1 x 4/8 pin 12V/EPS
6 x 4pin Peripheral
6 x Serial ATA
1 x Floppy
Connectors1 x 20/24pin Main Power
2 x 6pinPCI Express
1 x 4/8 pin 12V/EPS
6 x 4pin Peripheral
6 x Serial ATA
1 x Floppy
ElectricalHold up time: 17ms at full load
Switching Frequency: 50K Hz at normal link input
Stability: +/- 5% for 24K hr after warm up
ProtectionShort-circuit/ Over current/ Over voltage/ Over power/ Under voltage/ Over Temperature
EnvironmentOperation temperature:0°C to 40°C
CoolingForced air ventilation by 1 x 135mm blue LED fan
Fan speed controllerAutomatically thermal controlled
MTBF100,000 hours at full load/25°C
Dimension150mm x 155mm x 85mm (5.9" x 6.1" x 3.4") -W x L x H
Weight5.5 lbs
Package8 pcs/carton
Cu'ft2.15 (per carton)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70433
Product Name Apevia 700W Aqua Windowed Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details