Xoxide Thermaltake ToughPower 750w Power Supply 11332

Description
Features: Efficiency 87% Manufacturer Thermaltake Technology Co., Ltd Input Voltage 110 V AC/220 V AC Manufacturer Part Number W0223RU Standard Warranty 5 Year Limited Number of Fans 1 ATI CrossFire Support Yes Output Power 750 W Connections 1 x 20+4-pin ATX Motherboard 1 x 4-pin ATX12V Motherboard 1 x 8-pin EPS12V Motherboard 2 x 6-pin PCI-E 2 x 8-pin PCI-E 6 x Serial ATA Output Voltage 3.3 V DC @ 30 A 5 V DC @ 28 A 12 V DC @ 60 A -12 V DC @ 800 mA 5 V DC @ 3 A
Description
Features: Efficiency 87% Manufacturer Thermaltake Technology Co., Ltd Input Voltage 110 V AC/220 V AC Manufacturer Part Number W0223RU Standard Warranty 5 Year Limited Number of Fans 1 ATI CrossFire Support Yes Output Power 750 W Connections 1 x 20+4-pin ATX Motherboard 1 x 4-pin ATX12V Motherboard 1 x 8-pin EPS12V Motherboard 2 x 6-pin PCI-E 2 x 8-pin PCI-E 6 x Serial ATA Output Voltage 3.3 V DC @ 30 A 5 V DC @ 28 A 12 V DC @ 60 A -12 V DC @ 800 mA 5 V DC @ 3 A

Suppliers

Company
Product
Description
Supplier Links
Thermaltake ToughPower 750w Power Supply - 11332 - Xoxide
Malvern, PA, USA
Thermaltake ToughPower 750w Power Supply
11332
Thermaltake ToughPower 750w Power Supply 11332
Features: Efficiency 87% Manufacturer Thermaltake Technology Co., Ltd Input Voltage 110 V AC/220 V AC Manufacturer Part Number W0223RU Standard Warranty 5 Year Limited Number of Fans 1 ATI CrossFire Support Yes Output Power 750 W Connections 1 x 20+4-pin ATX Motherboard 1 x 4-pin ATX12V Motherboard 1 x 8-pin EPS12V Motherboard 2 x 6-pin PCI-E 2 x 8-pin PCI-E 6 x Serial ATA Output Voltage 3.3 V DC @ 30 A 5 V DC @ 28 A 12 V DC @ 60 A -12 V DC @ 800 mA 5 V DC @ 3 A

Features:

  • Efficiency 87%
  • Manufacturer Thermaltake Technology Co., Ltd
  • Input Voltage 110 V AC/220 V AC
  • Manufacturer Part Number W0223RU
  • Standard Warranty 5 Year Limited
  • Number of Fans 1
  • ATI CrossFire Support Yes
  • Output Power 750 W
  • Connections
    • 1 x 20+4-pin ATX Motherboard
      1 x 4-pin ATX12V Motherboard
      1 x 8-pin EPS12V Motherboard
      2 x 6-pin PCI-E
      2 x 8-pin PCI-E
      6 x Serial ATA
  • Output Voltage
    • 3.3 V DC @ 30 A
      5 V DC @ 28 A
      12 V DC @ 60 A
      -12 V DC @ 800 mA
      5 V DC @ 3 A
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 11332
Product Name Thermaltake ToughPower 750w Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details