Xoxide Enermax MaxRevo 1350W Modular Power Supply 70628

Description
Features FMQ Design Fully utilize transformer's quad magnetic quradrants energy to provide maximum switching efficiency and outstanding stability. 88PLUS ready! World's leading full modular cables PSU series with 88-94% efficiency @20-100% load. Compliant with 80 PLUS Gold standard. ErP Lot 6 ready Help system to meet ErP Lot 6 2010 (<1W at standby mode) with high efficiency +5Vsb circuitry. (With ErP Lot 6 enabled motherboard.) Copper-Bridge Array Transmission Unique Copper-Bridge Array creating wider conduction path greatly helps reduce airflow resistance, voltage drop and energy loss. C6 & Hybrid ready! Maximum compatibility with C6 & hybrid states of current and future CPU & GPU generations by ZERO LOAD Design. DXXI ready! 100% 6+2P (8P) PCI-E connector to support new generation DXXI graphic cards. Future ready! 12P modular design for possible upcoming new CPU and GPU 10P and/or 12 connectors. Modular ready! Full modular cable design for easy customized support for various peripheral settings. SERVER ready! SSI PSDG support for latest Intel® Core™ Extreme/i7, Xeon™ and AMD® Opteron™ and SLI® or CrossFireX™ and downward compatible with EPS12V v2.92, v2.8. CordGuard CordGuard Fixing the AC cord tightly to avoid accidental shutdowns of your PC. HeatGuard Keeping PSU fan running for 30-60 seconds after shut down to dissipate the remaining system heat and prolonging system lifetime. SafeGuard Advanced multiple protection circuitries of OCP, OVP, DC UVP, AC UVP, OPP, OTP , SCP & SIP protects your system. SpeedGuard The best rail design for this PSU class for maximum safety and compatibility. Twister fan inside! 13.9cm Twister-bearing fan with low noise and long lifetime. (100,000 hours MTBF, Patented Twister Bearing Technology) 100% 105°C Japanese electrolytic capacitors Highest components standards for maximum durability and stability Specifications: Model Number: EMR1350EWT AC Input Voltage 115 - 240VAC 50 - 60Hz AC Input Current 14-6.5A DC Output +3.3V 25A 140W +5V 25A 12V1
Description
Features FMQ Design Fully utilize transformer's quad magnetic quradrants energy to provide maximum switching efficiency and outstanding stability. 88PLUS ready! World's leading full modular cables PSU series with 88-94% efficiency @20-100% load. Compliant with 80 PLUS Gold standard. ErP Lot 6 ready Help system to meet ErP Lot 6 2010 (<1W at standby mode) with high efficiency +5Vsb circuitry. (With ErP Lot 6 enabled motherboard.) Copper-Bridge Array Transmission Unique Copper-Bridge Array creating wider conduction path greatly helps reduce airflow resistance, voltage drop and energy loss. C6 & Hybrid ready! Maximum compatibility with C6 & hybrid states of current and future CPU & GPU generations by ZERO LOAD Design. DXXI ready! 100% 6+2P (8P) PCI-E connector to support new generation DXXI graphic cards. Future ready! 12P modular design for possible upcoming new CPU and GPU 10P and/or 12 connectors. Modular ready! Full modular cable design for easy customized support for various peripheral settings. SERVER ready! SSI PSDG support for latest Intel® Core™ Extreme/i7, Xeon™ and AMD® Opteron™ and SLI® or CrossFireX™ and downward compatible with EPS12V v2.92, v2.8. CordGuard CordGuard Fixing the AC cord tightly to avoid accidental shutdowns of your PC. HeatGuard Keeping PSU fan running for 30-60 seconds after shut down to dissipate the remaining system heat and prolonging system lifetime. SafeGuard Advanced multiple protection circuitries of OCP, OVP, DC UVP, AC UVP, OPP, OTP , SCP & SIP protects your system. SpeedGuard The best rail design for this PSU class for maximum safety and compatibility. Twister fan inside! 13.9cm Twister-bearing fan with low noise and long lifetime. (100,000 hours MTBF, Patented Twister Bearing Technology) 100% 105°C Japanese electrolytic capacitors Highest components standards for maximum durability and stability Specifications: Model Number: EMR1350EWT AC Input Voltage 115 - 240VAC 50 - 60Hz AC Input Current 14-6.5A DC Output +3.3V 25A 140W +5V 25A 12V1

Suppliers

Company
Product
Description
Supplier Links
Enermax MaxRevo 1350W Modular Power Supply - 70628 - Xoxide
Malvern, PA, USA
Enermax MaxRevo 1350W Modular Power Supply
70628
Enermax MaxRevo 1350W Modular Power Supply 70628
Features FMQ Design Fully utilize transformer's quad magnetic quradrants energy to provide maximum switching efficiency and outstanding stability. 88PLUS ready! World's leading full modular cables PSU series with 88-94% efficiency @20-100% load. Compliant with 80 PLUS Gold standard. ErP Lot 6 ready Help system to meet ErP Lot 6 2010 (<1W at standby mode) with high efficiency +5Vsb circuitry. (With ErP Lot 6 enabled motherboard.) Copper-Bridge Array Transmission Unique Copper-Bridge Array creating wider conduction path greatly helps reduce airflow resistance, voltage drop and energy loss. C6 & Hybrid ready! Maximum compatibility with C6 & hybrid states of current and future CPU & GPU generations by ZERO LOAD Design. DXXI ready! 100% 6+2P (8P) PCI-E connector to support new generation DXXI graphic cards. Future ready! 12P modular design for possible upcoming new CPU and GPU 10P and/or 12 connectors. Modular ready! Full modular cable design for easy customized support for various peripheral settings. SERVER ready! SSI PSDG support for latest Intel® Core™ Extreme/i7, Xeon™ and AMD® Opteron™ and SLI® or CrossFireX™ and downward compatible with EPS12V v2.92, v2.8. CordGuard CordGuard Fixing the AC cord tightly to avoid accidental shutdowns of your PC. HeatGuard Keeping PSU fan running for 30-60 seconds after shut down to dissipate the remaining system heat and prolonging system lifetime. SafeGuard Advanced multiple protection circuitries of OCP, OVP, DC UVP, AC UVP, OPP, OTP , SCP & SIP protects your system. SpeedGuard The best rail design for this PSU class for maximum safety and compatibility. Twister fan inside! 13.9cm Twister-bearing fan with low noise and long lifetime. (100,000 hours MTBF, Patented Twister Bearing Technology) 100% 105°C Japanese electrolytic capacitors Highest components standards for maximum durability and stability Specifications: Model Number: EMR1350EWT AC Input Voltage 115 - 240VAC 50 - 60Hz AC Input Current 14-6.5A DC Output +3.3V 25A 140W +5V 25A 12V1

Features
FMQ Design
Fully utilize transformer's quad magnetic quradrants energy to provide maximum switching efficiency and outstanding stability.
88PLUS ready!
World's leading full modular cables PSU series with 88-94% efficiency @20-100% load. Compliant with 80 PLUS Gold standard.
ErP Lot 6 ready
Help system to meet ErP Lot 6 2010 (<1W at standby mode) with high efficiency +5Vsb circuitry. (With ErP Lot 6 enabled motherboard.)
Copper-Bridge Array Transmission
Unique Copper-Bridge Array creating wider conduction path greatly helps reduce airflow resistance, voltage drop and energy loss.
C6 & Hybrid ready!
Maximum compatibility with C6 & hybrid states of current and future CPU & GPU generations by ZERO LOAD Design.
DXXI ready!
100% 6+2P (8P) PCI-E connector to support new generation DXXI graphic cards.
Future ready!
12P modular design for possible upcoming new CPU and GPU 10P and/or 12 connectors.
Modular ready!
Full modular cable design for easy customized support for various peripheral settings.
SERVER ready!
SSI PSDG support for latest Intel® Core™ Extreme/i7, Xeon™ and AMD® Opteron™ and SLI® or CrossFireX™ and downward compatible with EPS12V v2.92, v2.8.
CordGuard
CordGuard Fixing the AC cord tightly to avoid accidental shutdowns of your PC.
HeatGuard
Keeping PSU fan running for 30-60 seconds after shut down to dissipate the remaining system heat and prolonging system lifetime.
SafeGuard
Advanced multiple protection circuitries of OCP, OVP, DC UVP, AC UVP, OPP, OTP , SCP & SIP protects your system.
SpeedGuard
The best rail design for this PSU class for maximum safety and compatibility.
Twister fan inside!
13.9cm Twister-bearing fan with low noise and long lifetime. (100,000 hours MTBF, Patented Twister Bearing Technology)
100% 105°C Japanese electrolytic capacitors
Highest components standards for maximum durability and stability
Specifications:

Model Number: EMR1350EWT

AC Input Voltage115 - 240VAC 50 - 60Hz
AC Input Current14-6.5A
DC Output+3.3V25A140W
+5V25A
12V1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70628
Product Name Enermax MaxRevo 1350W Modular Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details