Xoxide Raidmax RX-850AE 850W Power Supply 70454

Description
FEATURES: Modularized Cable design for easy cable management and improved airflow inside the case. Environmental friendly technology reduces the loss of electricity and save your money on facility bill and High Efficiency. ATX 12V EPS12V: Supports ATX 12V2.3 version and EPS12V 2.92 version. Active PFC, Quad+12v Rails. Design supports all HIGH-END Multi-Core GPU graphic cards. Optimized Silent Design 135 MM Fan maximizes the airflow and minimizes the noise. PCI-E Dedicated PCI-Express VGA Connector for high performance interface VGA Card Extended Power. High compatibility. (3.3v, 5v, 12v, with standby design) Industrial grade protection circuitry Prevents damage resulting from SCP, OCP, OVP, UVP, OPP. 80 PLUS GOLD Certified for energy saving Specifications: MODEL RX-850AE TOTAL POWER: 850W CONNECTORS M/B 20+4 PIN x1 CPU 4+4 PIN x1 CPU 8 PIN x1 PCI-E 6+2 PIN x4 SATA x8 MOLEX 4 PIN x8 FLOPPY x2
Description
FEATURES: Modularized Cable design for easy cable management and improved airflow inside the case. Environmental friendly technology reduces the loss of electricity and save your money on facility bill and High Efficiency. ATX 12V EPS12V: Supports ATX 12V2.3 version and EPS12V 2.92 version. Active PFC, Quad+12v Rails. Design supports all HIGH-END Multi-Core GPU graphic cards. Optimized Silent Design 135 MM Fan maximizes the airflow and minimizes the noise. PCI-E Dedicated PCI-Express VGA Connector for high performance interface VGA Card Extended Power. High compatibility. (3.3v, 5v, 12v, with standby design) Industrial grade protection circuitry Prevents damage resulting from SCP, OCP, OVP, UVP, OPP. 80 PLUS GOLD Certified for energy saving Specifications: MODEL RX-850AE TOTAL POWER: 850W CONNECTORS M/B 20+4 PIN x1 CPU 4+4 PIN x1 CPU 8 PIN x1 PCI-E 6+2 PIN x4 SATA x8 MOLEX 4 PIN x8 FLOPPY x2

Suppliers

Company
Product
Description
Supplier Links
Raidmax RX-850AE 850W Power Supply - 70454 - Xoxide
Malvern, PA, USA
Raidmax RX-850AE 850W Power Supply
70454
Raidmax RX-850AE 850W Power Supply 70454
FEATURES: Modularized Cable design for easy cable management and improved airflow inside the case. Environmental friendly technology reduces the loss of electricity and save your money on facility bill and High Efficiency. ATX 12V EPS12V: Supports ATX 12V2.3 version and EPS12V 2.92 version. Active PFC, Quad+12v Rails. Design supports all HIGH-END Multi-Core GPU graphic cards. Optimized Silent Design 135 MM Fan maximizes the airflow and minimizes the noise. PCI-E Dedicated PCI-Express VGA Connector for high performance interface VGA Card Extended Power. High compatibility. (3.3v, 5v, 12v, with standby design) Industrial grade protection circuitry Prevents damage resulting from SCP, OCP, OVP, UVP, OPP. 80 PLUS GOLD Certified for energy saving Specifications: MODEL RX-850AE TOTAL POWER: 850W CONNECTORS M/B 20+4 PIN x1 CPU 4+4 PIN x1 CPU 8 PIN x1 PCI-E 6+2 PIN x4 SATA x8 MOLEX 4 PIN x8 FLOPPY x2

FEATURES:

  • Modularized Cable design for easy cable management and improved airflow inside the case.
  • Environmental friendly technology reduces the loss of electricity and save your money on facility bill and High Efficiency.
  • ATX 12V EPS12V: Supports ATX 12V2.3 version and EPS12V 2.92 version.
  • Active PFC, Quad+12v Rails. Design supports all HIGH-END Multi-Core GPU graphic cards.
  • Optimized Silent Design 135 MM Fan maximizes the airflow and minimizes the noise.
  • PCI-E Dedicated PCI-Express VGA Connector for high performance interface VGA Card Extended Power.
  • High compatibility. (3.3v, 5v, 12v, with standby design)
  • Industrial grade protection circuitry Prevents damage resulting from SCP, OCP, OVP, UVP, OPP.
  • 80 PLUS GOLD Certified for energy saving

Specifications:

MODELRX-850AE
TOTAL POWER:850W
CONNECTORSM/B 20+4 PINx1
CPU 4+4 PINx1
CPU 8 PINx1
PCI-E 6+2 PINx4
SATAx8
MOLEX 4 PINx8
FLOPPYx2
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70454
Product Name Raidmax RX-850AE 850W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1226591 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details