Xoxide Logisys Black Beauty 480W Power Supply 16536

Description
Offering the game-enhancing juice you need at a very affordable price, the Logisys 480W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance. To add to it's dark beauty, this 480W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel. For added support, this Logisys power supply's design is enhanced with dual 4700uF HQ capacities and other necessary components, including many kinds of resistors. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 480W Power Supply is the perfect choice for you. Max Power 480 Watts Modular No Motherboard Connectors 1 x 20/24-pin Protection Short Circuit, Over Voltage, Over Power Overall Dimensions 8.5" x 6" x 3.5" Noise Level Low Noise & Ripple Fans 1 x 120mm Fan Efficiency Energy Star Features: Gorgeous Thick Black Coating Low Noise and Ripple Energy Star Efficiency Over Voltage / Over Power Protection Short Circuit Protection Specifications: 4 Pin + 12V Power Connector for P4 100% Hi-pot & Function (Chroma)tested 100&Burn-in under high Ambient Temperature(50°C) Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation Meets UL 1950. CSA 22.2 Level 3 Requirements MTBF above 100.000 Hrsat 25°C
Description
Offering the game-enhancing juice you need at a very affordable price, the Logisys 480W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance. To add to it's dark beauty, this 480W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel. For added support, this Logisys power supply's design is enhanced with dual 4700uF HQ capacities and other necessary components, including many kinds of resistors. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 480W Power Supply is the perfect choice for you. Max Power 480 Watts Modular No Motherboard Connectors 1 x 20/24-pin Protection Short Circuit, Over Voltage, Over Power Overall Dimensions 8.5" x 6" x 3.5" Noise Level Low Noise & Ripple Fans 1 x 120mm Fan Efficiency Energy Star Features: Gorgeous Thick Black Coating Low Noise and Ripple Energy Star Efficiency Over Voltage / Over Power Protection Short Circuit Protection Specifications: 4 Pin + 12V Power Connector for P4 100% Hi-pot & Function (Chroma)tested 100&Burn-in under high Ambient Temperature(50°C) Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation Meets UL 1950. CSA 22.2 Level 3 Requirements MTBF above 100.000 Hrsat 25°C

Suppliers

Company
Product
Description
Supplier Links
Logisys Black Beauty 480W Power Supply - 16536 - Xoxide
Malvern, PA, USA
Logisys Black Beauty 480W Power Supply
16536
Logisys Black Beauty 480W Power Supply 16536
Offering the game-enhancing juice you need at a very affordable price, the Logisys 480W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance. To add to it's dark beauty, this 480W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel. For added support, this Logisys power supply's design is enhanced with dual 4700uF HQ capacities and other necessary components, including many kinds of resistors. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 480W Power Supply is the perfect choice for you. Max Power 480 Watts Modular No Motherboard Connectors 1 x 20/24-pin Protection Short Circuit, Over Voltage, Over Power Overall Dimensions 8.5" x 6" x 3.5" Noise Level Low Noise & Ripple Fans 1 x 120mm Fan Efficiency Energy Star Features: Gorgeous Thick Black Coating Low Noise and Ripple Energy Star Efficiency Over Voltage / Over Power Protection Short Circuit Protection Specifications: 4 Pin + 12V Power Connector for P4 100% Hi-pot & Function (Chroma)tested 100&Burn-in under high Ambient Temperature(50°C) Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation Meets UL 1950. CSA 22.2 Level 3 Requirements MTBF above 100.000 Hrsat 25°C

Offering the game-enhancing juice you need at a very affordable price, the Logisys 480W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance. To add to it's dark beauty, this 480W PSU is coated with a thick glossy painting, giving it a clean, subtle, and stylish feel.
For added support, this Logisys power supply's design is enhanced with dual 4700uF HQ capacities and other necessary components, including many kinds of resistors. If you're a serious gaming enthusiast, or just consider yourself an entry level modder, the Logisys Black Beauty 480W Power Supply is the perfect choice for you.

Max Power480 WattsModularNo
Motherboard
Connectors
1 x 20/24-pinProtectionShort Circuit, Over Voltage, Over Power
Overall
Dimensions
8.5" x 6" x 3.5"Noise LevelLow Noise & Ripple
Fans1 x 120mm FanEfficiencyEnergy Star

Features:

  • Gorgeous Thick Black Coating
  • Low Noise and Ripple
  • Energy Star Efficiency
  • Over Voltage / Over Power Protection
  • Short Circuit Protection

Specifications:

  • 4 Pin + 12V Power Connector for P4
  • 100% Hi-pot & Function (Chroma)tested
  • 100&Burn-in under high Ambient Temperature(50°C)
  • Complies w/ FCC part 15J class B 115Vac Operation & CISPR22 230Vac Operation
  • Meets UL 1950. CSA 22.2 Level 3 Requirements
  • MTBF above 100.000 Hrsat 25°C
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16536
Product Name Logisys Black Beauty 480W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1176632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details