Xoxide Kingwin 500W Stryker Fanless Power Supply 70836

Description
Features: Model: STR-500 Fanless 0 dBA Operation Fit with U.S.A. Energy Star standards, EuP(Energy-using Products) instructions: energy consumption during shut off status less than 1W. Support all intel and AMD Multi-Core CPU and its compatible Motherboards, ATX/BTX compliant. Compliance with ATX 12V v2.2, EPS 12V v2.91 and SSI EPS 12V v2.92 Specification. Passed 80 PLUS® Platinum Certification, on 20% 50% 100% loading, with 90% 92% 89% Efficiency. Over Power Protection/Under Power Protection/Over Voltage Protection/ Short Circuit Protection. Support nVIDIA® (SLI)/ATI, high rank & high efficiency graphic card. All series are made of RoHS unleaded green material. More than 2,000 times ON/OFF Test. Full Range Design from 100V ~ 250V. (Active PFC). Patent easy plug-in design, safe and firmly attached once connected. Multiple safety certificates acquired. Patent Pending (U.S.A, Germany, Japan patent applied). MODEL NO : STR-500 Series AC INPUT 115Vac~ 240Vac 10A 60HZ/50Hz DC OUTPUT +3.3V +5V +12V -12V +5VSB Max Output Current 20A 20A 41.5A 0.5A 2.5A 500W Max output current 100W 498W 6W 12.5W Max Combined Wattage 500W SPECIFICATION: Maximum power: 500 Watts CPU: Intel Sandy Bridge/Core i7/Core i5/Core 2 Quad/Core2 Duo & AMD Phenom II X6/Phenom II X4/Phenom II X3/Athlon 64 X2 High Performance CPU Efficiency: On 20% 50% 100% loading, with 90% 92% 89% Efficiency AC Input: Full Range 100V~250V Frequency range: 50/60 Hz Temperature: 0ºC ~ 50ºC Safety: cTÜVus / TÜV / CB / CE / FCC / C-Tick / BSMI / RoHS / CCC Housing color: Black Unit dimension: 6 3/4(D) x 5 7/8(W) x 3 3/8(H) Inches / 170(D) x 150(W) x 86(H) mm Weight: 6.61 LBS / 3 KGS
Description
Features: Model: STR-500 Fanless 0 dBA Operation Fit with U.S.A. Energy Star standards, EuP(Energy-using Products) instructions: energy consumption during shut off status less than 1W. Support all intel and AMD Multi-Core CPU and its compatible Motherboards, ATX/BTX compliant. Compliance with ATX 12V v2.2, EPS 12V v2.91 and SSI EPS 12V v2.92 Specification. Passed 80 PLUS® Platinum Certification, on 20% 50% 100% loading, with 90% 92% 89% Efficiency. Over Power Protection/Under Power Protection/Over Voltage Protection/ Short Circuit Protection. Support nVIDIA® (SLI)/ATI, high rank & high efficiency graphic card. All series are made of RoHS unleaded green material. More than 2,000 times ON/OFF Test. Full Range Design from 100V ~ 250V. (Active PFC). Patent easy plug-in design, safe and firmly attached once connected. Multiple safety certificates acquired. Patent Pending (U.S.A, Germany, Japan patent applied). MODEL NO : STR-500 Series AC INPUT 115Vac~ 240Vac 10A 60HZ/50Hz DC OUTPUT +3.3V +5V +12V -12V +5VSB Max Output Current 20A 20A 41.5A 0.5A 2.5A 500W Max output current 100W 498W 6W 12.5W Max Combined Wattage 500W SPECIFICATION: Maximum power: 500 Watts CPU: Intel Sandy Bridge/Core i7/Core i5/Core 2 Quad/Core2 Duo & AMD Phenom II X6/Phenom II X4/Phenom II X3/Athlon 64 X2 High Performance CPU Efficiency: On 20% 50% 100% loading, with 90% 92% 89% Efficiency AC Input: Full Range 100V~250V Frequency range: 50/60 Hz Temperature: 0ºC ~ 50ºC Safety: cTÜVus / TÜV / CB / CE / FCC / C-Tick / BSMI / RoHS / CCC Housing color: Black Unit dimension: 6 3/4(D) x 5 7/8(W) x 3 3/8(H) Inches / 170(D) x 150(W) x 86(H) mm Weight: 6.61 LBS / 3 KGS

Suppliers

Company
Product
Description
Supplier Links
Kingwin 500W Stryker Fanless Power Supply - 70836 - Xoxide
Malvern, PA, USA
Kingwin 500W Stryker Fanless Power Supply
70836
Kingwin 500W Stryker Fanless Power Supply 70836
Features: Model: STR-500 Fanless 0 dBA Operation Fit with U.S.A. Energy Star standards, EuP(Energy-using Products) instructions: energy consumption during shut off status less than 1W. Support all intel and AMD Multi-Core CPU and its compatible Motherboards, ATX/BTX compliant. Compliance with ATX 12V v2.2, EPS 12V v2.91 and SSI EPS 12V v2.92 Specification. Passed 80 PLUS® Platinum Certification, on 20% 50% 100% loading, with 90% 92% 89% Efficiency. Over Power Protection/Under Power Protection/Over Voltage Protection/ Short Circuit Protection. Support nVIDIA® (SLI)/ATI, high rank & high efficiency graphic card. All series are made of RoHS unleaded green material. More than 2,000 times ON/OFF Test. Full Range Design from 100V ~ 250V. (Active PFC). Patent easy plug-in design, safe and firmly attached once connected. Multiple safety certificates acquired. Patent Pending (U.S.A, Germany, Japan patent applied). MODEL NO : STR-500 Series AC INPUT 115Vac~ 240Vac 10A 60HZ/50Hz DC OUTPUT +3.3V +5V +12V -12V +5VSB Max Output Current 20A 20A 41.5A 0.5A 2.5A 500W Max output current 100W 498W 6W 12.5W Max Combined Wattage 500W SPECIFICATION: Maximum power: 500 Watts CPU: Intel Sandy Bridge/Core i7/Core i5/Core 2 Quad/Core2 Duo & AMD Phenom II X6/Phenom II X4/Phenom II X3/Athlon 64 X2 High Performance CPU Efficiency: On 20% 50% 100% loading, with 90% 92% 89% Efficiency AC Input: Full Range 100V~250V Frequency range: 50/60 Hz Temperature: 0ºC ~ 50ºC Safety: cTÜVus / TÜV / CB / CE / FCC / C-Tick / BSMI / RoHS / CCC Housing color: Black Unit dimension: 6 3/4(D) x 5 7/8(W) x 3 3/8(H) Inches / 170(D) x 150(W) x 86(H) mm Weight: 6.61 LBS / 3 KGS

Features:

  • Model: STR-500
  • Fanless 0 dBA Operation
  • Fit with U.S.A. Energy Star standards,
  • EuP(Energy-using Products) instructions: energy consumption during shut off status less than 1W.
  • Support all intel and AMD Multi-Core CPU and its compatible Motherboards, ATX/BTX compliant.
  • Compliance with ATX 12V v2.2, EPS 12V v2.91 and SSI EPS 12V v2.92 Specification.
  • Passed 80 PLUS® Platinum Certification, on 20% 50% 100% loading, with 90% 92% 89% Efficiency.
  • Over Power Protection/Under Power Protection/Over Voltage Protection/ Short Circuit Protection.
  • Support nVIDIA® (SLI)/ATI, high rank & high efficiency graphic card.
  • All series are made of RoHS unleaded green material.
  • More than 2,000 times ON/OFF Test.
  • Full Range Design from 100V ~ 250V. (Active PFC).
  • Patent easy plug-in design, safe and firmly attached once connected.
  • Multiple safety certificates acquired.
  • Patent Pending (U.S.A, Germany, Japan patent applied).

MODEL NO : STR-500 Series

AC INPUT115Vac~ 240Vac 10A 60HZ/50Hz
DC OUTPUT+3.3V+5V+12V-12V+5VSB
Max Output Current20A20A41.5A0.5A2.5A
500WMax output current100W498W6W12.5W
Max Combined Wattage500W

SPECIFICATION:

Maximum power:500 Watts
CPU:Intel Sandy Bridge/Core i7/Core i5/Core 2 Quad/Core2 Duo & AMD Phenom II
X6/Phenom II X4/Phenom II X3/Athlon 64 X2 High Performance CPU
Efficiency:On 20% 50% 100% loading, with 90% 92% 89% Efficiency
AC Input:Full Range 100V~250V
Frequency range:50/60 Hz
Temperature:0ºC ~ 50ºC
Safety:cTÜVus / TÜV / CB / CE / FCC / C-Tick / BSMI / RoHS / CCC
Housing color:Black
Unit dimension:6 3/4(D) x 5 7/8(W) x 3 3/8(H) Inches / 170(D) x 150(W) x 86(H) mm
Weight:6.61 LBS / 3 KGS
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70836
Product Name Kingwin 500W Stryker Fanless Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227571 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature 0 C (32 F)
View Details