Xoxide APEVIA 680W Iceberg Power Supply -Blue 70435

Description
s Iceberg 680W SLI-ready aluminum power supply is a high-end version of the combination of Apevia’s 500W See-Thru power supply and Apevia’s Chameleon 550W power supply. This power supply unit is designed to handle power hungry systems efficiently and also to be physically appealing. Only high quality materials and components are used to assure superior performance, reliability and stability. We believe that a good power supply is not only served what it is claimed to be, but also can it be a piece of art to delight our heart. Stylish design with neat colorful UV reactive cable sleeves, plus a fire resistant see-through cover for all the multi-color coated components and PC board, along with its LED fans, it is powerful yet a sophisticated beauty. Constructed by high quality aluminum material which is known by its great cooling, plus 2 built-in fans, this unit has the maximum cooling that you can find in the power supply market. The built-in fan speed adjuster is to reduce the noise level while maximizing its cooling capacity. The best feature is also the gamers’ dream comes true, that is this power supply can change its color tone to be red, green or blue by switching the LED light from the built-in fans. Accommodated both Intel and AMD, this beauty has vigorous power and lots of connectors for the today's ever demanding computing environment of PC enthusiasts, gamers, overclockers and extreme users. Indulge yourself in this luxury high-end power supply and you will find the world is a lot easier and much prettier. Note: 1.To show its beauty through the side window, this power supply should be installed upside down. Specifications: Model No. ATX-IB680W-BL Max. Power 680W Material Aluminum Color Black aluminum with see-through cover and blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:103-132VAC or 206-264VAC RMS switch selectable Input freguency:50-60Hz Input current:10A for 115VAC, 5A for 230VAC Inrush current:<60A @115VAC, <120A @230VAC Output 680W Max Connectors 1 x 20/24pin Main Power 2 x PCI Express (6P) 1 x 12V (P4/P8) 8 x 4pin Peripheral 4 x Serial ATA 2 x Floppy Electrical Efficiency:>70% under max range load Rise time: <20ms Hold up time: >10ms at full load Overshoot: >10% Leakage current:<3.5
Description
s Iceberg 680W SLI-ready aluminum power supply is a high-end version of the combination of Apevia’s 500W See-Thru power supply and Apevia’s Chameleon 550W power supply. This power supply unit is designed to handle power hungry systems efficiently and also to be physically appealing. Only high quality materials and components are used to assure superior performance, reliability and stability. We believe that a good power supply is not only served what it is claimed to be, but also can it be a piece of art to delight our heart. Stylish design with neat colorful UV reactive cable sleeves, plus a fire resistant see-through cover for all the multi-color coated components and PC board, along with its LED fans, it is powerful yet a sophisticated beauty. Constructed by high quality aluminum material which is known by its great cooling, plus 2 built-in fans, this unit has the maximum cooling that you can find in the power supply market. The built-in fan speed adjuster is to reduce the noise level while maximizing its cooling capacity. The best feature is also the gamers’ dream comes true, that is this power supply can change its color tone to be red, green or blue by switching the LED light from the built-in fans. Accommodated both Intel and AMD, this beauty has vigorous power and lots of connectors for the today's ever demanding computing environment of PC enthusiasts, gamers, overclockers and extreme users. Indulge yourself in this luxury high-end power supply and you will find the world is a lot easier and much prettier. Note: 1.To show its beauty through the side window, this power supply should be installed upside down. Specifications: Model No. ATX-IB680W-BL Max. Power 680W Material Aluminum Color Black aluminum with see-through cover and blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:103-132VAC or 206-264VAC RMS switch selectable Input freguency:50-60Hz Input current:10A for 115VAC, 5A for 230VAC Inrush current:<60A @115VAC, <120A @230VAC Output 680W Max Connectors 1 x 20/24pin Main Power 2 x PCI Express (6P) 1 x 12V (P4/P8) 8 x 4pin Peripheral 4 x Serial ATA 2 x Floppy Electrical Efficiency:>70% under max range load Rise time: <20ms Hold up time: >10ms at full load Overshoot: >10% Leakage current:<3.5

Suppliers

Company
Product
Description
Supplier Links
APEVIA 680W Iceberg Power Supply -Blue - 70435 - Xoxide
Malvern, PA, USA
APEVIA 680W Iceberg Power Supply -Blue
70435
APEVIA 680W Iceberg Power Supply -Blue 70435
s Iceberg 680W SLI-ready aluminum power supply is a high-end version of the combination of Apevia’s 500W See-Thru power supply and Apevia’s Chameleon 550W power supply. This power supply unit is designed to handle power hungry systems efficiently and also to be physically appealing. Only high quality materials and components are used to assure superior performance, reliability and stability. We believe that a good power supply is not only served what it is claimed to be, but also can it be a piece of art to delight our heart. Stylish design with neat colorful UV reactive cable sleeves, plus a fire resistant see-through cover for all the multi-color coated components and PC board, along with its LED fans, it is powerful yet a sophisticated beauty. Constructed by high quality aluminum material which is known by its great cooling, plus 2 built-in fans, this unit has the maximum cooling that you can find in the power supply market. The built-in fan speed adjuster is to reduce the noise level while maximizing its cooling capacity. The best feature is also the gamers’ dream comes true, that is this power supply can change its color tone to be red, green or blue by switching the LED light from the built-in fans. Accommodated both Intel and AMD, this beauty has vigorous power and lots of connectors for the today's ever demanding computing environment of PC enthusiasts, gamers, overclockers and extreme users. Indulge yourself in this luxury high-end power supply and you will find the world is a lot easier and much prettier. Note: 1.To show its beauty through the side window, this power supply should be installed upside down. Specifications: Model No. ATX-IB680W-BL Max. Power 680W Material Aluminum Color Black aluminum with see-through cover and blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:103-132VAC or 206-264VAC RMS switch selectable Input freguency:50-60Hz Input current:10A for 115VAC, 5A for 230VAC Inrush current:<60A @115VAC, <120A @230VAC Output 680W Max Connectors 1 x 20/24pin Main Power 2 x PCI Express (6P) 1 x 12V (P4/P8) 8 x 4pin Peripheral 4 x Serial ATA 2 x Floppy Electrical Efficiency:>70% under max range load Rise time: <20ms Hold up time: >10ms at full load Overshoot: >10% Leakage current:<3.5

s Iceberg 680W SLI-ready aluminum power supply is a high-end version of the combination of Apevia’s 500W See-Thru power supply and Apevia’s Chameleon 550W power supply. This power supply unit is designed to handle power hungry systems efficiently and also to be physically appealing. Only high quality materials and components are used to assure superior performance, reliability and stability. We believe that a good power supply is not only served what it is claimed to be, but also can it be a piece of art to delight our heart. Stylish design with neat colorful UV reactive cable sleeves, plus a fire resistant see-through cover for all the multi-color coated components and PC board, along with its LED fans, it is powerful yet a sophisticated beauty. Constructed by high quality aluminum material which is known by its great cooling, plus 2 built-in fans, this unit has the maximum cooling that you can find in the power supply market. The built-in fan speed adjuster is to reduce the noise level while maximizing its cooling capacity. The best feature is also the gamers’ dream comes true, that is this power supply can change its color tone to be red, green or blue by switching the LED light from the built-in fans. Accommodated both Intel and AMD, this beauty has vigorous power and lots of connectors for the today's ever demanding computing environment of PC enthusiasts, gamers, overclockers and extreme users. Indulge yourself in this luxury high-end power supply and you will find the world is a lot easier and much prettier.
Note:
1.To show its beauty through the side window, this power supply should be installed upside down.
Specifications:

Model No.ATX-IB680W-BL
Max. Power680W
MaterialAluminum
ColorBlack aluminum with see-through cover and blue sleeves
SwitchesATX Logic on-off additional power rocker switch 115/230 Volt selector switch
InputVoltage ranges:103-132VAC or 206-264VAC RMS switch selectable
Input freguency:50-60Hz
Input current:10A for 115VAC, 5A for 230VAC
Inrush current:<60A @115VAC, <120A @230VAC
Output680W Max
Connectors1 x 20/24pin Main Power
2 x PCI Express (6P)
1 x 12V (P4/P8)
8 x 4pin Peripheral
4 x Serial ATA
2 x Floppy
ElectricalEfficiency:>70% under max range load
Rise time: <20ms
Hold up time: >10ms at full load
Overshoot: >10%
Leakage current:<3.5
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70435
Product Name APEVIA 680W Iceberg Power Supply -Blue
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - P66C-50400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details