Xoxide Logisys SFX / Micro-ATX 350W Computer Power Supply 16435

Description
Finally, quality power for your Small Form Factor computer system! The Logisys 350W power supply fits neatly in computer cases that require a SFX Small Form Factor, sometimes referred to as a Micro-ATX, power supply. This includes many popular Home Theater and Desktop cases, and is also used in some mainstream OEM cases from manufacturers such as e-Machines, Dell, Gateway, and HP. The Logisys Micro ATX PSU is also great for all of you unconventional case modders out there, shocking the world by sticking computers parts in places sane people would never dream of. The Logisys 350W PSU features many of the popular perks of larger standard ATX power supplies, such as Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection. It is also meets or exceeds UL, CUL, CE, CB, FCC part 15J Class B 115VAC, and CISPR 22 230VAC certifications. All this and a reliable 350W of power in a tiny package make the Logisys 300W PSU the power supply of choice for your SFX/Micro-ATX needs. Max Power 350 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors None Overall Dimensions 5" x 4" x 2.5" Noise Level Low Fans 1 x 80mm Cooling Fan Efficiency High Connections 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: 350W Small Form Factor / Micro-ATX Power Supply User switchable 115/230V 1 x 80mm Cooling Fan Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection High Efficiency Low Noise and Ripple EMI Filter 100% Burn-in under high ambient temperature 100% Hi-pot and Function tested Specifications: AC Input: 115/230VAC, 7.0/3.5A, 50/60Hz Max DC Output: 350W +3.3V: 20A +5V: 30A +12V: 12A -12V: 0.8A +5VSB: 2A Regulatory Approvals: UL, CUL, CE, CB, Complies with FCC part 15J Class B 115VAC operation, and CISPR 22 230VAC operation Dimensions: 5" x 4" x 2.5" (W x D x H) *Note: This is a SFX/Micro-ATX Power Supply, and will not fit in cases that require a standard ATX power supply.
Description
Finally, quality power for your Small Form Factor computer system! The Logisys 350W power supply fits neatly in computer cases that require a SFX Small Form Factor, sometimes referred to as a Micro-ATX, power supply. This includes many popular Home Theater and Desktop cases, and is also used in some mainstream OEM cases from manufacturers such as e-Machines, Dell, Gateway, and HP. The Logisys Micro ATX PSU is also great for all of you unconventional case modders out there, shocking the world by sticking computers parts in places sane people would never dream of. The Logisys 350W PSU features many of the popular perks of larger standard ATX power supplies, such as Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection. It is also meets or exceeds UL, CUL, CE, CB, FCC part 15J Class B 115VAC, and CISPR 22 230VAC certifications. All this and a reliable 350W of power in a tiny package make the Logisys 300W PSU the power supply of choice for your SFX/Micro-ATX needs. Max Power 350 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors None Overall Dimensions 5" x 4" x 2.5" Noise Level Low Fans 1 x 80mm Cooling Fan Efficiency High Connections 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: 350W Small Form Factor / Micro-ATX Power Supply User switchable 115/230V 1 x 80mm Cooling Fan Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection High Efficiency Low Noise and Ripple EMI Filter 100% Burn-in under high ambient temperature 100% Hi-pot and Function tested Specifications: AC Input: 115/230VAC, 7.0/3.5A, 50/60Hz Max DC Output: 350W +3.3V: 20A +5V: 30A +12V: 12A -12V: 0.8A +5VSB: 2A Regulatory Approvals: UL, CUL, CE, CB, Complies with FCC part 15J Class B 115VAC operation, and CISPR 22 230VAC operation Dimensions: 5" x 4" x 2.5" (W x D x H) *Note: This is a SFX/Micro-ATX Power Supply, and will not fit in cases that require a standard ATX power supply.

Suppliers

Company
Product
Description
Supplier Links
Logisys SFX / Micro-ATX 350W Computer Power Supply - 16435 - Xoxide
Malvern, PA, USA
Logisys SFX / Micro-ATX 350W Computer Power Supply
16435
Logisys SFX / Micro-ATX 350W Computer Power Supply 16435
Finally, quality power for your Small Form Factor computer system! The Logisys 350W power supply fits neatly in computer cases that require a SFX Small Form Factor, sometimes referred to as a Micro-ATX, power supply. This includes many popular Home Theater and Desktop cases, and is also used in some mainstream OEM cases from manufacturers such as e-Machines, Dell, Gateway, and HP. The Logisys Micro ATX PSU is also great for all of you unconventional case modders out there, shocking the world by sticking computers parts in places sane people would never dream of. The Logisys 350W PSU features many of the popular perks of larger standard ATX power supplies, such as Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection. It is also meets or exceeds UL, CUL, CE, CB, FCC part 15J Class B 115VAC, and CISPR 22 230VAC certifications. All this and a reliable 350W of power in a tiny package make the Logisys 300W PSU the power supply of choice for your SFX/Micro-ATX needs. Max Power 350 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors None Overall Dimensions 5" x 4" x 2.5" Noise Level Low Fans 1 x 80mm Cooling Fan Efficiency High Connections 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: 350W Small Form Factor / Micro-ATX Power Supply User switchable 115/230V 1 x 80mm Cooling Fan Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection High Efficiency Low Noise and Ripple EMI Filter 100% Burn-in under high ambient temperature 100% Hi-pot and Function tested Specifications: AC Input: 115/230VAC, 7.0/3.5A, 50/60Hz Max DC Output: 350W +3.3V: 20A +5V: 30A +12V: 12A -12V: 0.8A +5VSB: 2A Regulatory Approvals: UL, CUL, CE, CB, Complies with FCC part 15J Class B 115VAC operation, and CISPR 22 230VAC operation Dimensions: 5" x 4" x 2.5" (W x D x H) *Note: This is a SFX/Micro-ATX Power Supply, and will not fit in cases that require a standard ATX power supply.

Finally, quality power for your Small Form Factor computer system! The Logisys 350W power supply fits neatly in computer cases that require a SFX Small Form Factor, sometimes referred to as a Micro-ATX, power supply. This includes many popular Home Theater and Desktop cases, and is also used in some mainstream OEM cases from manufacturers such as e-Machines, Dell, Gateway, and HP. The Logisys Micro ATX PSU is also great for all of you unconventional case modders out there, shocking the world by sticking computers parts in places sane people would never dream of.
The Logisys 350W PSU features many of the popular perks of larger standard ATX power supplies, such as Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection. It is also meets or exceeds UL, CUL, CE, CB, FCC part 15J Class B 115VAC, and CISPR 22 230VAC certifications.
All this and a reliable 350W of power in a tiny package make the Logisys 300W PSU the power supply of choice for your SFX/Micro-ATX needs.

Max Power 350 Watts Modular No
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors None
Overall
Dimensions
5" x 4" x 2.5"Noise Level Low
Fans 1 x 80mm Cooling FanEfficiency High

Connections

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 1 x SATA
  • 4 x 4-pin Molex
  • 1 x 4-pin FDD

Features:

  • 350W Small Form Factor / Micro-ATX Power Supply
  • User switchable 115/230V
  • 1 x 80mm Cooling Fan
  • Over-Current, Over-Voltage, Over-Power, and Short Circuit Protection
  • High Efficiency
  • Low Noise and Ripple
  • EMI Filter
  • 100% Burn-in under high ambient temperature
  • 100% Hi-pot and Function tested

Specifications:

  • AC Input: 115/230VAC, 7.0/3.5A, 50/60Hz
  • Max DC Output: 350W
  • +3.3V: 20A
  • +5V: 30A
  • +12V: 12A
  • -12V: 0.8A
  • +5VSB: 2A
  • Regulatory Approvals: UL, CUL, CE, CB, Complies with FCC part 15J Class B 115VAC operation, and CISPR 22 230VAC operation
  • Dimensions: 5" x 4" x 2.5" (W x D x H)

*Note: This is a SFX/Micro-ATX Power Supply, and will not fit in cases that require a standard ATX power supply.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16435
Product Name Logisys SFX / Micro-ATX 350W Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227854 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details