Xoxide Raidmax Aurora 2 RX-700F 700W Power Supply 70455

Description
FEATURES: 700 watts total output Qualified with Intel ATX12V V2.01. Support all Intel and AMD system. All kinds of protection circuits(OVP/OPP/COP /SCP). High efficiency: not less than 75% at full load. 12cm LED color fan to achieve best cooling and lowest noise. S-ATA ready. Honey comb openings in chassis. SPECIFICATIONS: MODEL RX-700F TOTAL POWER: 700W CONNECTORS M/B 20+4 PIN x1 CPU 4+4 PIN x1 PCI-E 6+2 PIN x2 SATA x6 MOLEX 4 PIN x4 FLOPPY x2 APPROVALS: UL, CUL, FCC, TUV, CE, C-tick, CCC, CB
Description
FEATURES: 700 watts total output Qualified with Intel ATX12V V2.01. Support all Intel and AMD system. All kinds of protection circuits(OVP/OPP/COP /SCP). High efficiency: not less than 75% at full load. 12cm LED color fan to achieve best cooling and lowest noise. S-ATA ready. Honey comb openings in chassis. SPECIFICATIONS: MODEL RX-700F TOTAL POWER: 700W CONNECTORS M/B 20+4 PIN x1 CPU 4+4 PIN x1 PCI-E 6+2 PIN x2 SATA x6 MOLEX 4 PIN x4 FLOPPY x2 APPROVALS: UL, CUL, FCC, TUV, CE, C-tick, CCC, CB

Suppliers

Company
Product
Description
Supplier Links
Raidmax Aurora 2 RX-700F 700W Power Supply - 70455 - Xoxide
Malvern, PA, USA
Raidmax Aurora 2 RX-700F 700W Power Supply
70455
Raidmax Aurora 2 RX-700F 700W Power Supply 70455
FEATURES: 700 watts total output Qualified with Intel ATX12V V2.01. Support all Intel and AMD system. All kinds of protection circuits(OVP/OPP/COP /SCP). High efficiency: not less than 75% at full load. 12cm LED color fan to achieve best cooling and lowest noise. S-ATA ready. Honey comb openings in chassis. SPECIFICATIONS: MODEL RX-700F TOTAL POWER: 700W CONNECTORS M/B 20+4 PIN x1 CPU 4+4 PIN x1 PCI-E 6+2 PIN x2 SATA x6 MOLEX 4 PIN x4 FLOPPY x2 APPROVALS: UL, CUL, FCC, TUV, CE, C-tick, CCC, CB

FEATURES:

  • 700 watts total output
  • Qualified with Intel ATX12V V2.01.
  • Support all Intel and AMD system.
  • All kinds of protection circuits(OVP/OPP/COP/SCP).
  • High efficiency: not less than 75% at full load.
  • 12cm LED color fan to achieve best cooling and lowest noise.
  • S-ATA ready.
  • Honey comb openings in chassis.

SPECIFICATIONS:

MODELRX-700F
TOTAL POWER:700W
CONNECTORSM/B 20+4 PINx1
CPU 4+4 PINx1
PCI-E 6+2 PINx2
SATAx6
MOLEX 4 PINx4
FLOPPYx2

APPROVALS:
UL, CUL, FCC, TUV, CE, C-tick, CCC, CB

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70455
Product Name Raidmax Aurora 2 RX-700F 700W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details