Xoxide Thermaltake Toughpower Grand 750W Power Supply 70372

Description
Features: Compliance with Intel ATX 12V 2.3 & SSI EPS 12V 2.92 standards. 80 PLUS Gold certified – extreme efficiency PSU series with 87-92% efficiency @ 20-100% load to cut down electric cost. 24/7 @ 50?: Guaranteed to deliver 750W continuous power. Pure aesthetic design with uncompromising performance. Proprietary dual ball bearing 14cm flower-shape fan enables longer lifespan and lowers overall noise output by dramatically reducing bearing frictions. 100% 105? (221?) Japanese made electrolytic capacitors: the foundation of a robust and reliable power source even under the harshest operating environment. 105°C (221?) Solid state capacitors not only last longer than electrolytic capacitors but also offer excellent durability and reliability. Newly designed Active PFC circuitry provides higher efficiency during low-voltage input. Double-forward switching circuitry: compared with traditional circuitry, double-forward switching circuitry offers low power loss and high reliability. Unparalleled DC to DC converters for 3.3V and 5V outputs to reach high efficiency. 12Vin1: single +12V rail design providing up to 52A. FanDelayCool Technology: allows 14cm fan to continue to operate 15-30 sec after system shuts-down to ensure all components are properly cooled. Multi-GPU ready: 2 x PCI-E 8pin & 2 x PCI-E 6pin for PCI-Express graphic cards. Auto switching circuitry for universal AC input from 90-264V. Active Power Factor Correction (PFC) with PF value of 0.95 at full load. High reliability: MTBF>120,000 hours. DIMENSION: 5.9”(W) x 3.4”(H) x 7.1” (L);150mm(W) x 86mm(H) x 180mm(L) Built-in industry grade protections : Over Current, Over Power, Over Voltage, Under Voltage and Short-Circuit protection. Safety / EMI Approvals: CE, TUV, FCC, UL, CUL, GOST and BSMI certified. SPECIFICATIONS: GENERAL: Wattage 750 Watts Fan 140mm fan 1900RPM ± 10% Efficiency up to 90% PFC Active PFC Hold-Up Time 18 ms Switches Push-On Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500 ms Form Factor 100~500 ms
Description
Features: Compliance with Intel ATX 12V 2.3 & SSI EPS 12V 2.92 standards. 80 PLUS Gold certified – extreme efficiency PSU series with 87-92% efficiency @ 20-100% load to cut down electric cost. 24/7 @ 50?: Guaranteed to deliver 750W continuous power. Pure aesthetic design with uncompromising performance. Proprietary dual ball bearing 14cm flower-shape fan enables longer lifespan and lowers overall noise output by dramatically reducing bearing frictions. 100% 105? (221?) Japanese made electrolytic capacitors: the foundation of a robust and reliable power source even under the harshest operating environment. 105°C (221?) Solid state capacitors not only last longer than electrolytic capacitors but also offer excellent durability and reliability. Newly designed Active PFC circuitry provides higher efficiency during low-voltage input. Double-forward switching circuitry: compared with traditional circuitry, double-forward switching circuitry offers low power loss and high reliability. Unparalleled DC to DC converters for 3.3V and 5V outputs to reach high efficiency. 12Vin1: single +12V rail design providing up to 52A. FanDelayCool Technology: allows 14cm fan to continue to operate 15-30 sec after system shuts-down to ensure all components are properly cooled. Multi-GPU ready: 2 x PCI-E 8pin & 2 x PCI-E 6pin for PCI-Express graphic cards. Auto switching circuitry for universal AC input from 90-264V. Active Power Factor Correction (PFC) with PF value of 0.95 at full load. High reliability: MTBF>120,000 hours. DIMENSION: 5.9”(W) x 3.4”(H) x 7.1” (L);150mm(W) x 86mm(H) x 180mm(L) Built-in industry grade protections : Over Current, Over Power, Over Voltage, Under Voltage and Short-Circuit protection. Safety / EMI Approvals: CE, TUV, FCC, UL, CUL, GOST and BSMI certified. SPECIFICATIONS: GENERAL: Wattage 750 Watts Fan 140mm fan 1900RPM ± 10% Efficiency up to 90% PFC Active PFC Hold-Up Time 18 ms Switches Push-On Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500 ms Form Factor 100~500 ms

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Toughpower Grand 750W Power Supply - 70372 - Xoxide
Malvern, PA, USA
Thermaltake Toughpower Grand 750W Power Supply
70372
Thermaltake Toughpower Grand 750W Power Supply 70372
Features: Compliance with Intel ATX 12V 2.3 & SSI EPS 12V 2.92 standards. 80 PLUS Gold certified – extreme efficiency PSU series with 87-92% efficiency @ 20-100% load to cut down electric cost. 24/7 @ 50?: Guaranteed to deliver 750W continuous power. Pure aesthetic design with uncompromising performance. Proprietary dual ball bearing 14cm flower-shape fan enables longer lifespan and lowers overall noise output by dramatically reducing bearing frictions. 100% 105? (221?) Japanese made electrolytic capacitors: the foundation of a robust and reliable power source even under the harshest operating environment. 105°C (221?) Solid state capacitors not only last longer than electrolytic capacitors but also offer excellent durability and reliability. Newly designed Active PFC circuitry provides higher efficiency during low-voltage input. Double-forward switching circuitry: compared with traditional circuitry, double-forward switching circuitry offers low power loss and high reliability. Unparalleled DC to DC converters for 3.3V and 5V outputs to reach high efficiency. 12Vin1: single +12V rail design providing up to 52A. FanDelayCool Technology: allows 14cm fan to continue to operate 15-30 sec after system shuts-down to ensure all components are properly cooled. Multi-GPU ready: 2 x PCI-E 8pin & 2 x PCI-E 6pin for PCI-Express graphic cards. Auto switching circuitry for universal AC input from 90-264V. Active Power Factor Correction (PFC) with PF value of 0.95 at full load. High reliability: MTBF>120,000 hours. DIMENSION: 5.9”(W) x 3.4”(H) x 7.1” (L);150mm(W) x 86mm(H) x 180mm(L) Built-in industry grade protections : Over Current, Over Power, Over Voltage, Under Voltage and Short-Circuit protection. Safety / EMI Approvals: CE, TUV, FCC, UL, CUL, GOST and BSMI certified. SPECIFICATIONS: GENERAL: Wattage 750 Watts Fan 140mm fan 1900RPM ± 10% Efficiency up to 90% PFC Active PFC Hold-Up Time 18 ms Switches Push-On Motherboard Connectors 24-pin Main Connector 8-pin Power Connector 4+4-pin Power Connector Power Good Signal 100~500 ms Form Factor 100~500 ms

Features:

  • Compliance with Intel ATX 12V 2.3 & SSI EPS 12V 2.92 standards.
  • 80 PLUS Gold certified – extreme efficiency PSU series with 87-92% efficiency @ 20-100% load to cut down electric cost.
  • 24/7 @ 50?: Guaranteed to deliver 750W continuous power.
  • Pure aesthetic design with uncompromising performance.
  • Proprietary dual ball bearing 14cm flower-shape fan enables longer lifespan and lowers overall noise output by dramatically reducing bearing frictions.
  • 100% 105? (221?) Japanese made electrolytic capacitors: the foundation of a robust and reliable power source even under the harshest operating environment.
  • 105°C (221?) Solid state capacitors not only last longer than electrolytic capacitors but also offer excellent durability and reliability.
  • Newly designed Active PFC circuitry provides higher efficiency during low-voltage input.
  • Double-forward switching circuitry: compared with traditional circuitry, double-forward switching circuitry offers low power loss and high reliability.
  • Unparalleled DC to DC converters for 3.3V and 5V outputs to reach high efficiency.
  • 12Vin1: single +12V rail design providing up to 52A.
  • FanDelayCool Technology: allows 14cm fan to continue to operate 15-30 sec after system shuts-down to ensure all components are properly cooled.
  • Multi-GPU ready: 2 x PCI-E 8pin & 2 x PCI-E 6pin for PCI-Express graphic cards.
  • Auto switching circuitry for universal AC input from 90-264V.
  • Active Power Factor Correction (PFC) with PF value of 0.95 at full load.
  • High reliability: MTBF>120,000 hours.
  • DIMENSION: 5.9”(W) x 3.4”(H) x 7.1” (L);150mm(W) x 86mm(H) x 180mm(L)
  • Built-in industry grade protections : Over Current, Over Power, Over Voltage, Under Voltage and Short-Circuit protection.
  • Safety / EMI Approvals: CE, TUV, FCC, UL, CUL, GOST and BSMI certified.

SPECIFICATIONS:
GENERAL:

Wattage750 Watts
Fan140mm fan
1900RPM ± 10%
Efficiencyup to 90%
PFCActive PFC
Hold-Up Time18 ms
SwitchesPush-On
Motherboard Connectors24-pin Main Connector
8-pin Power Connector
4+4-pin Power Connector
Power Good Signal100~500 ms
Form Factor100~500 ms
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70372
Product Name Thermaltake Toughpower Grand 750W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1234877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details