Xoxide Logisys 575w Power Supply w/ Dual 80mm Fans 16524

Description
The Logisys 575W Dual Fan Power Supply is an economical way to power your entry level to mid level system and not break the bank. The perfect choice for a second system or the budget gamer the Logisys 575 Watt PSU delivers with support for 20 and 24-pin motherboards and dual PCI-Express power connectors A quality black coating on the chassis looks sharp while black cable sleeving helps with airflow and even more better extra sharp lookingness. While it may not be a contender for a big money no-holds-barred monster power appetite gaming system, the Logisys 575W is just what you need when building on a budget. Max Power 575 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors 2 x 6-pin PCI-Express Overall Dimensions 140 x 85 x 150mm Noise Level Low Fans 2 x 80mm Fans Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x 6-pin PCI-Express 2 x SATA 6 x 4-pin Molex 1 x 4-pin FDD Specifications: Power Input: 110/220VAC Current: 10/5A Frequency: 50/60Hz DC Power Output: Maximum Power Output: 575W Current: +3.3V: 38A +5V: 40A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A Protections: Over Voltage, Over Power, Short Circuit Dimensions: 140 x 85 x 150mm
Description
The Logisys 575W Dual Fan Power Supply is an economical way to power your entry level to mid level system and not break the bank. The perfect choice for a second system or the budget gamer the Logisys 575 Watt PSU delivers with support for 20 and 24-pin motherboards and dual PCI-Express power connectors A quality black coating on the chassis looks sharp while black cable sleeving helps with airflow and even more better extra sharp lookingness. While it may not be a contender for a big money no-holds-barred monster power appetite gaming system, the Logisys 575W is just what you need when building on a budget. Max Power 575 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors 2 x 6-pin PCI-Express Overall Dimensions 140 x 85 x 150mm Noise Level Low Fans 2 x 80mm Fans Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x 6-pin PCI-Express 2 x SATA 6 x 4-pin Molex 1 x 4-pin FDD Specifications: Power Input: 110/220VAC Current: 10/5A Frequency: 50/60Hz DC Power Output: Maximum Power Output: 575W Current: +3.3V: 38A +5V: 40A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A Protections: Over Voltage, Over Power, Short Circuit Dimensions: 140 x 85 x 150mm

Suppliers

Company
Product
Description
Supplier Links
Logisys 575w Power Supply w/ Dual 80mm Fans - 16524 - Xoxide
Malvern, PA, USA
Logisys 575w Power Supply w/ Dual 80mm Fans
16524
Logisys 575w Power Supply w/ Dual 80mm Fans 16524
The Logisys 575W Dual Fan Power Supply is an economical way to power your entry level to mid level system and not break the bank. The perfect choice for a second system or the budget gamer the Logisys 575 Watt PSU delivers with support for 20 and 24-pin motherboards and dual PCI-Express power connectors A quality black coating on the chassis looks sharp while black cable sleeving helps with airflow and even more better extra sharp lookingness. While it may not be a contender for a big money no-holds-barred monster power appetite gaming system, the Logisys 575W is just what you need when building on a budget. Max Power 575 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors 2 x 6-pin PCI-Express Overall Dimensions 140 x 85 x 150mm Noise Level Low Fans 2 x 80mm Fans Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x 6-pin PCI-Express 2 x SATA 6 x 4-pin Molex 1 x 4-pin FDD Specifications: Power Input: 110/220VAC Current: 10/5A Frequency: 50/60Hz DC Power Output: Maximum Power Output: 575W Current: +3.3V: 38A +5V: 40A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A Protections: Over Voltage, Over Power, Short Circuit Dimensions: 140 x 85 x 150mm

The Logisys 575W Dual Fan Power Supply is an economical way to power your entry level to mid level system and not break the bank. The perfect choice for a second system or the budget gamer the Logisys 575 Watt PSU delivers with support for 20 and 24-pin motherboards and dual PCI-Express power connectors
A quality black coating on the chassis looks sharp while black cable sleeving helps with airflow and even more better extra sharp lookingness. While it may not be a contender for a big money no-holds-barred monster power appetite gaming system, the Logisys 575W is just what you need when building on a budget.

Max Power 575 Watts Modular No
Motherboard
Connectors
1 x 20/24 PinPCI-E Connectors 2 x 6-pin PCI-Express
Overall
Dimensions
140 x 85 x 150mmNoise Level Low
Fans 2 x 80mm FansEfficiency N/A

Connections:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 2 x 6-pin PCI-Express
  • 2 x SATA
  • 6 x 4-pin Molex
  • 1 x 4-pin FDD

Specifications:

  • Power Input:
    • 110/220VAC
    • Current: 10/5A
    • Frequency: 50/60Hz
  • DC Power Output:
    • Maximum Power Output: 575W
    • Current:
      • +3.3V: 38A
      • +5V: 40A
      • +12V: 25A
      • -5V: 0.5A
      • -12V: 0.8A
      • +5VSB: 2A
  • Protections: Over Voltage, Over Power, Short Circuit
  • Dimensions: 140 x 85 x 150mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16524
Product Name Logisys 575w Power Supply w/ Dual 80mm Fans
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details