Xoxide PC Power & Cooling Turbo-Cool 860W Power Supply 9505

Description
Boasting an awe-inspiring 200,000 hr MTBF, the PC Power & Cooling Turbo-Cool 860W Power Supply is a bonafide leader in the cooling industry when it comes to sheer reliability. This heavy-duty 860W Power Supply is both NVIDIA SLI Certified and 80+ Certified (85% Typical), so you'll know your PC is in safe hands. To ensure the proper connections are made, this PC Power & Cooling PSU comes equipped with four PCI-Express Connections and over 16 additional motherboard connectors, including 24-pin, 8-pin CPU, and 4/8-pin CPU. Other incredible features of the Turbo-Cool 860W Power Supply include External Fine-Tune Voltage Adjustment, Premium Sag and Surge Protection, and an Individual 14-point Certified Test Report. Max Power 930 Watts Certifications NVIDIA® SLI™ Certified Motherboard Connectors 24 Pin, 8 Pin, 4/8 Pin PCI-E Connectors 2 x 6-pin PCI-E, 2 x 6/8-pin PCI-E Overall Dimensions 5.9" x 5.9" x 3.4" Noise Level 32-44 dBA Fans 30-52 CFM Ball-Bearing Efficiency 84% Features: 860W Continuous (930W Peak) @ 50°C External Fine-Tune Voltage Adjust (+3.3, +5, +12) Premium Sag and Surge Protection (.985 PFC) 80+ Certified Ultra-High Efficiency (85% Typical) +12VDC @ 64A/70A Peak(Powerful Single Rail) Ultra-Tight Voltage Regulation (+VDC @ 1.5%) 4 x PCI-E & 16 x Drive Connectors NVIDIA® SLI Certified (up to Dual GTX260) Ultra-High Reliability (200,000 Hr. MTBF) Heavy-Duty Caps, Inductors, Heat Sinks, & More Individual 14-point Certified Test Report Industry's Strongest Warranty Program (7 yrs) Specifications: AC Input: Operating Range: 90-264 VAC (.985 Power Factor) Frequency: 47-63Hz Current: 12A @ 115V Efficiency: 84% EMI: FCC-B, CE DC Output: Output: +5V @ 26A / +12V@ 64A (70A peak) / -12V @ 0.8A / +3.3V @ 22A / +5VSB @ 3A Continuous = 860W / Peak = 930W Regulation: 1.5% (+3.3V, +5V, +12V) / 5% (-12V) Ripple: 1% (p-p) Hold Time: 32ms PG Delay: 300ms Safety: Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection: +3.3V, +5V, ±12V Agen
Description
Boasting an awe-inspiring 200,000 hr MTBF, the PC Power & Cooling Turbo-Cool 860W Power Supply is a bonafide leader in the cooling industry when it comes to sheer reliability. This heavy-duty 860W Power Supply is both NVIDIA SLI Certified and 80+ Certified (85% Typical), so you'll know your PC is in safe hands. To ensure the proper connections are made, this PC Power & Cooling PSU comes equipped with four PCI-Express Connections and over 16 additional motherboard connectors, including 24-pin, 8-pin CPU, and 4/8-pin CPU. Other incredible features of the Turbo-Cool 860W Power Supply include External Fine-Tune Voltage Adjustment, Premium Sag and Surge Protection, and an Individual 14-point Certified Test Report. Max Power 930 Watts Certifications NVIDIA® SLI™ Certified Motherboard Connectors 24 Pin, 8 Pin, 4/8 Pin PCI-E Connectors 2 x 6-pin PCI-E, 2 x 6/8-pin PCI-E Overall Dimensions 5.9" x 5.9" x 3.4" Noise Level 32-44 dBA Fans 30-52 CFM Ball-Bearing Efficiency 84% Features: 860W Continuous (930W Peak) @ 50°C External Fine-Tune Voltage Adjust (+3.3, +5, +12) Premium Sag and Surge Protection (.985 PFC) 80+ Certified Ultra-High Efficiency (85% Typical) +12VDC @ 64A/70A Peak(Powerful Single Rail) Ultra-Tight Voltage Regulation (+VDC @ 1.5%) 4 x PCI-E & 16 x Drive Connectors NVIDIA® SLI Certified (up to Dual GTX260) Ultra-High Reliability (200,000 Hr. MTBF) Heavy-Duty Caps, Inductors, Heat Sinks, & More Individual 14-point Certified Test Report Industry's Strongest Warranty Program (7 yrs) Specifications: AC Input: Operating Range: 90-264 VAC (.985 Power Factor) Frequency: 47-63Hz Current: 12A @ 115V Efficiency: 84% EMI: FCC-B, CE DC Output: Output: +5V @ 26A / +12V@ 64A (70A peak) / -12V @ 0.8A / +3.3V @ 22A / +5VSB @ 3A Continuous = 860W / Peak = 930W Regulation: 1.5% (+3.3V, +5V, +12V) / 5% (-12V) Ripple: 1% (p-p) Hold Time: 32ms PG Delay: 300ms Safety: Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection: +3.3V, +5V, ±12V Agen

Suppliers

Company
Product
Description
Supplier Links
PC Power & Cooling Turbo-Cool 860W Power Supply - 9505 - Xoxide
Malvern, PA, USA
PC Power & Cooling Turbo-Cool 860W Power Supply
9505
PC Power & Cooling Turbo-Cool 860W Power Supply 9505
Boasting an awe-inspiring 200,000 hr MTBF, the PC Power & Cooling Turbo-Cool 860W Power Supply is a bonafide leader in the cooling industry when it comes to sheer reliability. This heavy-duty 860W Power Supply is both NVIDIA SLI Certified and 80+ Certified (85% Typical), so you'll know your PC is in safe hands. To ensure the proper connections are made, this PC Power & Cooling PSU comes equipped with four PCI-Express Connections and over 16 additional motherboard connectors, including 24-pin, 8-pin CPU, and 4/8-pin CPU. Other incredible features of the Turbo-Cool 860W Power Supply include External Fine-Tune Voltage Adjustment, Premium Sag and Surge Protection, and an Individual 14-point Certified Test Report. Max Power 930 Watts Certifications NVIDIA® SLI™ Certified Motherboard Connectors 24 Pin, 8 Pin, 4/8 Pin PCI-E Connectors 2 x 6-pin PCI-E, 2 x 6/8-pin PCI-E Overall Dimensions 5.9" x 5.9" x 3.4" Noise Level 32-44 dBA Fans 30-52 CFM Ball-Bearing Efficiency 84% Features: 860W Continuous (930W Peak) @ 50°C External Fine-Tune Voltage Adjust (+3.3, +5, +12) Premium Sag and Surge Protection (.985 PFC) 80+ Certified Ultra-High Efficiency (85% Typical) +12VDC @ 64A/70A Peak(Powerful Single Rail) Ultra-Tight Voltage Regulation (+VDC @ 1.5%) 4 x PCI-E & 16 x Drive Connectors NVIDIA® SLI Certified (up to Dual GTX260) Ultra-High Reliability (200,000 Hr. MTBF) Heavy-Duty Caps, Inductors, Heat Sinks, & More Individual 14-point Certified Test Report Industry's Strongest Warranty Program (7 yrs) Specifications: AC Input: Operating Range: 90-264 VAC (.985 Power Factor) Frequency: 47-63Hz Current: 12A @ 115V Efficiency: 84% EMI: FCC-B, CE DC Output: Output: +5V @ 26A / +12V@ 64A (70A peak) / -12V @ 0.8A / +3.3V @ 22A / +5VSB @ 3A Continuous = 860W / Peak = 930W Regulation: 1.5% (+3.3V, +5V, +12V) / 5% (-12V) Ripple: 1% (p-p) Hold Time: 32ms PG Delay: 300ms Safety: Over Voltage Protection: +3.3V, +5V, +12V Over Current Protection: +3.3V, +5V, ±12V Agen

Boasting an awe-inspiring 200,000 hr MTBF, the PC Power & Cooling Turbo-Cool 860W Power Supply is a bonafide leader in the cooling industry when it comes to sheer reliability. This heavy-duty 860W Power Supply is both NVIDIA SLI Certified and 80+ Certified (85% Typical), so you'll know your PC is in safe hands.
To ensure the proper connections are made, this PC Power & Cooling PSU comes equipped with four PCI-Express Connections and over 16 additional motherboard connectors, including 24-pin, 8-pin CPU, and 4/8-pin CPU. Other incredible features of the Turbo-Cool 860W Power Supply include External Fine-Tune Voltage Adjustment, Premium Sag and Surge Protection, and an Individual 14-point Certified Test Report.

Max Power 930 Watts Certifications NVIDIA® SLI™ Certified
Motherboard
Connectors
24 Pin, 8 Pin, 4/8 PinPCI-E Connectors 2 x 6-pin PCI-E, 2 x 6/8-pin PCI-E
Overall
Dimensions
5.9" x 5.9" x 3.4"Noise Level 32-44 dBA
Fans 30-52 CFM Ball-BearingEfficiency 84%

Features:

  • 860W Continuous (930W Peak) @ 50°C
  • External Fine-Tune Voltage Adjust (+3.3, +5, +12)
  • Premium Sag and Surge Protection (.985 PFC)
  • 80+ Certified Ultra-High Efficiency (85% Typical)
  • +12VDC @ 64A/70A Peak(Powerful Single Rail)
  • Ultra-Tight Voltage Regulation (+VDC @ 1.5%)
  • 4 x PCI-E & 16 x Drive Connectors
  • NVIDIA® SLI Certified (up to Dual GTX260)
  • Ultra-High Reliability (200,000 Hr. MTBF)
  • Heavy-Duty Caps, Inductors, Heat Sinks, & More
  • Individual 14-point Certified Test Report
  • Industry's Strongest Warranty Program (7 yrs)

Specifications:

  • AC Input:
    • Operating Range: 90-264 VAC (.985 Power Factor)
    • Frequency: 47-63Hz
    • Current: 12A @ 115V
    • Efficiency: 84%
    • EMI: FCC-B, CE
  • DC Output:
    • Output: +5V @ 26A / +12V@ 64A (70A peak) / -12V @ 0.8A / +3.3V @ 22A / +5VSB @ 3A
    • Continuous = 860W / Peak = 930W
    • Regulation: 1.5% (+3.3V, +5V, +12V) / 5% (-12V)
    • Ripple: 1% (p-p)
    • Hold Time: 32ms
    • PG Delay: 300ms
  • Safety:
    • Over Voltage Protection: +3.3V, +5V, +12V
    • Over Current Protection: +3.3V, +5V, ±12V
    • Agen
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 9505
Product Name PC Power & Cooling Turbo-Cool 860W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6885-ea-pu-10080-1000-4u-wc-32104 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details