Xoxide Logisys 750w Power Supply w/ Smart Cable Management 16535

Description
The Logisys 750w Power Supply comes complete with Smart Cable Management, a patent pending cable management system that eliminates all of the excessive, unused cables within your case. This incredible system will make a dramatic impact within your PC by cleaning up the crowded space and allowing the cabling you need to be more organized. This 80+ certified 750W power supply comes equipped with one AUX connector, four SATA connectors, six Molex connectors, two PCI Express connectors, two FDD connectors and one 4+4 8pin ATX connector. Max Power 850 Watts Modular No Motherboard Connectors 1 X 20+4 Pin ATX PCI-E Connectors 2 x 6-Pin PCI Express Overall Dimensions N/A Noise Level Low Fans 1 x Cooling Fan Efficiency N/A Specifications: Intel Core2 Duo / Core2 Extreme / Core2 Quad/ Xeon Ready AMD AthlonTM / Phenom / Opteron Support Dual 12V Outputs SLI Ready Supports P4/P6/P8 ATX Standard AUX Support Connectors: 2 x PCI Express 4 x Sata onnnectors 6 x Molex Device Connectors 2 x FDD Connectors 1 x AUX Cable 1 x 20+4 ATX MB Connector
Description
The Logisys 750w Power Supply comes complete with Smart Cable Management, a patent pending cable management system that eliminates all of the excessive, unused cables within your case. This incredible system will make a dramatic impact within your PC by cleaning up the crowded space and allowing the cabling you need to be more organized. This 80+ certified 750W power supply comes equipped with one AUX connector, four SATA connectors, six Molex connectors, two PCI Express connectors, two FDD connectors and one 4+4 8pin ATX connector. Max Power 850 Watts Modular No Motherboard Connectors 1 X 20+4 Pin ATX PCI-E Connectors 2 x 6-Pin PCI Express Overall Dimensions N/A Noise Level Low Fans 1 x Cooling Fan Efficiency N/A Specifications: Intel Core2 Duo / Core2 Extreme / Core2 Quad/ Xeon Ready AMD AthlonTM / Phenom / Opteron Support Dual 12V Outputs SLI Ready Supports P4/P6/P8 ATX Standard AUX Support Connectors: 2 x PCI Express 4 x Sata onnnectors 6 x Molex Device Connectors 2 x FDD Connectors 1 x AUX Cable 1 x 20+4 ATX MB Connector

Suppliers

Company
Product
Description
Supplier Links
Logisys 750w Power Supply w/ Smart Cable Management - 16535 - Xoxide
Malvern, PA, USA
Logisys 750w Power Supply w/ Smart Cable Management
16535
Logisys 750w Power Supply w/ Smart Cable Management 16535
The Logisys 750w Power Supply comes complete with Smart Cable Management, a patent pending cable management system that eliminates all of the excessive, unused cables within your case. This incredible system will make a dramatic impact within your PC by cleaning up the crowded space and allowing the cabling you need to be more organized. This 80+ certified 750W power supply comes equipped with one AUX connector, four SATA connectors, six Molex connectors, two PCI Express connectors, two FDD connectors and one 4+4 8pin ATX connector. Max Power 850 Watts Modular No Motherboard Connectors 1 X 20+4 Pin ATX PCI-E Connectors 2 x 6-Pin PCI Express Overall Dimensions N/A Noise Level Low Fans 1 x Cooling Fan Efficiency N/A Specifications: Intel Core2 Duo / Core2 Extreme / Core2 Quad/ Xeon Ready AMD AthlonTM / Phenom / Opteron Support Dual 12V Outputs SLI Ready Supports P4/P6/P8 ATX Standard AUX Support Connectors: 2 x PCI Express 4 x Sata onnnectors 6 x Molex Device Connectors 2 x FDD Connectors 1 x AUX Cable 1 x 20+4 ATX MB Connector

The Logisys 750w Power Supply comes complete with Smart Cable Management, a patent pending cable management system that eliminates all of the excessive, unused cables within your case. This incredible system will make a dramatic impact within your PC by cleaning up the crowded space and allowing the cabling you need to be more organized.
This 80+ certified 750W power supply comes equipped with one AUX connector, four SATA connectors, six Molex connectors, two PCI Express connectors, two FDD connectors and one 4+4 8pin ATX connector.

Max Power 850 Watts Modular No
Motherboard
Connectors
1 X 20+4 Pin ATXPCI-E Connectors 2 x 6-Pin PCI Express
Overall
Dimensions
N/ANoise Level Low
Fans 1 x Cooling FanEfficiency N/A

Specifications:

  • Intel Core2 Duo / Core2 Extreme / Core2 Quad/ Xeon Ready
  • AMD AthlonTM / Phenom / Opteron Support
  • Dual 12V Outputs
  • SLI Ready
  • Supports P4/P6/P8 ATX Standard
  • AUX Support

Connectors:

  • 2 x PCI Express
  • 4 x Sata onnnectors
  • 6 x Molex Device Connectors
  • 2 x FDD Connectors
  • 1 x AUX Cable
  • 1 x 20+4 ATX MB Connector
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16535
Product Name Logisys 750w Power Supply w/ Smart Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details