Xoxide SilverStone Strider ST60F-P 600W Modular Power Supply - SLI 14513

Description
If you're looking for the ultimate power supply to power your uber-1337 gaming rig, or if you just want rock-solid stability, configurability, and aesthetic appeal then the new SilverStone ST60F-P 600W Modular Power Supply is for you. The ST60F-P power supply is one of the most innovative on the market. The ST60F-P takes power supply design to the cutting edge. Starting with the powerful Zeus ST65ZF core and a cool, quiet 135mm fan, the ST60F-P has a solid foundation for being one of the best power supplies available. SilverStone didn't stop there, however. The ST60F-P is capable of delivering a steady output of 600W at 40 degrees Celsius. In addition, it is an EPS12V modular power supply, which means it is designed to be compatible with server environments where perfect stability is key. The ST60F-P is also great for powerful desktop systems with dual video cards. Max Power 600 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 3 x 6-pin PCI-e, 1 x 6/8-pin PCI-e Overall Dimensions 150 x 86 x 180mm Noise Level 24 dBA Fans 1 x 120mm Fan Efficiency 75.8% Connectors: 1 x 24/20-pin Mainboard (550mm) 1 x 8 / 4-Pin EPS / ATX 12V connector(750mm) 1 x 8 / 4-Pin EPS / ATX 12V connector(550mm) 1 x 8/6-Pin PCIE connector(550mm) 3 x 6-Pin PCIE connector(550mm) 6 x SATA connector(500mm / 250mm / 250mm) 6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm) 2 x 4-Pin Floppy connector(500mm / 250mm / 250mm / 150mm) Features: Powerful single 12V rail Modular design Includes two PCI Express cables for SLI rigs Compatible with ATX and EPS specifications Protection: Over current protection Under voltage protection Over voltage protection Short circuit protection No load protection Backwards compatible with 20-pin ATX motherboards Specifications: Input: Voltage: 90V-264VAC Frequency: 47Hz-63Hz DC Output: Max Power Output: 600W Combined 3.3V and 5V: 170W Combined +12V: 42A/504W Current: +3.3V: 24A +5V: 24A +12V1: 42A +5VSB: 2.5A -12V:
Description
If you're looking for the ultimate power supply to power your uber-1337 gaming rig, or if you just want rock-solid stability, configurability, and aesthetic appeal then the new SilverStone ST60F-P 600W Modular Power Supply is for you. The ST60F-P power supply is one of the most innovative on the market. The ST60F-P takes power supply design to the cutting edge. Starting with the powerful Zeus ST65ZF core and a cool, quiet 135mm fan, the ST60F-P has a solid foundation for being one of the best power supplies available. SilverStone didn't stop there, however. The ST60F-P is capable of delivering a steady output of 600W at 40 degrees Celsius. In addition, it is an EPS12V modular power supply, which means it is designed to be compatible with server environments where perfect stability is key. The ST60F-P is also great for powerful desktop systems with dual video cards. Max Power 600 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 3 x 6-pin PCI-e, 1 x 6/8-pin PCI-e Overall Dimensions 150 x 86 x 180mm Noise Level 24 dBA Fans 1 x 120mm Fan Efficiency 75.8% Connectors: 1 x 24/20-pin Mainboard (550mm) 1 x 8 / 4-Pin EPS / ATX 12V connector(750mm) 1 x 8 / 4-Pin EPS / ATX 12V connector(550mm) 1 x 8/6-Pin PCIE connector(550mm) 3 x 6-Pin PCIE connector(550mm) 6 x SATA connector(500mm / 250mm / 250mm) 6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm) 2 x 4-Pin Floppy connector(500mm / 250mm / 250mm / 150mm) Features: Powerful single 12V rail Modular design Includes two PCI Express cables for SLI rigs Compatible with ATX and EPS specifications Protection: Over current protection Under voltage protection Over voltage protection Short circuit protection No load protection Backwards compatible with 20-pin ATX motherboards Specifications: Input: Voltage: 90V-264VAC Frequency: 47Hz-63Hz DC Output: Max Power Output: 600W Combined 3.3V and 5V: 170W Combined +12V: 42A/504W Current: +3.3V: 24A +5V: 24A +12V1: 42A +5VSB: 2.5A -12V:

Suppliers

Company
Product
Description
Supplier Links
SilverStone Strider ST60F-P 600W Modular Power Supply - SLI - 14513 - Xoxide
Malvern, PA, USA
SilverStone Strider ST60F-P 600W Modular Power Supply - SLI
14513
SilverStone Strider ST60F-P 600W Modular Power Supply - SLI 14513
If you're looking for the ultimate power supply to power your uber-1337 gaming rig, or if you just want rock-solid stability, configurability, and aesthetic appeal then the new SilverStone ST60F-P 600W Modular Power Supply is for you. The ST60F-P power supply is one of the most innovative on the market. The ST60F-P takes power supply design to the cutting edge. Starting with the powerful Zeus ST65ZF core and a cool, quiet 135mm fan, the ST60F-P has a solid foundation for being one of the best power supplies available. SilverStone didn't stop there, however. The ST60F-P is capable of delivering a steady output of 600W at 40 degrees Celsius. In addition, it is an EPS12V modular power supply, which means it is designed to be compatible with server environments where perfect stability is key. The ST60F-P is also great for powerful desktop systems with dual video cards. Max Power 600 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 3 x 6-pin PCI-e, 1 x 6/8-pin PCI-e Overall Dimensions 150 x 86 x 180mm Noise Level 24 dBA Fans 1 x 120mm Fan Efficiency 75.8% Connectors: 1 x 24/20-pin Mainboard (550mm) 1 x 8 / 4-Pin EPS / ATX 12V connector(750mm) 1 x 8 / 4-Pin EPS / ATX 12V connector(550mm) 1 x 8/6-Pin PCIE connector(550mm) 3 x 6-Pin PCIE connector(550mm) 6 x SATA connector(500mm / 250mm / 250mm) 6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm) 2 x 4-Pin Floppy connector(500mm / 250mm / 250mm / 150mm) Features: Powerful single 12V rail Modular design Includes two PCI Express cables for SLI rigs Compatible with ATX and EPS specifications Protection: Over current protection Under voltage protection Over voltage protection Short circuit protection No load protection Backwards compatible with 20-pin ATX motherboards Specifications: Input: Voltage: 90V-264VAC Frequency: 47Hz-63Hz DC Output: Max Power Output: 600W Combined 3.3V and 5V: 170W Combined +12V: 42A/504W Current: +3.3V: 24A +5V: 24A +12V1: 42A +5VSB: 2.5A -12V:

If you're looking for the ultimate power supply to power your uber-1337 gaming rig, or if you just want rock-solid stability, configurability, and aesthetic appeal then the new SilverStone ST60F-P 600W Modular Power Supply is for you. The ST60F-P power supply is one of the most innovative on the market.
The ST60F-P takes power supply design to the cutting edge. Starting with the powerful Zeus ST65ZF core and a cool, quiet 135mm fan, the ST60F-P has a solid foundation for being one of the best power supplies available. SilverStone didn't stop there, however.
The ST60F-P is capable of delivering a steady output of 600W at 40 degrees Celsius. In addition, it is an EPS12V modular power supply, which means it is designed to be compatible with server environments where perfect stability is key. The ST60F-P is also great for powerful desktop systems with dual video cards.

Max Power 600 Watts Modular Yes
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors 3 x 6-pin PCI-e, 1 x 6/8-pin PCI-e
Overall
Dimensions
150 x 86 x 180mmNoise Level 24 dBA
Fans 1 x 120mm FanEfficiency 75.8%
  • Connectors:
    • 1 x 24/20-pin Mainboard (550mm)
    • 1 x 8 / 4-Pin EPS / ATX 12V connector(750mm)
    • 1 x 8 / 4-Pin EPS / ATX 12V connector(550mm)
    • 1 x 8/6-Pin PCIE connector(550mm)
    • 3 x 6-Pin PCIE connector(550mm)
    • 6 x SATA connector(500mm / 250mm / 250mm)
    • 6 x 4-Pin Peripheral connector (500mm / 250mm / 250mm)
    • 2 x 4-Pin Floppy connector(500mm / 250mm / 250mm / 150mm)
    Features:
    • Powerful single 12V rail
    • Modular design
    • Includes two PCI Express cables for SLI rigs
    • Compatible with ATX and EPS specifications
    • Protection:
      • Over current protection
      • Under voltage protection
      • Over voltage protection
      • Short circuit protection
      • No load protection
    • Backwards compatible with 20-pin ATX motherboards
    Specifications:
    • Input:
      • Voltage: 90V-264VAC
      • Frequency: 47Hz-63Hz
      • DC Output:
        • Max Power Output: 600W
        • Combined 3.3V and 5V: 170W
        • Combined +12V: 42A/504W
        • Current:
          • +3.3V: 24A
          • +5V: 24A
          • +12V1: 42A
          • +5VSB: 2.5A
          • -12V:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 14513
Product Name SilverStone Strider ST60F-P 600W Modular Power Supply - SLI
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1176637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details