Xoxide Kingwin LZ-1000 Lazer 1000W Power Supply 70505

Description
When you build a gaming system you need to make sure you can supply it the power it needs. The Kingwin LZ-1000 power supply is a serious contender in the power wars. This 1000W active PFC PSU delivers 24A on the +3.3V rail and 30A on the +5V rail plus a total 80A on the six +12V rails giving you plenty of power for your motherboard and everything you load into the system. The Kingwin LZ-1000 power supply utilizes the special cable management system to reduce the cable clutter for a neat and quick installation. All the connectors are modular so you only use what you need. The LED fan can change hues within 3 statuses including white, blue and off by way of the 3-way LED switch for eye-catching fun. The crystal cube modular connectors and the LED connector indicators ensure a quick and correct installation. The Kingwin LZ-1000 power supply is SLI-ready and comes with three 6-pin and three 8-pin PCIe connectors to build your powerful graphics system. Whether you need to replace an existing supply or you're building a high-end computer, the Kingwin LZ-1000 power supply can power your every wish for your system Features: Model: LZ-1000 80 Plus Bronze certified Special patented cable management system Crystal cube modular conectors LED connector indicators ensure correct installation 3 - Way LED switch: White LED / Blue LED / Off Universal modular connector concept More than 2,000 times On/Off test Full range design from 100V~250V (Active PFC) More than 87 % efficiency (At 230V, the average data in 20%, 50%, and 100% load) Over power/under power/over voltage/short circuit protections Stable +12V current Comply with Intel ATX/BTX standard Three PCI express connectors 6 pin Three PCI express connectors 8 pin (6 +2 Pin) Eight SATA connectors Six 12V rails 140 mm blue & white switch LED fan Support Intel Core i7 / Core 2 Quad / Core 2 Duo & AMD Phenom X4 / Phenom X3 / Athlon 64 X 2 High Performance CPU Support High Performance Nvidia SLI GPU Compliance with ATX 12V v2.2, EPS 12V v2.91, and SSI EPS 12V v2.92 Specification Output gold-coated connector Output over / under voltage protection Black coating finish Intelligent auto fan-speed control Compatible with Crossfire/SLI/3 Way SLI 3 Year Warranty Specifications: Maximum power: 1000 Watts Version: SSI EPS 12V v2.92 CPU: Intel
Description
When you build a gaming system you need to make sure you can supply it the power it needs. The Kingwin LZ-1000 power supply is a serious contender in the power wars. This 1000W active PFC PSU delivers 24A on the +3.3V rail and 30A on the +5V rail plus a total 80A on the six +12V rails giving you plenty of power for your motherboard and everything you load into the system. The Kingwin LZ-1000 power supply utilizes the special cable management system to reduce the cable clutter for a neat and quick installation. All the connectors are modular so you only use what you need. The LED fan can change hues within 3 statuses including white, blue and off by way of the 3-way LED switch for eye-catching fun. The crystal cube modular connectors and the LED connector indicators ensure a quick and correct installation. The Kingwin LZ-1000 power supply is SLI-ready and comes with three 6-pin and three 8-pin PCIe connectors to build your powerful graphics system. Whether you need to replace an existing supply or you're building a high-end computer, the Kingwin LZ-1000 power supply can power your every wish for your system Features: Model: LZ-1000 80 Plus Bronze certified Special patented cable management system Crystal cube modular conectors LED connector indicators ensure correct installation 3 - Way LED switch: White LED / Blue LED / Off Universal modular connector concept More than 2,000 times On/Off test Full range design from 100V~250V (Active PFC) More than 87 % efficiency (At 230V, the average data in 20%, 50%, and 100% load) Over power/under power/over voltage/short circuit protections Stable +12V current Comply with Intel ATX/BTX standard Three PCI express connectors 6 pin Three PCI express connectors 8 pin (6 +2 Pin) Eight SATA connectors Six 12V rails 140 mm blue & white switch LED fan Support Intel Core i7 / Core 2 Quad / Core 2 Duo & AMD Phenom X4 / Phenom X3 / Athlon 64 X 2 High Performance CPU Support High Performance Nvidia SLI GPU Compliance with ATX 12V v2.2, EPS 12V v2.91, and SSI EPS 12V v2.92 Specification Output gold-coated connector Output over / under voltage protection Black coating finish Intelligent auto fan-speed control Compatible with Crossfire/SLI/3 Way SLI 3 Year Warranty Specifications: Maximum power: 1000 Watts Version: SSI EPS 12V v2.92 CPU: Intel

Suppliers

Company
Product
Description
Supplier Links
Kingwin LZ-1000 Lazer 1000W Power Supply - 70505 - Xoxide
Malvern, PA, USA
Kingwin LZ-1000 Lazer 1000W Power Supply
70505
Kingwin LZ-1000 Lazer 1000W Power Supply 70505
When you build a gaming system you need to make sure you can supply it the power it needs. The Kingwin LZ-1000 power supply is a serious contender in the power wars. This 1000W active PFC PSU delivers 24A on the +3.3V rail and 30A on the +5V rail plus a total 80A on the six +12V rails giving you plenty of power for your motherboard and everything you load into the system. The Kingwin LZ-1000 power supply utilizes the special cable management system to reduce the cable clutter for a neat and quick installation. All the connectors are modular so you only use what you need. The LED fan can change hues within 3 statuses including white, blue and off by way of the 3-way LED switch for eye-catching fun. The crystal cube modular connectors and the LED connector indicators ensure a quick and correct installation. The Kingwin LZ-1000 power supply is SLI-ready and comes with three 6-pin and three 8-pin PCIe connectors to build your powerful graphics system. Whether you need to replace an existing supply or you're building a high-end computer, the Kingwin LZ-1000 power supply can power your every wish for your system Features: Model: LZ-1000 80 Plus Bronze certified Special patented cable management system Crystal cube modular conectors LED connector indicators ensure correct installation 3 - Way LED switch: White LED / Blue LED / Off Universal modular connector concept More than 2,000 times On/Off test Full range design from 100V~250V (Active PFC) More than 87 % efficiency (At 230V, the average data in 20%, 50%, and 100% load) Over power/under power/over voltage/short circuit protections Stable +12V current Comply with Intel ATX/BTX standard Three PCI express connectors 6 pin Three PCI express connectors 8 pin (6 +2 Pin) Eight SATA connectors Six 12V rails 140 mm blue & white switch LED fan Support Intel Core i7 / Core 2 Quad / Core 2 Duo & AMD Phenom X4 / Phenom X3 / Athlon 64 X 2 High Performance CPU Support High Performance Nvidia SLI GPU Compliance with ATX 12V v2.2, EPS 12V v2.91, and SSI EPS 12V v2.92 Specification Output gold-coated connector Output over / under voltage protection Black coating finish Intelligent auto fan-speed control Compatible with Crossfire/SLI/3 Way SLI 3 Year Warranty Specifications: Maximum power: 1000 Watts Version: SSI EPS 12V v2.92 CPU: Intel

When you build a gaming system you need to make sure you can supply it the power it needs. The Kingwin LZ-1000 power supply is a serious contender in the power wars. This 1000W active PFC PSU delivers 24A on the +3.3V rail and 30A on the +5V rail plus a total 80A on the six +12V rails giving you plenty of power for your motherboard and everything you load into the system. The Kingwin LZ-1000 power supply utilizes the special cable management system to reduce the cable clutter for a neat and quick installation. All the connectors are modular so you only use what you need. The LED fan can change hues within 3 statuses including white, blue and off by way of the 3-way LED switch for eye-catching fun. The crystal cube modular connectors and the LED connector indicators ensure a quick and correct installation. The Kingwin LZ-1000 power supply is SLI-ready and comes with three 6-pin and three 8-pin PCIe connectors to build your powerful graphics system. Whether you need to replace an existing supply or you're building a high-end computer, the Kingwin LZ-1000 power supply can power your every wish for your system
Features:

  • Model: LZ-1000
  • 80 Plus Bronze certified
  • Special patented cable management system
  • Crystal cube modular conectors
  • LED connector indicators ensure correct installation
  • 3 - Way LED switch: White LED / Blue LED / Off
  • Universal modular connector concept
  • More than 2,000 times On/Off test
  • Full range design from 100V~250V (Active PFC)
  • More than 87 % efficiency (At 230V, the average data in 20%, 50%, and 100% load)
  • Over power/under power/over voltage/short circuit protections
  • Stable +12V current
  • Comply with Intel ATX/BTX standard
  • Three PCI express connectors 6 pin
  • Three PCI express connectors 8 pin (6 +2 Pin)
  • Eight SATA connectors
  • Six 12V rails
  • 140 mm blue & white switch LED fan
  • Support Intel Core i7 / Core 2 Quad / Core 2 Duo &
  • AMD Phenom X4 / Phenom X3 / Athlon 64 X 2 High Performance CPU
  • Support High Performance Nvidia SLI GPU
  • Compliance with ATX 12V v2.2, EPS 12V v2.91, and SSI EPS 12V v2.92 Specification
  • Output gold-coated connector
  • Output over / under voltage protection
  • Black coating finish
  • Intelligent auto fan-speed control
  • Compatible with Crossfire/SLI/3 Way SLI
  • 3 Year Warranty

Specifications:

Maximum power:1000 Watts
Version:SSI EPS 12V v2.92
CPU:Intel
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70505
Product Name Kingwin LZ-1000 Lazer 1000W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Bench Power Supplies - 1233558 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
View Details