Xoxide Logisys 550w Power Supply w/ 120mm Ball Bearing Fan 16442

Description
If you need an inexpensive power supply that will perform and last then check out the Logisys 550W Power Supply with 120mm Fan. This baby comes ready to go and at a paltry price tag that even the most budget minded can afford. One of this power supplies most sought after features is it brawny, extraordinarily sturdy Korean Anti-Rusty Steel construction, ensuring a life time of performance! The Logisys 550W PSU includes support for both 20 and 24-pin motherboards and also sports twin SATA connectors! An ultra silent 120mm fan keeps this sucker cool and quiet all at the same time giving you peace of mind and sanity. So go ahead and pop a Logisys 550W Power Supply with 120mm Fan in your budget machine, for the money, it can't be beat! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin SATA Connectors 2 x SATA Overall Dimensions 150 x 85 x 140mm Noise Level Low Fans 1 x 120mm Silent Fan Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: Sturdy Korean Anti-Rusty Steel construction Dual SATA connectors Ultra quiet 75CFM 120mm silent fan Compatible with 20 and 24-pin mainboard connectors Specifications: Power Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60Hz DC Power Output: Maximum Power Output: 550W Sustained Power Output: 400W Current: +3.3V: 30A +5V: 38A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A Fan: 1 x 120mm Over Voltage Protection: Yes Over Power Protection: Yes Short Circuit Protection: Yes Hi-Pot Tested: Yes Chroma Function Tested: Yes Dimensions: 150 x 85 x 140mm (W x H x D)
Description
If you need an inexpensive power supply that will perform and last then check out the Logisys 550W Power Supply with 120mm Fan. This baby comes ready to go and at a paltry price tag that even the most budget minded can afford. One of this power supplies most sought after features is it brawny, extraordinarily sturdy Korean Anti-Rusty Steel construction, ensuring a life time of performance! The Logisys 550W PSU includes support for both 20 and 24-pin motherboards and also sports twin SATA connectors! An ultra silent 120mm fan keeps this sucker cool and quiet all at the same time giving you peace of mind and sanity. So go ahead and pop a Logisys 550W Power Supply with 120mm Fan in your budget machine, for the money, it can't be beat! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin SATA Connectors 2 x SATA Overall Dimensions 150 x 85 x 140mm Noise Level Low Fans 1 x 120mm Silent Fan Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: Sturdy Korean Anti-Rusty Steel construction Dual SATA connectors Ultra quiet 75CFM 120mm silent fan Compatible with 20 and 24-pin mainboard connectors Specifications: Power Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60Hz DC Power Output: Maximum Power Output: 550W Sustained Power Output: 400W Current: +3.3V: 30A +5V: 38A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A Fan: 1 x 120mm Over Voltage Protection: Yes Over Power Protection: Yes Short Circuit Protection: Yes Hi-Pot Tested: Yes Chroma Function Tested: Yes Dimensions: 150 x 85 x 140mm (W x H x D)

Suppliers

Company
Product
Description
Supplier Links
Logisys 550w Power Supply w/ 120mm Ball Bearing Fan - 16442 - Xoxide
Malvern, PA, USA
Logisys 550w Power Supply w/ 120mm Ball Bearing Fan
16442
Logisys 550w Power Supply w/ 120mm Ball Bearing Fan 16442
If you need an inexpensive power supply that will perform and last then check out the Logisys 550W Power Supply with 120mm Fan. This baby comes ready to go and at a paltry price tag that even the most budget minded can afford. One of this power supplies most sought after features is it brawny, extraordinarily sturdy Korean Anti-Rusty Steel construction, ensuring a life time of performance! The Logisys 550W PSU includes support for both 20 and 24-pin motherboards and also sports twin SATA connectors! An ultra silent 120mm fan keeps this sucker cool and quiet all at the same time giving you peace of mind and sanity. So go ahead and pop a Logisys 550W Power Supply with 120mm Fan in your budget machine, for the money, it can't be beat! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin SATA Connectors 2 x SATA Overall Dimensions 150 x 85 x 140mm Noise Level Low Fans 1 x 120mm Silent Fan Efficiency N/A Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: Sturdy Korean Anti-Rusty Steel construction Dual SATA connectors Ultra quiet 75CFM 120mm silent fan Compatible with 20 and 24-pin mainboard connectors Specifications: Power Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60Hz DC Power Output: Maximum Power Output: 550W Sustained Power Output: 400W Current: +3.3V: 30A +5V: 38A +12V: 25A -5V: 0.5A -12V: 0.8A +5VSB: 2A Fan: 1 x 120mm Over Voltage Protection: Yes Over Power Protection: Yes Short Circuit Protection: Yes Hi-Pot Tested: Yes Chroma Function Tested: Yes Dimensions: 150 x 85 x 140mm (W x H x D)

If you need an inexpensive power supply that will perform and last then check out the Logisys 550W Power Supply with 120mm Fan. This baby comes ready to go and at a paltry price tag that even the most budget minded can afford.
One of this power supplies most sought after features is it brawny, extraordinarily sturdy Korean Anti-Rusty Steel construction, ensuring a life time of performance! The Logisys 550W PSU includes support for both 20 and 24-pin motherboards and also sports twin SATA connectors!
An ultra silent 120mm fan keeps this sucker cool and quiet all at the same time giving you peace of mind and sanity. So go ahead and pop a Logisys 550W Power Supply with 120mm Fan in your budget machine, for the money, it can't be beat!

Max Power 550 Watts Modular No
Motherboard
Connectors
1 x 20/24-pinSATA Connectors 2 x SATA
Overall
Dimensions
150 x 85 x 140mmNoise Level Low
Fans 1 x 120mm Silent FanEfficiency N/A

Connections:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 2 x SATA
  • 4 x 4-pin Molex
  • 1 x 4-pin FDD

Features:

  • Sturdy Korean Anti-Rusty Steel construction
  • Dual SATA connectors
  • Ultra quiet 75CFM 120mm silent fan
  • Compatible with 20 and 24-pin mainboard connectors

Specifications:

  • Power Input:
    • Voltage: 100~120/200~240VAC
    • Current: 10/5A
    • Frequency: 50/60Hz
  • DC Power Output:
    • Maximum Power Output: 550W
    • Sustained Power Output: 400W
    • Current:
      • +3.3V: 30A
      • +5V: 38A
      • +12V: 25A
      • -5V: 0.5A
      • -12V: 0.8A
      • +5VSB: 2A
  • Fan: 1 x 120mm
  • Over Voltage Protection: Yes
  • Over Power Protection: Yes
  • Short Circuit Protection: Yes
  • Hi-Pot Tested: Yes
  • Chroma Function Tested: Yes
  • Dimensions: 150 x 85 x 140mm (W x H x D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 16442
Product Name Logisys 550w Power Supply w/ 120mm Ball Bearing Fan
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227078 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details