Xoxide Enermax Revolution 85+ 920w Power Supply 38007

Description
A new revolution in PC gaming is coming, and we highly suggest you're prepared. Not just a clever name, Enermax Revolution 85+ 920w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC. This 920W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 920w Power Supply is the definitive component for you. Max Power 920 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 6 x 6+2P PCI-Express Overall Dimensions 150 x 86 x 190mm Noise Level Low Fans 1 x 135mm Fan w/ RPM Control Efficiency 86% - 93% Features: 85PLUS ready! World's leading modular PSU series with 86-92.9% efficiency @ 20-100% load. Certified by 80 PLUS® organization. FUTURE CPU ready! Ready for most upcoming CPU generations by 12P sockets for possible connector changes, by complying to latest EPS12V PSU design guides for compatibility & by ZERO LOAD Design for C6 state functions. FUTURE GPU ready! Ready for most upcoming GPU generations by 12P sockets for possible connector changes, by six massive 12V rails for perfect load distribution & by ZERO LOAD Design for Hybrid Mode functions. 24/7 @ 50°C ready! Non-Stop industrial class performance at 50°C/122°F ambient. CordGuard Fixing the AC cord tightly to avoid accidental shutdowns of your PC. SafeGuard Industrial-leading
Description
A new revolution in PC gaming is coming, and we highly suggest you're prepared. Not just a clever name, Enermax Revolution 85+ 920w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC. This 920W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 920w Power Supply is the definitive component for you. Max Power 920 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 6 x 6+2P PCI-Express Overall Dimensions 150 x 86 x 190mm Noise Level Low Fans 1 x 135mm Fan w/ RPM Control Efficiency 86% - 93% Features: 85PLUS ready! World's leading modular PSU series with 86-92.9% efficiency @ 20-100% load. Certified by 80 PLUS® organization. FUTURE CPU ready! Ready for most upcoming CPU generations by 12P sockets for possible connector changes, by complying to latest EPS12V PSU design guides for compatibility & by ZERO LOAD Design for C6 state functions. FUTURE GPU ready! Ready for most upcoming GPU generations by 12P sockets for possible connector changes, by six massive 12V rails for perfect load distribution & by ZERO LOAD Design for Hybrid Mode functions. 24/7 @ 50°C ready! Non-Stop industrial class performance at 50°C/122°F ambient. CordGuard Fixing the AC cord tightly to avoid accidental shutdowns of your PC. SafeGuard Industrial-leading

Suppliers

Company
Product
Description
Supplier Links
Enermax Revolution 85+ 920w Power Supply - 38007 - Xoxide
Malvern, PA, USA
Enermax Revolution 85+ 920w Power Supply
38007
Enermax Revolution 85+ 920w Power Supply 38007
A new revolution in PC gaming is coming, and we highly suggest you're prepared. Not just a clever name, Enermax Revolution 85+ 920w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC. This 920W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 920w Power Supply is the definitive component for you. Max Power 920 Watts Modular Yes Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 6 x 6+2P PCI-Express Overall Dimensions 150 x 86 x 190mm Noise Level Low Fans 1 x 135mm Fan w/ RPM Control Efficiency 86% - 93% Features: 85PLUS ready! World's leading modular PSU series with 86-92.9% efficiency @ 20-100% load. Certified by 80 PLUS® organization. FUTURE CPU ready! Ready for most upcoming CPU generations by 12P sockets for possible connector changes, by complying to latest EPS12V PSU design guides for compatibility & by ZERO LOAD Design for C6 state functions. FUTURE GPU ready! Ready for most upcoming GPU generations by 12P sockets for possible connector changes, by six massive 12V rails for perfect load distribution & by ZERO LOAD Design for Hybrid Mode functions. 24/7 @ 50°C ready! Non-Stop industrial class performance at 50°C/122°F ambient. CordGuard Fixing the AC cord tightly to avoid accidental shutdowns of your PC. SafeGuard Industrial-leading

A new revolution in PC gaming is coming, and we highly suggest you're prepared.
Not just a clever name, Enermax Revolution 85+ 920w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum potential long into the future. Offering unmatched efficiency, the Enermax Revolution 85+ not only outperforms the existing competition, but is also designed to be Future CPU & GPU Ready, implemented with everything you need to be ready for whatever the next generation throws at your PC.
This 920W Power Supply features four 12p sockets for possible connector changes, as well as six massive 12V rails of 30A each, offering perfect load distribution and flexibility no matter what you have on-deck. In addition, it's ZERO LOAD Design assures compatibility by needing absolutely no load at all. If you're looking for a serious lack of issues to come your way when you load up your new CPU or GPU, the Enermax Revolution 85+ 920w Power Supply is the definitive component for you.

Max Power 920 Watts Modular Yes
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors 6 x 6+2P PCI-Express
Overall
Dimensions
150 x 86 x 190mmNoise Level Low
Fans 1 x 135mm Fan w/ RPM ControlEfficiency 86% - 93%

Features:

85PLUS ready!

World's leading modular PSU series with 86-92.9% efficiency @ 20-100% load. Certified by 80 PLUS® organization.

FUTURE CPU ready!

Ready for most upcoming CPU generations by 12P sockets for possible connector changes, by complying to latest EPS12V PSU design guides for compatibility & by ZERO LOAD Design for C6 state functions.

FUTURE GPU ready!

Ready for most upcoming GPU generations by 12P sockets for possible connector changes, by six massive 12V rails for perfect load distribution & by ZERO LOAD Design for Hybrid Mode functions.

24/7 @ 50°C ready!

Non-Stop industrial class performance at 50°C/122°F ambient.

CordGuard

Fixing the AC cord tightly to avoid accidental shutdowns of your PC.

SafeGuard

Industrial-leading
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 38007
Product Name Enermax Revolution 85+ 920w Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 1217108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details