Xoxide Tuniq Potency 550W Power Supply 24122

Description
Be it hard drugs or power supplies, the customer always deserves a product with a little extra potency. Since we choose not to dabble in any illegal narcotics, Xoxide has decided to focus on the latter and present you with one of the best power supplies currently on the market. Featuring 80 PLUS certification and an extremely high power factor, the Tuniq Potency 550W Power Supply is one component that won't disappoint. Offering impressive efficiency, quiet operation, an active PFC, and excellent DC quality, The Tuniq Potency is sure to make a dramatic difference in your PC. The Tuniq Power Supply also includes an instruction booklet, connectors, cable ties, mounting screws, and a Molex "Y" cable (just in case you want an extra 4-pin Molex or plan on extending an existing one). Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors 1 x 6Pin, 1 x 6+2Pin Overall Dimensions 140 x 150 x 86mm Noise Level Quiet Fans 1 x 120mm Silent Fan Efficiency >70% Features: Total Power: 550w 80 PLUS Certified SLI Certified Active PFC Support 9800 GX2 Full Circuit Protection (OCP/UVP/OVP/SCP/OLP ) Silent 120mm Sleeve Bearing Fan 3-year Warranty Size: 140 x 150 x 86 mm Connectors: 1 x 20+4Pin Mainboard 2 x PCI Express (1 * 6Pin, 1 * 6+2Pin) 1 x 4Pin Molex Y Cable 4 x 4Pin Molex 1 x 4Pin FDD 4 x SATA 1 x 8Pin EPS12V 1 x 4Pin P412V
Description
Be it hard drugs or power supplies, the customer always deserves a product with a little extra potency. Since we choose not to dabble in any illegal narcotics, Xoxide has decided to focus on the latter and present you with one of the best power supplies currently on the market. Featuring 80 PLUS certification and an extremely high power factor, the Tuniq Potency 550W Power Supply is one component that won't disappoint. Offering impressive efficiency, quiet operation, an active PFC, and excellent DC quality, The Tuniq Potency is sure to make a dramatic difference in your PC. The Tuniq Power Supply also includes an instruction booklet, connectors, cable ties, mounting screws, and a Molex "Y" cable (just in case you want an extra 4-pin Molex or plan on extending an existing one). Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors 1 x 6Pin, 1 x 6+2Pin Overall Dimensions 140 x 150 x 86mm Noise Level Quiet Fans 1 x 120mm Silent Fan Efficiency >70% Features: Total Power: 550w 80 PLUS Certified SLI Certified Active PFC Support 9800 GX2 Full Circuit Protection (OCP/UVP/OVP/SCP/OLP ) Silent 120mm Sleeve Bearing Fan 3-year Warranty Size: 140 x 150 x 86 mm Connectors: 1 x 20+4Pin Mainboard 2 x PCI Express (1 * 6Pin, 1 * 6+2Pin) 1 x 4Pin Molex Y Cable 4 x 4Pin Molex 1 x 4Pin FDD 4 x SATA 1 x 8Pin EPS12V 1 x 4Pin P412V

Suppliers

Company
Product
Description
Supplier Links
Tuniq Potency 550W Power Supply - 24122 - Xoxide
Malvern, PA, USA
Tuniq Potency 550W Power Supply
24122
Tuniq Potency 550W Power Supply 24122
Be it hard drugs or power supplies, the customer always deserves a product with a little extra potency. Since we choose not to dabble in any illegal narcotics, Xoxide has decided to focus on the latter and present you with one of the best power supplies currently on the market. Featuring 80 PLUS certification and an extremely high power factor, the Tuniq Potency 550W Power Supply is one component that won't disappoint. Offering impressive efficiency, quiet operation, an active PFC, and excellent DC quality, The Tuniq Potency is sure to make a dramatic difference in your PC. The Tuniq Power Supply also includes an instruction booklet, connectors, cable ties, mounting screws, and a Molex "Y" cable (just in case you want an extra 4-pin Molex or plan on extending an existing one). Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors 1 x 6Pin, 1 x 6+2Pin Overall Dimensions 140 x 150 x 86mm Noise Level Quiet Fans 1 x 120mm Silent Fan Efficiency >70% Features: Total Power: 550w 80 PLUS Certified SLI Certified Active PFC Support 9800 GX2 Full Circuit Protection (OCP/UVP/OVP/SCP/OLP ) Silent 120mm Sleeve Bearing Fan 3-year Warranty Size: 140 x 150 x 86 mm Connectors: 1 x 20+4Pin Mainboard 2 x PCI Express (1 * 6Pin, 1 * 6+2Pin) 1 x 4Pin Molex Y Cable 4 x 4Pin Molex 1 x 4Pin FDD 4 x SATA 1 x 8Pin EPS12V 1 x 4Pin P412V

Be it hard drugs or power supplies, the customer always deserves a product with a little extra potency. Since we choose not to dabble in any illegal narcotics, Xoxide has decided to focus on the latter and present you with one of the best power supplies currently on the market.
Featuring 80 PLUS certification and an extremely high power factor, the Tuniq Potency 550W Power Supply is one component that won't disappoint. Offering impressive efficiency, quiet operation, an active PFC, and excellent DC quality, The Tuniq Potency is sure to make a dramatic difference in your PC.
The Tuniq Power Supply also includes an instruction booklet, connectors, cable ties, mounting screws, and a Molex "Y" cable (just in case you want an extra 4-pin Molex or plan on extending an existing one).

Max Power 550 Watts Modular No
Motherboard
Connectors
1 x 20/24 PinPCI-E Connectors 1 x 6Pin, 1 x 6+2Pin
Overall
Dimensions
140 x 150 x 86mmNoise Level Quiet
Fans 1 x 120mm Silent FanEfficiency >70%

Features:

  • Total Power: 550w
  • 80 PLUS Certified
  • SLI Certified
  • Active PFC
  • Support 9800 GX2
  • Full Circuit Protection (OCP/UVP/OVP/SCP/OLP)
  • Silent 120mm Sleeve Bearing Fan
  • 3-year Warranty
  • Size: 140 x 150 x 86 mm

Connectors:

  • 1 x 20+4Pin Mainboard
  • 2 x PCI Express (1 * 6Pin, 1 * 6+2Pin)
  • 1 x 4Pin Molex Y Cable
  • 4 x 4Pin Molex
  • 1 x 4Pin FDD
  • 4 x SATA
  • 1 x 8Pin EPS12V
  • 1 x 4Pin P412V
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 24122
Product Name Tuniq Potency 550W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227067 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details