Xoxide OCZ 400W ModXStream Pro Power Supply 80747

Description
Designed with Gamers and Modders in mind, the OCZ 400W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. A professional-grade power supply in every sense of the word, the OCZ 400W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Featuring up to 82% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads. For all you modders, the OCZ 400W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require. In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 400W ModXStream Pro Power Supply is a great way to get things started. Max Power 400 Watts Modular Yes Motherboard Connectors 1 x 20+4-pin ATX PCI-E Connectors 1 x 6-pin PCI-E Overall Dimensions 150 x 160 x 86mm Noise Level Low Fans 1 x Internal 140mm fan Efficiency 82% Features: Pro-Grade Design (w/ Gamers & Modders In Mind) Load-Controlled 140mm Fan OCZ PowerWhisper Technology Powers SLI™ and CrossFire™ Graphics Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require Specifications: 400W Configuration Internal 140mm Fan Certifications: 80+ Certified Dimensions: 150 x 160 x 86mm ATX12V v2.2 & EPS12V Efficiency: Up to 82% Over Voltage /Over Power / Short-Circuit Protection Active PFC: (.99) MTBF: 100,000 hours @ 25C 400W Connectors: 1 x 20+4-pin ATX 1 x 4-pin CPU Modular Connectors: 1 x 6-pin PCI-E 6 x Peripheral 2 x Floppy 4 x SATA
Description
Designed with Gamers and Modders in mind, the OCZ 400W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. A professional-grade power supply in every sense of the word, the OCZ 400W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Featuring up to 82% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads. For all you modders, the OCZ 400W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require. In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 400W ModXStream Pro Power Supply is a great way to get things started. Max Power 400 Watts Modular Yes Motherboard Connectors 1 x 20+4-pin ATX PCI-E Connectors 1 x 6-pin PCI-E Overall Dimensions 150 x 160 x 86mm Noise Level Low Fans 1 x Internal 140mm fan Efficiency 82% Features: Pro-Grade Design (w/ Gamers & Modders In Mind) Load-Controlled 140mm Fan OCZ PowerWhisper Technology Powers SLI™ and CrossFire™ Graphics Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require Specifications: 400W Configuration Internal 140mm Fan Certifications: 80+ Certified Dimensions: 150 x 160 x 86mm ATX12V v2.2 & EPS12V Efficiency: Up to 82% Over Voltage /Over Power / Short-Circuit Protection Active PFC: (.99) MTBF: 100,000 hours @ 25C 400W Connectors: 1 x 20+4-pin ATX 1 x 4-pin CPU Modular Connectors: 1 x 6-pin PCI-E 6 x Peripheral 2 x Floppy 4 x SATA

Suppliers

Company
Product
Description
Supplier Links
OCZ 400W ModXStream Pro Power Supply - 80747 - Xoxide
Malvern, PA, USA
OCZ 400W ModXStream Pro Power Supply
80747
OCZ 400W ModXStream Pro Power Supply 80747
Designed with Gamers and Modders in mind, the OCZ 400W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. A professional-grade power supply in every sense of the word, the OCZ 400W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Featuring up to 82% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads. For all you modders, the OCZ 400W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require. In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 400W ModXStream Pro Power Supply is a great way to get things started. Max Power 400 Watts Modular Yes Motherboard Connectors 1 x 20+4-pin ATX PCI-E Connectors 1 x 6-pin PCI-E Overall Dimensions 150 x 160 x 86mm Noise Level Low Fans 1 x Internal 140mm fan Efficiency 82% Features: Pro-Grade Design (w/ Gamers & Modders In Mind) Load-Controlled 140mm Fan OCZ PowerWhisper Technology Powers SLI™ and CrossFire™ Graphics Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require Specifications: 400W Configuration Internal 140mm Fan Certifications: 80+ Certified Dimensions: 150 x 160 x 86mm ATX12V v2.2 & EPS12V Efficiency: Up to 82% Over Voltage /Over Power / Short-Circuit Protection Active PFC: (.99) MTBF: 100,000 hours @ 25C 400W Connectors: 1 x 20+4-pin ATX 1 x 4-pin CPU Modular Connectors: 1 x 6-pin PCI-E 6 x Peripheral 2 x Floppy 4 x SATA

Designed with Gamers and Modders in mind, the OCZ 400W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. A professional-grade power supply in every sense of the word, the OCZ 400W ModXStream Pro has been engineered to be one of the quietest PSUs on the market. Featuring up to 82% at typical load, the ModXStream eliminates distracting noises while retaining superior efficiency under heavy loads.
For all you modders, the OCZ 400W ModXStream Pro Power Supply comes complete with the modular cabling necessary for building a quiet, low temperature system. Thanks to the infusion of it's "EZMod" Technology, the ModXStream optimizes interior airflow and eliminates unnecessary wiring by utilizing only the cables you require.
In addition, the OCZ ModXStream Pro also features a Universal Input and Active PFC (Power Factor Correction) to effectively regulate input voltage across worldwide power grids and maintain an economical, stable supply of power. If you're looking to ensure maximum efficiency, low noise, and optimized air flow in your modding or gaming system, the OCZ 400W ModXStream Pro Power Supply is a great way to get things started.

Max Power400 WattsModularYes
Motherboard
Connectors
1 x 20+4-pin ATXPCI-E Connectors1 x 6-pin PCI-E
Overall
Dimensions
150 x 160 x 86mmNoise LevelLow
Fans1 x Internal 140mm fanEfficiency82%

Features:

  • Pro-Grade Design (w/ Gamers & Modders In Mind)
  • Load-Controlled 140mm Fan
  • OCZ PowerWhisper Technology
  • Powers SLI™ and CrossFire™ Graphics
  • Equipped w/ "EZMod" Technology - Only Utilizes the Cables You Require

Specifications:

  • 400W Configuration
  • Internal 140mm Fan
  • Certifications: 80+ Certified
  • Dimensions: 150 x 160 x 86mm
  • ATX12V v2.2 & EPS12V
  • Efficiency: Up to 82%
  • Over Voltage /Over Power / Short-Circuit Protection
  • Active PFC: (.99)
  • MTBF: 100,000 hours @ 25C
  • 400W Connectors:
    • 1 x 20+4-pin ATX
    • 1 x 4-pin CPU
  • Modular Connectors:
    • 1 x 6-pin PCI-E
    • 6 x Peripheral
    • 2 x Floppy
    • 4 x SATA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 80747
Product Name OCZ 400W ModXStream Pro Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details