Xoxide A-Power 550W 20+4-pin Dual-Fan ATX Power Supply w/SATA 71085

Description
Go green and save with this A-Power AGS 550-Watt power supply! This A-Power AGS550 features a 20+4-pin ATX power connector, four large Molex power connectors, one floppy connector, one 12V power connector and four Serial ATA (SATA) connectors! Keep cool under pressure with the dual 80 mm fans that operate at near whisper-quiet levels. With the dual +12V rails you can keep your computer safe from overheating ensuring a longer life for both your computer and the power supply. Upgrade your system, order your A-Power AGS550 power supply today! Features/Specificati ons: A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply General Features: 550-watts total power 115V, 230V switchable power supply Dual 80 mm low noise fan design One (1) 14-inch 20+4-pin ATX power connector One (1) 14-inch 4-pin 12V power connector Four (4) large Molex 4-pin power connectors One (1) small floppy power connector Four (4) SATA power connectors Power Specifications: 115/230V 50/60 Hz +3.3V, 22A +5V, 32A +12V, 24A +12V, 0.6A -12V, 0.5A +5Vsb, 2A Dimensions: 5.5 x 6 x 3.25-inches (L x W x D, approximate) Regulatory Approvals: FCC CE RoHS compliant Package Includes: A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply Power cord Additional Information: Notes: Series: AGS P/N: AGS550 UPC: 8 43636 00284 6 Product Requirements: Available power outlet ATX case ATX motherboard
Description
Go green and save with this A-Power AGS 550-Watt power supply! This A-Power AGS550 features a 20+4-pin ATX power connector, four large Molex power connectors, one floppy connector, one 12V power connector and four Serial ATA (SATA) connectors! Keep cool under pressure with the dual 80 mm fans that operate at near whisper-quiet levels. With the dual +12V rails you can keep your computer safe from overheating ensuring a longer life for both your computer and the power supply. Upgrade your system, order your A-Power AGS550 power supply today! Features/Specificati ons: A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply General Features: 550-watts total power 115V, 230V switchable power supply Dual 80 mm low noise fan design One (1) 14-inch 20+4-pin ATX power connector One (1) 14-inch 4-pin 12V power connector Four (4) large Molex 4-pin power connectors One (1) small floppy power connector Four (4) SATA power connectors Power Specifications: 115/230V 50/60 Hz +3.3V, 22A +5V, 32A +12V, 24A +12V, 0.6A -12V, 0.5A +5Vsb, 2A Dimensions: 5.5 x 6 x 3.25-inches (L x W x D, approximate) Regulatory Approvals: FCC CE RoHS compliant Package Includes: A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply Power cord Additional Information: Notes: Series: AGS P/N: AGS550 UPC: 8 43636 00284 6 Product Requirements: Available power outlet ATX case ATX motherboard

Suppliers

Company
Product
Description
Supplier Links
A-Power 550W 20+4-pin Dual-Fan ATX Power Supply w/SATA - 71085 - Xoxide
Malvern, PA, USA
A-Power 550W 20+4-pin Dual-Fan ATX Power Supply w/SATA
71085
A-Power 550W 20+4-pin Dual-Fan ATX Power Supply w/SATA 71085
Go green and save with this A-Power AGS 550-Watt power supply! This A-Power AGS550 features a 20+4-pin ATX power connector, four large Molex power connectors, one floppy connector, one 12V power connector and four Serial ATA (SATA) connectors! Keep cool under pressure with the dual 80 mm fans that operate at near whisper-quiet levels. With the dual +12V rails you can keep your computer safe from overheating ensuring a longer life for both your computer and the power supply. Upgrade your system, order your A-Power AGS550 power supply today! Features/Specificati ons: A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply General Features: 550-watts total power 115V, 230V switchable power supply Dual 80 mm low noise fan design One (1) 14-inch 20+4-pin ATX power connector One (1) 14-inch 4-pin 12V power connector Four (4) large Molex 4-pin power connectors One (1) small floppy power connector Four (4) SATA power connectors Power Specifications: 115/230V 50/60 Hz +3.3V, 22A +5V, 32A +12V, 24A +12V, 0.6A -12V, 0.5A +5Vsb, 2A Dimensions: 5.5 x 6 x 3.25-inches (L x W x D, approximate) Regulatory Approvals: FCC CE RoHS compliant Package Includes: A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply Power cord Additional Information: Notes: Series: AGS P/N: AGS550 UPC: 8 43636 00284 6 Product Requirements: Available power outlet ATX case ATX motherboard

Go green and save with this A-Power AGS 550-Watt power supply!
This A-Power AGS550 features a 20+4-pin ATX power connector, four large Molex power connectors, one floppy connector, one 12V power connector and four Serial ATA (SATA) connectors! Keep cool under pressure with the dual 80 mm fans that operate at near whisper-quiet levels. With the dual +12V rails you can keep your computer safe from overheating ensuring a longer life for both your computer and the power supply. Upgrade your system, order your A-Power AGS550 power supply today!
Features/Specifications:
A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply

  • General Features:
  • 550-watts total power
  • 115V, 230V switchable power supply
  • Dual 80 mm low noise fan design
  • One (1) 14-inch 20+4-pin ATX power connector
  • One (1) 14-inch 4-pin 12V power connector
  • Four (4) large Molex 4-pin power connectors
  • One (1) small floppy power connector
  • Four (4) SATA power connectors
  • Power Specifications:
  • 115/230V 50/60 Hz
  • +3.3V, 22A
  • +5V, 32A
  • +12V, 24A
  • +12V, 0.6A
  • -12V, 0.5A
  • +5Vsb, 2A
  • Dimensions:
  • 5.5 x 6 x 3.25-inches (L x W x D, approximate)
  • Regulatory Approvals:
  • FCC
  • CE
  • RoHS compliant

Package Includes:

  • A-Power AGS 550W 20+4-pin Dual-Fan ATX Power Supply
  • Power cord

Additional Information:

  • Notes:
  • Series: AGS
  • P/N: AGS550
  • UPC: 8 43636 00284 6
  • Product Requirements:
  • Available power outlet
  • ATX case
  • ATX motherboard
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 71085
Product Name A-Power 550W 20+4-pin Dual-Fan ATX Power Supply w/SATA
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1244711 - RS Components, Ltd.
Specs
Form Factor Wall Mount
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details