Xoxide Aerocool Horsepower 750W Power Supply 20083

Description
Offering an super-charged, mega-amped up amount of horsepower, you'd think this 750W Power Supply from Aerocool should sound like a revved up demon from hell, right? Wrong. So very, very wrong. Incredibly, this Aerocool Horsepower 750W Power Supply allows the user to feel the intensity of their horsepower in sweet, sweet silence. Featuring an eye-catching 140mm Quad Blue LED fan, both the intensity and illumination can be controlled by the user. One of the major highlights of this power supply comes from it's modular smart cable management, a system which allows you to choose the cables that YOU want to use. This excellent feature will seriously reduce in-case cable clutter and create much better airflow within the case. Rounding out the awesomeness of the Aerocool 750w Power Supply are the PCI Express 2.0 connectors (including the new 8-pin connectors), as well as the ability to handle the latest in hardware, including dual core CPUs, multi-core GPUs and dual video card solutions. Max Power 750 Watts Modular Yes Motherboard Connectors 1 x ATX 20+4 Pin PCI-E Connectors 2 x (6+2) Pin PCI-E 4 x 6pin to (6+2) pin PCI-E Overall Dimensions 12" x 10.5" x 4" Noise Level Silent Fans 1 x 140mm Quad Blue Led Fan Efficiency N/A Features: Quad 12V rails Active PFC Full range from 100V to 240V 14cm Quad Blue LED Fan w/ On/Off Switch Smart Cable Management Black Painting (for the PSU Case) Large Aluminum Logo Specifications: Connector from PSU: 1 x ATX 20+4 pin connector 2 x 6+2 pin PCI Express connector Smart cable: 1 x 8pin to 8+4pin for CPU 8 x 4-pin peripheral connector 2 x FDD 8 x 4-pin SATA HDD connector 2 x 6-pin to (6+2) pin PCI-E for VGA
Description
Offering an super-charged, mega-amped up amount of horsepower, you'd think this 750W Power Supply from Aerocool should sound like a revved up demon from hell, right? Wrong. So very, very wrong. Incredibly, this Aerocool Horsepower 750W Power Supply allows the user to feel the intensity of their horsepower in sweet, sweet silence. Featuring an eye-catching 140mm Quad Blue LED fan, both the intensity and illumination can be controlled by the user. One of the major highlights of this power supply comes from it's modular smart cable management, a system which allows you to choose the cables that YOU want to use. This excellent feature will seriously reduce in-case cable clutter and create much better airflow within the case. Rounding out the awesomeness of the Aerocool 750w Power Supply are the PCI Express 2.0 connectors (including the new 8-pin connectors), as well as the ability to handle the latest in hardware, including dual core CPUs, multi-core GPUs and dual video card solutions. Max Power 750 Watts Modular Yes Motherboard Connectors 1 x ATX 20+4 Pin PCI-E Connectors 2 x (6+2) Pin PCI-E 4 x 6pin to (6+2) pin PCI-E Overall Dimensions 12" x 10.5" x 4" Noise Level Silent Fans 1 x 140mm Quad Blue Led Fan Efficiency N/A Features: Quad 12V rails Active PFC Full range from 100V to 240V 14cm Quad Blue LED Fan w/ On/Off Switch Smart Cable Management Black Painting (for the PSU Case) Large Aluminum Logo Specifications: Connector from PSU: 1 x ATX 20+4 pin connector 2 x 6+2 pin PCI Express connector Smart cable: 1 x 8pin to 8+4pin for CPU 8 x 4-pin peripheral connector 2 x FDD 8 x 4-pin SATA HDD connector 2 x 6-pin to (6+2) pin PCI-E for VGA

Suppliers

Company
Product
Description
Supplier Links
Aerocool Horsepower 750W Power Supply - 20083 - Xoxide
Malvern, PA, USA
Aerocool Horsepower 750W Power Supply
20083
Aerocool Horsepower 750W Power Supply 20083
Offering an super-charged, mega-amped up amount of horsepower, you'd think this 750W Power Supply from Aerocool should sound like a revved up demon from hell, right? Wrong. So very, very wrong. Incredibly, this Aerocool Horsepower 750W Power Supply allows the user to feel the intensity of their horsepower in sweet, sweet silence. Featuring an eye-catching 140mm Quad Blue LED fan, both the intensity and illumination can be controlled by the user. One of the major highlights of this power supply comes from it's modular smart cable management, a system which allows you to choose the cables that YOU want to use. This excellent feature will seriously reduce in-case cable clutter and create much better airflow within the case. Rounding out the awesomeness of the Aerocool 750w Power Supply are the PCI Express 2.0 connectors (including the new 8-pin connectors), as well as the ability to handle the latest in hardware, including dual core CPUs, multi-core GPUs and dual video card solutions. Max Power 750 Watts Modular Yes Motherboard Connectors 1 x ATX 20+4 Pin PCI-E Connectors 2 x (6+2) Pin PCI-E 4 x 6pin to (6+2) pin PCI-E Overall Dimensions 12" x 10.5" x 4" Noise Level Silent Fans 1 x 140mm Quad Blue Led Fan Efficiency N/A Features: Quad 12V rails Active PFC Full range from 100V to 240V 14cm Quad Blue LED Fan w/ On/Off Switch Smart Cable Management Black Painting (for the PSU Case) Large Aluminum Logo Specifications: Connector from PSU: 1 x ATX 20+4 pin connector 2 x 6+2 pin PCI Express connector Smart cable: 1 x 8pin to 8+4pin for CPU 8 x 4-pin peripheral connector 2 x FDD 8 x 4-pin SATA HDD connector 2 x 6-pin to (6+2) pin PCI-E for VGA

Offering an super-charged, mega-amped up amount of horsepower, you'd think this 750W Power Supply from Aerocool should sound like a revved up demon from hell, right?
Wrong. So very, very wrong.
Incredibly, this Aerocool Horsepower 750W Power Supply allows the user to feel the intensity of their horsepower in sweet, sweet silence. Featuring an eye-catching 140mm Quad Blue LED fan, both the intensity and illumination can be controlled by the user. One of the major highlights of this power supply comes from it's modular smart cable management, a system which allows you to choose the cables that YOU want to use. This excellent feature will seriously reduce in-case cable clutter and create much better airflow within the case.
Rounding out the awesomeness of the Aerocool 750w Power Supply are the PCI Express 2.0 connectors (including the new 8-pin connectors), as well as the ability to handle the latest in hardware, including dual core CPUs, multi-core GPUs and dual video card solutions.

Max Power 750 Watts Modular Yes
Motherboard
Connectors
1 x ATX 20+4 PinPCI-E Connectors 2 x (6+2) Pin PCI-E
4 x 6pin to (6+2) pin PCI-E
Overall
Dimensions
12" x 10.5" x 4"Noise Level Silent
Fans 1 x 140mm Quad Blue Led FanEfficiency N/A

Features:

  • Quad 12V rails
  • Active PFC
  • Full range from 100V to 240V
  • 14cm Quad Blue LED Fan w/ On/Off Switch
  • Smart Cable Management
  • Black Painting (for the PSU Case)
  • Large Aluminum Logo

Specifications:

  • Connector from PSU:
    • 1 x ATX 20+4 pin connector
    • 2 x 6+2 pin PCI Express connector
  • Smart cable:
    • 1 x 8pin to 8+4pin for CPU
    • 8 x 4-pin peripheral connector
    • 2 x FDD
    • 8 x 4-pin SATA HDD connector
    • 2 x 6-pin to (6+2) pin PCI-E for VGA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 20083
Product Name Aerocool Horsepower 750W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details