Xoxide OCZ Z Series 1000W Power Supply 70460

Description
Max-Performance PSU / 1000W / 80+ Gold / SLI-Ready / Active PFC / Modular True to our enthusiast roots, OCZ Technology designed and developed the Z Series for power users searching for nothing but the best. Paving the way toward the most efficient means of achieving high-end performance, these PSUs feature ultra-high efficiency of 90% and have achieved the 80+ Gold Certification. OCZ strived to make the Gold Z Series a true “best-in-class” power supply, including a powerful single +12-volt rail design and an industrial-grade core engineered for maximum stability and reliability. Built for excellence, the Z Series raises the bar in power management and provides an unparalleled solution for enthusiasts who won’t settle for anything less. Powerful Delivering 1000W of continuous output and utilizing a high-performance architecture, the Z1000M provides rock-solid power for the systems of gamers, enthusiasts, and power users. With a peak wattage of 1100W a single +12V rail (83A) design, the Z1000 doesn’t put limits on your system the way competing PSUs do. Ultra-Efficient High-performance doesn’t need to translate into over-the-top energy use. With an ultra-high 90% efficiency rating, the 80 Plus® Gold certified Z1000 power supply offers ultimate stability without driving up your energy costs. Industrial-Grade The Z1000 is tested and certified at industrial levels (50°C) to provide the ultimate powerhouse for those that require long-lasting, industrial-grade components for their mission-critical system or cutting-edge gaming machine Modular Cable Management Promoting a cleaner and cooler case environment, the Z1000M edition features a modular cable system to eliminate unnecessary connectors. This optimizes airflow and allows further customization of your power system. Premium Cooling & Acoustics Powerful yet cool, the Z1000M maintains ideal temperatures and superior air flow thanks to a large 135mm double ball bearing fan that adapts to the system’s load and thermals while remaining ultra-quiet at high speeds Active PFC Each Z1000 features Active PFC (Power Factor Correction) to regulate input voltage and deliver premium sag and surge protection (.99PFC), allowing for effective distribution of power in a wider range of environments and varying voltages. Multi-GPU Ready Equipped to fuel the demands of gaming systems, the OCZ Z1000M solution has an array of connectors and the stable output to power dual GPUs—an essential element of top gaming builds. OCZ 5 Year Warrant
Description
Max-Performance PSU / 1000W / 80+ Gold / SLI-Ready / Active PFC / Modular True to our enthusiast roots, OCZ Technology designed and developed the Z Series for power users searching for nothing but the best. Paving the way toward the most efficient means of achieving high-end performance, these PSUs feature ultra-high efficiency of 90% and have achieved the 80+ Gold Certification. OCZ strived to make the Gold Z Series a true “best-in-class” power supply, including a powerful single +12-volt rail design and an industrial-grade core engineered for maximum stability and reliability. Built for excellence, the Z Series raises the bar in power management and provides an unparalleled solution for enthusiasts who won’t settle for anything less. Powerful Delivering 1000W of continuous output and utilizing a high-performance architecture, the Z1000M provides rock-solid power for the systems of gamers, enthusiasts, and power users. With a peak wattage of 1100W a single +12V rail (83A) design, the Z1000 doesn’t put limits on your system the way competing PSUs do. Ultra-Efficient High-performance doesn’t need to translate into over-the-top energy use. With an ultra-high 90% efficiency rating, the 80 Plus® Gold certified Z1000 power supply offers ultimate stability without driving up your energy costs. Industrial-Grade The Z1000 is tested and certified at industrial levels (50°C) to provide the ultimate powerhouse for those that require long-lasting, industrial-grade components for their mission-critical system or cutting-edge gaming machine Modular Cable Management Promoting a cleaner and cooler case environment, the Z1000M edition features a modular cable system to eliminate unnecessary connectors. This optimizes airflow and allows further customization of your power system. Premium Cooling & Acoustics Powerful yet cool, the Z1000M maintains ideal temperatures and superior air flow thanks to a large 135mm double ball bearing fan that adapts to the system’s load and thermals while remaining ultra-quiet at high speeds Active PFC Each Z1000 features Active PFC (Power Factor Correction) to regulate input voltage and deliver premium sag and surge protection (.99PFC), allowing for effective distribution of power in a wider range of environments and varying voltages. Multi-GPU Ready Equipped to fuel the demands of gaming systems, the OCZ Z1000M solution has an array of connectors and the stable output to power dual GPUs—an essential element of top gaming builds. OCZ 5 Year Warrant

Suppliers

Company
Product
Description
Supplier Links
OCZ Z Series 1000W Power Supply - 70460 - Xoxide
Malvern, PA, USA
OCZ Z Series 1000W Power Supply
70460
OCZ Z Series 1000W Power Supply 70460
Max-Performance PSU / 1000W / 80+ Gold / SLI-Ready / Active PFC / Modular True to our enthusiast roots, OCZ Technology designed and developed the Z Series for power users searching for nothing but the best. Paving the way toward the most efficient means of achieving high-end performance, these PSUs feature ultra-high efficiency of 90% and have achieved the 80+ Gold Certification. OCZ strived to make the Gold Z Series a true “best-in-class” power supply, including a powerful single +12-volt rail design and an industrial-grade core engineered for maximum stability and reliability. Built for excellence, the Z Series raises the bar in power management and provides an unparalleled solution for enthusiasts who won’t settle for anything less. Powerful Delivering 1000W of continuous output and utilizing a high-performance architecture, the Z1000M provides rock-solid power for the systems of gamers, enthusiasts, and power users. With a peak wattage of 1100W a single +12V rail (83A) design, the Z1000 doesn’t put limits on your system the way competing PSUs do. Ultra-Efficient High-performance doesn’t need to translate into over-the-top energy use. With an ultra-high 90% efficiency rating, the 80 Plus® Gold certified Z1000 power supply offers ultimate stability without driving up your energy costs. Industrial-Grade The Z1000 is tested and certified at industrial levels (50°C) to provide the ultimate powerhouse for those that require long-lasting, industrial-grade components for their mission-critical system or cutting-edge gaming machine Modular Cable Management Promoting a cleaner and cooler case environment, the Z1000M edition features a modular cable system to eliminate unnecessary connectors. This optimizes airflow and allows further customization of your power system. Premium Cooling & Acoustics Powerful yet cool, the Z1000M maintains ideal temperatures and superior air flow thanks to a large 135mm double ball bearing fan that adapts to the system’s load and thermals while remaining ultra-quiet at high speeds Active PFC Each Z1000 features Active PFC (Power Factor Correction) to regulate input voltage and deliver premium sag and surge protection (.99PFC), allowing for effective distribution of power in a wider range of environments and varying voltages. Multi-GPU Ready Equipped to fuel the demands of gaming systems, the OCZ Z1000M solution has an array of connectors and the stable output to power dual GPUs—an essential element of top gaming builds. OCZ 5 Year Warrant

Max-Performance PSU / 1000W / 80+ Gold / SLI-Ready / Active PFC / Modular
True to our enthusiast roots, OCZ Technology designed and developed the Z Series for power users searching for nothing but the best. Paving the way toward the most efficient means of achieving high-end performance, these PSUs feature ultra-high efficiency of 90% and have achieved the 80+ Gold Certification. OCZ strived to make the Gold Z Series a true “best-in-class” power supply, including a powerful single +12-volt rail design and an industrial-grade core engineered for maximum stability and reliability. Built for excellence, the Z Series raises the bar in power management and provides an unparalleled solution for enthusiasts who won’t settle for anything less.
Powerful
Delivering 1000W of continuous output and utilizing a high-performance architecture, the Z1000M provides rock-solid power for the systems of gamers, enthusiasts, and power users. With a peak wattage of 1100W a single +12V rail (83A) design, the Z1000 doesn’t put limits on your system the way competing PSUs do.
Ultra-Efficient
High-performance doesn’t need to translate into over-the-top energy use. With an ultra-high 90% efficiency rating, the 80 Plus® Gold certified Z1000 power supply offers ultimate stability without driving up your energy costs.
Industrial-Grade
The Z1000 is tested and certified at industrial levels (50°C) to provide the ultimate powerhouse for those that require long-lasting, industrial-grade components for their mission-critical system or cutting-edge gaming machine
Modular Cable Management
Promoting a cleaner and cooler case environment, the Z1000M edition features a modular cable system to eliminate unnecessary connectors. This optimizes airflow and allows further customization of your power system.
Premium Cooling & Acoustics
Powerful yet cool, the Z1000M maintains ideal temperatures and superior air flow thanks to a large 135mm double ball bearing fan that adapts to the system’s load and thermals while remaining ultra-quiet at high speeds
Active PFC
Each Z1000 features Active PFC (Power Factor Correction) to regulate input voltage and deliver premium sag and surge protection (.99PFC), allowing for effective distribution of power in a wider range of environments and varying voltages.
Multi-GPU Ready
Equipped to fuel the demands of gaming systems, the OCZ Z1000M solution has an array of connectors and the stable output to power dual GPUs—an essential element of top gaming builds.
OCZ 5 Year Warrant

Supplier's Site

Technical Specifications

  Xoxide
Product Category Power Supplies
Product Number 70460
Product Name OCZ Z Series 1000W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details